AQUANTIA® 10Gb/s BASE-T Ethernet
The new 10Gb/s network standard was specially designed to satisfy the user who is seeking immediate performance improvements. Based on AQUANTIA's AQtion™ client controller, it offers blazingly fast 10-gigabit/sec transfer speed over Cat6 cable. The 10Gb/s Ethernet not only fully compatible with 5Gb/s, 2.5Gb/s & Gigabit Lan but also delivers lightning fast transfer speed, perfect for media center, workstation and gaming PC.
11 Power Phase Design
Designed with an 11-Power-Phase Design, this motherboard features sturdy components and completely smooth power delivery to the CPU. Plus, it offers unmatched overclocking capabilities and enhanced performance with the lowest temperature for advanced gamers as well.
Dr. MOS
Dr. MOS is optimized for monitoring current and temperature of each phase, thus delivering smoother and neater power to the CPU with enhanced performance and OC capability.
IR® Digital PWM
The onboard IR® Digital PWM controller delivers the most precise and stable power so that users may achieve optimal performance.
Separated CPU Power Connector Design
Unlike traditional dual CPU power connectors which are located closely together at the same side, ASRock separates them to either side of motherboard in order to create wider trace for CPU VRM. This design brings better power delivery efficiency and lower temperature, thus improving system stability and increasing overclocking potential.
ECC Memory Support
ECC (Error-correcting code) is a method of detecting and correcting single-bit memory errors. It’s mission-critical to minimize errors in data especially for the server business and data centers. This motherboard is capable of supporting DDR4 ECC un-buffered memory modules that delivers server-grade performance and rock-solid durability for high-end computing systems, such as scientific or financial computers.
Supports 4-Way SLI / CrossFireX VGA Cards
This flagship motherboard is able to support 4-Way SLI or 4-Way CrossFireX effortlessly. Not only support gaming graphics card, it is also fully compatible with NVIDIA® Quadro® & AMD FireProTM professional desktop workstation graphics solutions.
Dual Band 802.11ac WiFi
No one has time for weak WiFi signals and sluggish internet! That's why this motherboard comes with a 802.11ac WiFi (2.4G / 5G WiFi) module which supports wireless networks and Bluetooth v4.2.
Dual Intel® LAN
Users are able to connect two LAN cables to this motherboard's rear I/O. Dual LAN with Teaming function enabled on this motherboard allows two single connections to act as one single connection for twice the transmission bandwidth, making data transmission more effective.
Triple Ultra M.2
Triple of the world’s fastest PCIe Gen3 x4 Ultra M.2 slots that deliver up to 32Gb/s transfer speed, it also supports SATA3 6Gb/s M.2 modules.
U.2 Connector
U.2 is for connecting some of the world’s fastest U.2 PCIe Gen3 x4 SSDs.
RGB LED
Build your own colorful lighting system! RGB LED and header allows users to connect LED strip and create their unique PC style easily. The ASRock RGB LED utility can be downloaded directly
XXL Aluminum Alloy Heatsink
Extra large aluminum alloy heat sinks that effectively take away heat from the MOSFET and chipset so that your whole system may perform more stable.
Note:
Gaming Armor
Power
- Hi-Density Power Connectors (24 pin for Motherboard, 8+4 pin for Motherboard, 6 pin for PCIe Slot)
- IR Dr. MOS
Memory
- 15μ Gold Contact in DIMM Slots
VGA Card
- 15μ Gold Contact in VGA PCIe Slot (PCIE1 and PCIE4)
Internet
- AQUANTIA® 10G LAN
- Intel® LAN
Cooling
- XXL Aluminum Alloy Heatsink
- 8 Layer PCB
- 2oz Copper PCB
- Heat Pipe Design
Audio
- Creative Sound Blaster™ Cinema 3
Unique Feature
ASRock USB 3.1 Gen2
- ASRock USB 3.1 Gen2 Type-A Port (10 Gb/s)
- ASRock USB 3.1 Gen2 Type-C Port (10 Gb/s)
ASRock Super Alloy
- XXL Aluminum Alloy Heatsink
- Premium 60A Power Choke
- Premium Memory Alloy Choke (Reduces 70% core loss compared to iron powder choke)
- IR3555M Dr. MOS 60A
- Nichicon 12K Black Caps (100% Japan made high quality conductive polymer capacitors)
- I/O Armor
- Matte Black PCB
- High Density Glass Fabric PCB
AQUANTIA® 10G LAN
Intel® 802.11ac WiFi
ASRock Steel Slots
ASRock Ultra M.2 (PCIe Gen3 x4 & SATA3)
ASRock Ultra USB Power
ASRock Full Spike Protection (for all USB, Audio, LAN Ports)
ASRock Live Update & APP Shop
CPU
- Supports AMD TR4 Socket Ryzen Threadripper Series CPUs
- IR Digital PWM
- 11 Power Phase design
- Supports ASRock Hyper BCLK Engine III
Chipset
- AMD X399
Memory
- Quad Channel DDR4 Memory Technology
- 8 x DDR4 DIMM Slots
- Supports DDR4 3600+(OC)/3200(OC)/2933(OC)/2667/2400/2133 ECC & non-ECC, un-buffered memory(U-DIMM)
- Max. capacity of system memory: 128GB*
- 15μ Gold Contact in DIMM Slots
*Due to the operating system limitation, the actual memory size may be less than 4GB for the reservation for system usage under Windows® 32-bit OS. For Windows® 64-bit OS with 64-bit CPU, there is no such limitation.
BIOS
- 128Mb AMI UEFI Legal BIOS with GUI support
- Supports "Plug and Play"
- ACPI 5.1 compliance wake up events
- Supports jumperfree
- SMBIOS 2.3 support
- CPU, VCORE_NB, DRAM, VPPM, PCH 1.05V, +1.8V, VDDP, PROM 2.5V, Voltage Multi-adjustment
Graphics
- n/a
Audio
- 7.1 CH HD Audio with Content Protection (Realtek ALC1220 Audio Codec)
- Premium Blu-ray Audio support
- Supports Surge Protection
- Nichicon Fine Gold Series Audio Caps
- 120dB SNR DAC with Differential Amplifier
- TI® NE5532 Premium Headset Amplifier for Front Panel Audio Connector (Supports up to 600 Ohm headsets)
- Pure Power-In
- Direct Drive Technology
- PCB Isolate Shielding
- Impedance Sensing on Line Out port
- Individual PCB Layers for R/L Audio Channel
- RGB LED
- Gold Audio Jacks
- 15μ Gold Audio Connector
- Supports Creative Sound Blaster™ Cinema 3
LAN
1 x 10 Gigabit LAN 100/1000/2500/5000/10000 Mb/s (AQUANTIA® AQC107):
- Supports Wake-On-LAN
- Supports Lightning/ESD Protection
- Supports PXE
2 x Intel® Gigabit LAN 10/100/1000 Mb/s (2 x Intel® I211AT):
- Supports Wake-On-LAN
- Supports Lightning/ESD Protection
- Supports Dual LAN with Teaming*
- Supports Energy Efficient Ethernet 802.3az
- Supports PXE
*Teaming is supported on Windows® 10 RS2 and above.
Wireless LAN
- Intel® 802.11ac WiFi Module (Free Bundle)
- Supports IEEE 802.11a/b/g/n/ac
- Supports Dual-Band (2.4/5 GHz)
- Supports high speed wireless connections up to 433Mbps
- Supports Bluetooth 4.2 / 3.0 + High speed class II
Slots
- 4 x PCI Express 3.0 x16 Slots (PCIE1/PCIE2/PCIE4/PCIE5: single at x16 (PCIE1); dual at x16 (PCIE1) / x16 (PCIE4); triple at x16 (PCIE1) / x8 (PCIE2) / x16 (PCIE4); quad at x16 (PCIE1) / x8 (PCIE2) / x16 (PCIE4) / x8 (PCIE5))*
- 1 x PCI Express 2.0 x1 Slot
- Supports AMD Quad CrossFireX™, 4-Way CrossFireX™, 3-Way CrossFireX™ and CrossFireX™
- Supports NVIDIA® Quad SLI™, 4-Way SLI™, 3-Way SLI™ and SLI™
- 1 x Vertical M.2 Socket (Key E) with the bundled WiFi-802.11ac module (on the rear I/O)
- 15μ Gold Contact in VGA PCIe Slot (PCIE1 and PCIE4)
*Supports NVMe SSD as boot disks
Storage
- 8 x SATA3 6.0 Gb/s Connectors, support RAID (RAID 0, RAID 1 and RAID 10), NCQ, AHCI and Hot Plug
- 2 x Ultra M.2 Sockets (M2_1 and M2_2), support M Key type 2242/2260/2280 M.2 SATA3 6.0 Gb/s module and M.2 PCI Express module up to Gen3 x4 (32 Gb/s)*
- 1 x Ultra M.2 Socket (M2_3), supports M Key type 2230/2242/2260/2280 M.2 SATA3 6.0 Gb/s module and M.2 PCI Express module up to Gen3 x4 (32 Gb/s)*
- 1 x U.2 Connector**
*Supports NVMe SSD as boot disks
Supports ASRock U.2 Kit
**If U.2 Connector is plugged, M2_1 will be disabled
Connector
- 1 x COM Port Header
- 1 x Power LED and Speaker Header
- 2 x RGB LED Headers*
- 1 x CPU Fan Connector (4-pin)**
- 1 x CPU Optional/Water Pump Fan Connector (4-pin) (Smart Fan Speed Control)***
- 2 x Chassis Fan Connectors (4-pin) (Smart Fan Speed Control)
- 1 x Chassis Optional/Water Pump Fan Connector (4-pin) (Smart Fan Speed Control)****
- 1 x 24 pin ATX Power Connector (Hi-Density Power Connector) (for Motherboard)
- 1 x 8 pin 12V Power Connector (Hi-Density Power Connector) (for Motherboard)
- 1 x 4 pin 12V Power Connector (Hi-Density Power Connector) (for Motherboard)
- 1 x 6 pin 12V Power Connector (Hi-Density Power Connector) (for PCIe graphics card)
- 1 x Front Panel Audio Connector (15μ Gold Audio Connector)*****
- 1 x Right Angle Front Panel Audio Connector*****
- 2 x USB 2.0 Headers (Support 4 USB 2.0 ports) (Supports ESD Protection)
- 2 x USB 3.1 Gen1 Headers (Support 4 USB 3.1 Gen1 ports) (Supports ESD Protection)
- 1 x Clear CMOS Switch
- 1 x Dr. Debug with LED
- 1 x Power Switch with LED
- 1 x Reset Switch with LED
- 1 x CPU Xtreme OC Switch
*Each header supports up to 12V/3A, 36W LED Strip
**The CPU Fan Connector supports the CPU fan of maximum 1A (12W) fan power.
***The CPU Optional/Water Pump Fan supports the water cooler fan of maximum 1.5A (18W) fan power.
****The Chassis Optional/Water Pump Fan supports the water cooler fan of maximum 1.5A (18W) fan power.
CPU_FAN1, CHA_FAN1, CHA_FAN2, CPU_OPT/W_PUMP and CHA_FAN3/W_PUMP can auto detect if 3-pin or 4-pin fan is in use.
******Connect the audio device to either one of the audio connectors.
Rear Panel I/O
- 2 x Antenna Ports
- 1 x PS/2 Mouse/Keyboard Port
- 1 x Optical SPDIF Out Port
- 1 x USB 3.1 Gen2 Type-A Port (10 Gb/s) (Supports ESD Protection)
- 1 x USB 3.1 Gen2 Type-C Port (10 Gb/s) (Supports ESD Protection)
- 8 x USB 3.1 Gen1 Ports (Supports ESD Protection)
- 3 x RJ-45 LAN Ports with LED (ACT/LINK LED and SPEED LED)
- 1 x BIOS Flashback Switch
- HD Audio Jacks: Rear Speaker / Central / Bass / Line in / Front Speaker / Microphone (Gold Audio Jacks)
*Ultra USB Power is supported on USB3_6 port.
ACPI wake-up function is not supported on USB3_6 port.
1 x Fatal1ty Mouse Port (USB 3.1 Gen1) is included
Software and UEFI
Software
- ASRock F-Stream
- ASRock RGB LED
- ASRock Key Master
- ASRock APP Charger
- ASRock XFast LAN
UEFI
- ASRock Full HD UEFI
- ASRock Instant Flash
- ASRock Internet Flash
- ASRock Crashless BIOS
- ASRock Easy RAID Installer
*These utilities can be downloaded from ASRock Live Update & APP Shop.
Support CD
- Drivers, Utilities, AntiVirus Software (Trial Version), Google Chrome Browser and Toolbar
Accessories
- Quick Installation Guide, Support CD, I/O Shield
- 4 x SATA Data Cables
- 1 x ASRock 3-Way SLI™ Bridge Card
- 1 x ASRock 4-Way SLI-S111 Bridge Card
- 1 x ASRock SLI_HB_Bridge_3S Card
- 2 x ASRock WiFi 2.4/5 GHz Antennas
- 3 x Screws for M.2 Sockets
Hardware Monitor
- Temperature Sensing: CPU, CPU Optional/Water Pump, Chassis, Chassis Optional/Water Pump Fans
- Fan Tachometer: CPU, CPU Optional/Water Pump, Chassis, Chassis Optional/Water Pump Fans
- Quiet Fan (Auto adjust chassis fan speed by CPU temperature): CPU, CPU Optional/Water Pump, Chassis, Chassis Optional/Water Pump Fans
- Fan Multi-Speed Control: CPU, CPU Optional/Water Pump, Chassis, Chassis Optional/Water Pump Fans
- Voltage monitoring: +12V, +5V, +3.3V, CPU Vcore, VCORE_NB, DRAM, PCH 1.05V, +1.8V, VDDP
Form Factor
- ATX Form Factor: 12.0-in x 9.6-in, 30.5 cm x 24.4 cm
- 8 Layer PCB
- 2oz Copper PCB
OS
- Microsoft® Windows® 10 64-bit*
* Windows® 10 RS2 is supported
Certifications
- FCC, CE
- ErP/EuP ready (ErP/EuP ready power supply is required)