WorkForce ET-4750 EcoTank All-in-One Printer

The WorkForce ET-4750 EcoTank all-in-one, powered by PrecisionCore®, offers revolutionary cartridge-free printing with easy-to-fill, super-sized ink tanks. It includes up to 2 years of ink in the box. That’s an incredible amount of ink — enough to print up to 11,200 pages, and equivalent to about 30 ink cartridge sets. Plus, it features auto-stop ink bottles with each colour uniquely keyed for easy filling of each tank. The ET-4750 also offers a high-capacity 250-sheet paper tray, fax, 2.4" colour touchscreen, 30-sheet ADF, fast auto 2-sided printing, and convenient wired and wireless networking.

KEY FEATURES AND BENEFITS

  • Cartridge-Free Printing — comes with up to 2 years of ink in the box
  • Includes Enough Ink to Print up to 14,000 pages black/11,200 colour — equivalent to about 30 ink cartridge sets
  • Load Paper Less Often — high-capacity 250-sheet paper tray
  • Easy Touch-and-Swipe Setup and Navigation — large 2.4" color touchscreen
  • Do More — 30-Sheet Auto Document Feeder; auto 2-sided printing; borderless printing; fax
  • Powered by PrecisionCore Printing Technology — delivers laser-quality black text
  • Ultimate Wireless and Networking — easily print from iPad®, iPhone®, Android™ tablets and smartphones; includes Wi-Fi Direct® plus Ethernet
  • Exclusive auto-stop ink bottles — uniquely keyed for easy filling of each colour

OUR MOST ADVANCED ECOTANK PRINTER

PRINTING FREEDOM

For one upfront price, the Epson EcoTank printers come with enough ink in the box to print for up to 2 years, so you can print 14,000 pages in black and 11,200 pages in colour without worrying about ongoing ink replacement and costs.

HIGH-VOLUME INK BOTTLES

Additional low-cost ink can be bought in convenient high-volume bottles that have a drip-free nozzle and resealable cap for easy storage and refilling. We have redesigned our ink bottles to incorporate a unique key system. Each bottle is keyed so that it only fits into the corresponding ink tank on the printer, thus preventing mis-filling or spillage. Replacement bottles hold enough ink for a massive 7,500 pages in black and 6,000 pages in colour.

POWERED BY PRECISIONCORE™

The WorkForce ET-4750 is powered by PrecisionCore technology which uses a revolutionary high-density print chip that can generate up to 40 million precise dots per second with amazing accuracy, producing professional-quality output at fast speeds.

DO MORE

The WorkForce ET-4750 allows your home office to do more in one small, space saving package. It features a front paper tray with a 250-sheet paper capacity so you can load less often. You have the ability to scan, copy and fax a lot of original documents with the convenient 30-page Automatic document feeder. Plus save paper with auto 2-sided printing.

HIGH-SPEED FAXING

Fax as fast as 3 seconds per page, save up to 100 pages in memory, and store up to 100 numbers. Using the included PC-Fax, you can even send a colour fax right from your computer. It is a great way to save time and paper.

EVERYDAY PERFORMANCE

Simple Wireless Connectivity

The WorkForce ET-4750 supports the latest wireless standard, 802.11b/g/n, it also includes Wi-Fi Direct®, which means no router is required, providing users with greater coverage and faster speeds. You can use your EcoTank printer from anywhere in your home and share it with multiple PCs.

Wired Networking

Built in Ethernet makes sharing the printer on your network quick and easy.

Manufacturer Part Number
C11CG19501
EAN/UPC
9314020626142
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printer

PRINTER TYPE WorkForce ET-4750: C11CG19501
PRINTING METHOD: On-demand Inkjet (piezoelectric)
NOZZLE CONFIGURATION: 400x1 nozzles Black, 128x1 nozzles, each colour (Cyan, Magenta, Yellow)
MINIMUM INK DROPLET VOLUME: 3.3 Picolitres
WHAT'S IN THE BOX:
- WorkForce ET-4750 EcoTank™ All-in-One Printer
- Instruction manual
- CD-ROM for product setup
- Power cord
- USB cable and Fax cable not included (Optional extra)
- Initial ink bottles: 2 x 502 Black, 2 x 502 Cyan, 2 x 502 Magenta, 2 x 502 Yellow
RESOLUTION  : 4800 x 1200 dpi (with Variable-Sized Droplet Technology)
PRINT SPEED BLACK TEXT NORMAL A4: 15 ISO ppm1
COLOUR TEXT NORMAL A4: 8 ISO ppm1
Max Photo Default -
(10x15cm)/4” x 6” *: Approx. 92 sec per photo2
* When printed on Premium Glossy Photo Paper
 

PAPER HANDLING

PAPER FEED METHOD: Friction feed with paper feeder and automatic document feeder
PAPER HOLD CAPACITY: 250 sheets-A4/LTR Plain paper (80g/m2), 20 sheets-Premium Glossy Photo Paper, 10 sheets-Envelope, 30 sheets-Postcard
DOUBLE-SIDED PRINTING: Yes
Scanner

SCANNING

SCANNER TYPE: A4 Flatbed colour image scanner
DOCUMENT SIZE: Up to A4
SCANNING RESOLUTION: 1200 x 2400 dpi
Copy Function
COPY SPEED BLACK TEXT NORMAL A4: 11 ISO ipm1
COLOUR TEXT NORMAL A4: 5.5 ISO ipm1
 
FAX
TRANSMISSION & RECEPTION TYPE: Walk-up black-and-white and colour fax capability
TRANSMISSION SPEED: Up to 33.6kbs (approx. 3 secs per page)
SPEED DIAL: Up to 60 Names & Numbers
MEMORY: Up to 100 pages (ITU-T No.1 chart)
FAX RESOLUTION: "<Black & White>Standard: 8pels/mm x 3.85lines/mm Fine: 8pels/mm x 7.7lines/mm Photo: 8pels/mm x 7.7lines/mm"
<Colour> Fine: 200x200dpi Photo: 200x200dpi
ERROR CORRECTION MODE: ITU Group3 fax with Error Correction Mode
PC FAX: Yes
GROUP DIAL: Yes - Up to 30 groups
BROADCAST FAX: Yes (mono only)
AUTOMATIC DOCUMENT FEEDER FUNCTION MAXIMUM DOCUMENT SIZE: A4
PAPER TYPES SUPPORTED: Plain paper 64~95g/m2
PAPER CAPACITY: 30pages (Xerox-P 64g/m2) or 3 mm (Letter, A4) / 10 sheets (Legal)
General
OPERATING SYSTEMS PRINTER DRIVERS*: Windows® XP/XP Professional x64 Edition/Vista/7/8/8.1/10, Windows® Server 2003/2003 x64 Edition/2003 R2/2003 R2 x64 Edition/2008/2008 R2/2012/2012 R2/2016
*Under Windows® Server OS, only printing and scanning are supported.
Mac OS X 10.6.8, 10.7.x, 10.8.x, 10.9.x, 10.10.x, 10.11.x, 10.12.x
ELECTRICAL SPECIFICATIONS RATED VOLTAGE: AC 100 ~ 240V
RATED FREQUENCY: 50 ~ 60Hz
POWER CONSUMPTION: Approx. 12W Standalone copying (ISO/IEC 24712)
Approx. 1.0W (Sleep Mode)
NOISE LEVEL NOISE LEVEL**: 6.4B
52db
** PC Printing / Plain Paper default. Default mode is in accordance with ISO7779
INTERFACES CONNECTIVITY: High Speed USB — Compatible with the USB 2.0 Specification.
MOBILE PRINTING4: Epson Connect (Epson Email Print + Epson iPrint)
Apple AirPrint
Google Cloud Print
Mopria
Scan to Cloud5
Google Cloud Print
Remote print driver
NETWORKING3: 802.11b/g/n Wi-Fi, Wi-Fi Direct®
ETHERNET: 100BASE-TX/10BASE-T (RJ-45)
LCD SCREEN: 2.4" Colour LCD Touchscreen
CARD SLOTS: Built in: No
WARRANTY  : 12 months return to base: Standard
 : 24 months return to base warranty. For an additional 12 months (total of 24 months), register online at www.epson.com.au/registrations within 30 days of purchase.
 : Epson Warranty
PRODUCT DIMENSIONS: 375(W) x 347(D) x 231(H)mm
WEIGHT: 6.8kg
INK BOTTLES INK BOTTLES: T502 (Black, Cyan, Magenta, Yellow)
INK BOTTLES BUNDLED WITH PRINTER YIELDS6: 14,000 Pages Blk / 11,200 Pages Clr
REPLACEMENT INK BOTTLES YIELDS6: 7,500 Pages Blk / 6,000 Pages Clr