HV100 Hard Drive

If you appreciate minimalism balanced with functionality, the HV100 external drive is your best choice!  With lines that are both subtle and generous, its matte finish makes it easy to pick up while subduing smudges and fingerprints from handling. Featuring a SuperSpeed USB 3.0 interface and Shock Sensor Protection, the HV100 is the ideal solution for all your personal data storage needs!

Stylish Sandblasted Design

Easy to grip, stylish and light. Sandblasted finish easily renders smudges and fingerprints obsolete.

Shock Sensor Protection

Shock Sensor Protection helps protect your data. If your HV100 suffers a severe shock from being struck, Shock Sensor Protection automatically starts up and displays a flashing red light. When the shock has passed, a solid or flashing blue light displays indicating normal operation has resumed.

Super-Speed USB 3.0

The HV100’s USB 3.0 transmission interface enables transfer rates upwards of 90 MB/s in both read and write modes. Compared to USB 2.0, reduce your file transmission times by up to 70%. Even for large files and data sets, complete backups can be completed more quickly and easily.

LED Indicator Shows Status

A bright blue LED lets you know when your HV100 is reading or writing data. This helps you know when to prevent disconnection during operation.

Manufacturer Part Number
AHV100-1TU3-CWH
EAN/UPC
4712366961944
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: 1TB
Color: White
Dimensions (L x W x H): 116 x 79 x 14.9mm (4.6 x 3.1 x 0.6 in)
Weight: 1TB:152g (5.4oz)
Interface: SuperSpeed USB 3.0 (backward compatible with USB 2.0)
Texture: Plastic
Warranty: 3 years
Opt. Voltage: USB DC 5V
System requirements: Windows XP or later
Mac OS X 10.6 or later
Linux Kernel 2.6 or later
Accessories: USB 3.0 cable; Quick Start Guide
Opt. Temperature: 5°C (41°F) to 50°C (121°F)