BORN FEARLESS
ROG Strix Hero Edition is built from the ground up for fearless Multiplayer Online Battle Arena heroes — optimized to deliver a competitive edge in MOBA games such as League of Legends®and Dota® 2, as well as RTS and RPG titles. You’ll lead the way armed with powerful Intel® Core™i7 processors, awesome NVIDIA® GeForce® GTX™ 10-Series graphics and Windows 10 Pro. Strix Hero Edition packs a rich-color, 120Hz wide-view display and a desktop-style keyboard that’s made for victory, with N-key rollover for fast, precise response to your every input and a 20-million-key-press lifetime for ultimate reliability. Born for the battlefield, Strix Hero Edition raises your game — so you’ll score more wins and rise through the ranks!
Note:
Operating System
Windows 10 (64bit)
Display
15.6" FHD (1920*1080), matte
Processor
Intel® Core™ i7-7700HQ 2.8GHz (Turbo up to 3.8GHz)
Chipset
Mobile Intel® HM175 Express Chipsets
Graphics
NVIDIA GTX1050 4GB GDDR5
Memory
16GB DDR4
Storage
1TB SSHD Hybrid Drive (8GB SSD Cache)
Wireless Data Network
802.11AC
Bluetooth 4.1
Webcam
HD Web Camera
Ports
1x Headphone-out & Audio-in Combo Jack
1x RJ45 LAN Jack for LAN insert
1x HDMI
1x mini Display Port
1x USB3.1-Type C(Gen1)
1x USB 2.0
3x USB 3.0
1x SD, MMC Card Reader
Battery
64WHrs, 4S1P, 4-cell Li-ion
Dimensions
15.1" x 10.3" x 0.8" ~ 0.9"
Weight
4.9 lbs