SHIELD TV 16GB Network Audio/Video Player

NVIDIA SHIELD TV
4K HDR Streaming Media Player

NVIDIA SHIELD is the most advanced living room streamer on the planet, built for the Google-connected lifestyle. Get the smoothest 4K HDR video, plus the power and convenience to control your entertainment—and your smart home—with just your voice. You can even enjoy NVIDIA-powered gaming on demand from the cloud, or cast from your PC to your TV.

Movies and TV

Enjoy Netflix and Amazon Video in stunning 4K HDR, plus YouTube, VUDU, Google Play Movies & TV, and more, in up to 4K. Cut the cord with support for free over-the-air broadcasts or with apps like Sling TV or PlayStations Vue. Infinite apps to meet your relaxation needs.

Manufacturer Part Number
945128972500100
EAN/UPC
0812674021867,812674021867
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

NVIDIA® Tegra® X1 processor with a 256-core GPU and 3 GB RAM

Video Features

4K HDR ready
Up to 4K HDR playback at 60 FPS (H.265/HEVC)
Up to 4K playback at 60 FPS (VP8, VP9, H.264, MPEG1/2)
Up to 1080p playback at 60 FPS (H.263, MJPEG, MPEG4, WMV9/VC1)
Format/Container support: Xvid/ DivX/ASF/AVI/MKV/MOV/M2TS/MPEG-TS/MP4/WEB-M

Audio

Dolby Atmos and DTS-X surround sound pass through over HDMI
High-resolution audio playback up to 24-bit/192 kHz over HDMI and USB
High-resolution audio up-sample to 24-bit/192 kHz over USB
Audio support: AAC, AAC+, eAAC+, MP3, WAVE, AMR, OGG Vorbis, FLAC, PCM, WMA, WMA-Pro, WMA-Lossless, DD+/DTS (pass-through), Dolby Atmos and Dolby TrueHD (pass-through), DTS-X and DTS-HD (pass-through)

Storage

16 GB (Note: portion of storage occupied by system software).
NVIDIA recommends the following USB 3.0 flash drives for best performance and compatibility on SHIELD TV:
- SanDisk Extreme CZ80 64GB USB 3.0 Flash Drive (SDCZ80-064G-GAM46)
- SanDisk Ultra USB flash drive, 128 GB, Black (SDCZ48-128G-A46)
- Corsair Flash Voyager Slider X1 128GB USB 3.0 Flash Drive

Wireless

802.11ac 2x2 MIMO 2.4 GHz and 5 GHz Wi-Fi
Bluetooth 4.1/BLE
Captive Portal support

Interfaces

Gigabit Ethernet

HDMI 2.0b with HDCP 2.2 and CEC support

Two USB 3.0 (Type A)

Weight & Size

Weight: 8.8 oz / 250 g
Height: 3.858 in / 9.800 cm
Width: 6.26 in / 15.900 cm
Depth: 1.02 in / 2.593 cm

Operating System

Android 7.0 (Nougat) powered by Android TV™ and Google Cast™ (Chromecast built-in)

Software Updates

SHIELD software upgrades directly from NVIDIA

Power

40 W power adapter (5-10 W typical consumption)

Gaming Features

NVIDIA GeForce NOW™ game streaming service
NVIDIA GameStream™
NVIDIA Share

Included Accessories

SHIELD Controller
- Mic for voice search
- Hands-free voice support
- Headset jack for private listening
- Dual vibration feedback
- IR blaster for TV volume & power control
- 60+ hour gaming battery life

SHIELD Remote
- Mic for voice search
- IR blaster for TV volume and power control

Included Apps

NVIDIA Games
Netflix
Amazon Video
YouTube
Google Play Store
Google Play Movies & TV
Google Play Music
VUDU
PLEX
Photos and Videos