The Analog PCIe Series of Capture Cards offer a wide range of input selections. The series ranges from the Osprey 100e, a single channel, four switchable input card, to the 460e which is capable of 16 switchable inputs.
Ideal for mission critical video capture, deploy two or more cards in a single workstation or server chassis for maximum input density. Driver based pre-processing features include closed-caption extraction and rendering, logo and bitmap overlay, scaling, cropping, de-interlacing and inverse telecine.
The quality, reliability and flexibility makes this series perfect for applications in Broadcast, Education, Enterprise, Government, Medical, Military, sports and House of Worship.
SimulStream®
210e, 260e and 460e offer optional SimulStream® which allows each input to produce multiple parallel output streams with independent settings for color space, cropping, scaling, closed caption and overlays facilitating simultaneous delivery to multiple applications.
Note:
Description:
_________________________________________________________
Single Channel analog
Format:
_________________________________________________________
• PCIe x1
• Slots: x1, x4, x8, x16
Video Input:
_________________________________________________________
• Composite
• Component
• S-Video
Video Connector:
_________________________________________________________
• Composite (BNC x1) - RCA adapter included
• Y/C (BNC x2) - BNC to mini-DIN adapter
included
• Component (BNC x3)
Video Modes:
_________________________________________________________
• NTSC/PAL
• 720 x 480 29.97, 30/I (NTSC)
• 852 x 480, 29.97, 30/I (NTSC Wide Screen)
• 720 x 576 25i (PAL)
• Wide Screen Signaling (WSS)
Audio Input:
____________________________________________________________
• Unbalanced Stereo (RCA x2)
Audio Output:
____________________________________________________________
• Unbalanced stereo line (3.5 mm)
Audio Connector:
____________________________________________________________
• Unbalanced stereo (RCA x2)
• Unbalanced (3.5 mini phono) stereo
Dimensions:
____________________________________________________________
• 5.00” L x 2.71” H (12.70cm L x 6.88cm H)
• Low profile/half height
Weight:
____________________________________________________________
• 65g
Power Consumption:
____________________________________________________________
• 3.58 W