
The all-new FortiBridge 3000-series family of bypass appliances enables network security and visibility in scenarios that demand the highest level of network availability and uptime. FortiBridge allows fail-to-wire bypass functionality to be quickly and easily added to an existing FortiGate or other network device deployment.
In the case of a hardware or software failure or any other device outage, the FortiBridge will directly bridge the WAN-to-LAN segments to ensure unimpeded network connectivity and availability around the offline device. When the FortiBridge appliance detects that functionality is restored, it can automatically revert traffic back through the FortiGate or other network device. FortiBridge appliances can also be deployed in bypass mode by default to ensure maximum network throughput during normal conditions, but re-route traffic during periods of heightened threat activity to a FortiGate or other network security device. Various FortiBridge models provide flexibility to support a range of network configurations, including support for high-speed 10 GE or 40 GE ports, short-range or long-range transceivers, and bypass functionality for up to 4 network segments.
Note:
Hardware Specifications
Number of Modules
1x 10 Gbps
Number of Segments
2
10/100/1000 (Copper, RJ45)
0
SFP+ Interfaces (10 GE)*
4
LC Interfaces (10 GE)
4
QSFP+ Interfaces (40 GE)
0
MPO Connector (40 GE)
0
Management Interfaces (RS-232)
1
Console Interfaces (RJ45)
1
USB Interfaces
1
Modem
0
Link Protection
2x 10 Gbps segments
* 10 GE interface also capable of 1x Gbps operation
Environment
Power Consumption (Maximum)
89 W
Heat Dissipation
334 BTU/h
Power Supply
100V AC
Operating Temperature
32–104°F (0–40°C)
Storage Temperature
-4–149°F (-20–65°C)
Humidity
10–90% RH non-condensing
Mean Time Between Failures (MTBF)
28 years
Compliance
Regulatory Compliance
FCC Part 15 Class A, CE
Dimensions
Height x Width x Length (inches)
17.12 x 23 x 1.73
Height x Width x Length (mm)
435 x 586 x 44
Weight
24.03 lbs (10.9 kg)
Rack Mountable
yes