RAMPAGE VI APEX Desktop Motherboard

ASUS ROG RAMPAGE VI APEX LGA2066 DDR4 M.2 X299 EATX Motherboard with onboard AC Wifi and USB 3.1 for Intel® Core™ X-Series Processors

  • Designed for 7th generation Intel® Core™ X-Series processors to maximize connectivity and speed with four vertically mounted M.2 drives via DIMM.2 adapters, USB 3.1 Gen2, 802.11AC WiFi, Intel® VROC and Intel® Optane™ Memory compatibility
  • Record-shattering Overclocking Design with a full suite of onboard features like dual BIOS chips, LN2 mode switch, water cooling system headers, thermal sensor connectors and Probelt measurement points.
  • 5-Way Optimization with Auto-Tuning and FanXpert 4 automatically tailors overclocking profiles to your unique build for maximum OC performance and dynamic system cooling
    4.Four Patent-pending SafeSlots feature an injection molding process that integrates metal framing for stronger, firmly anchored PCIe slots built for heavyweight GPUs
  • Unmatched Personalization with ASUS exclusive AURA Sync RGB lighting, customizable nameplate, two additional RGB headers and a 3D-printing friendly design
  • Virtual RAID on CPU (VROC) with the addition of an ASUS Hyper M.2 X16 Card and Intel Unlock Key, you can attach up to eight PCIe® 3.0 x16 NVMe M.2 drives for bandwidth up to 128Gbps.
  • Industry-leading 8-channel HD audio with the ROG exclusive SupremeFX S1220A driven by Japanese capacitors

THE EXTREME OC BOARD FOR ENTHUSIASTS

Deftly tailored by ROG engineers, and tuned to perfection by the world's best overclockers, the Rampage VI Apex is purpose-built to break performance records. Featuring an optimized 4-DIMM memory trace layout, innovative dual DIMM.2 modules that keep your M.2 SSDs cool, and a distinct X-shaped PCB that's tactfully accented with Aura RGB lighting, the Apex melds no-compromise engineering with radical aesthetics. Build your next showcase rig and push the X299 platform to the limits with the Rampage VI Apex.

WORLD RECORDS SMASHED

Rampage VI Apex is built to break world records — and it's already done just that. With its optimized layout, high-quality components, and its ability to withstand the rigors of sub-zero operation with liquid-nitrogen (LN2) and helium (LHe), Apex has already smashed seven world records and scored 16 global first-places. These include the highest CPU frequency for Intel Core i7 at 7.562GHz with four cores and eight threads — that's a staggering 75.87% overclock of the chip‘s default 4.3GHz frequency!

“With APEX, ASUS ROG managed to bring the LN2-OC optimizations onto a consumer board which also achieves best clocks for 24/7 overclocking. My go-to board for Skylake-X.”

ROMAN “DER8AUER” HARTUNG

WORLDWIDE #6 OVERCLOCKER

“One to rule them all – no cold boot bugs thanks to special ROG engineering! And from a performance standpoint, the Apex is simply the best motherboard you can buy!”

DANIEL “DANCOP” SCHIER

WORLDWIDE #1 OVERCLOCKER

Manufacturer Part Number
ROG RAMPAGE VI APEX
EAN/UPC
0889349732595,889349732595
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • CPU

    Intel® Socket 2066 Core™ X-Series Processors
    Supports Intel® Virtual RAID on CPU (VROC)

  • Chipset

    Intel® X299

  • Memory

    Intel® Core™ X-series Processors (6-core above)
    4 x DIMM, Max. 64GB, DDR4 4133(O.C.)/4000(O.C.)/3866(O.C.)/3800(O.C.)/3600(O.C.)/3333(O.C.)/3300(O.C.)/3200(O.C.)/3000(O.C.)/2800(O.C.)/2600(O.C.)/2400/2133 MHz Non-ECC, Un-buffered Memory
    Intel® Core™ X-series Processors (4-core)
    2 x DIMM, Max. 32GB, DDR4 4500(O.C)/4266(O.C.)/4133(O.C.)/4000(O.C.)/3866(O.C.)/3600(O.C.)/3333(O.C.)/3300(O.C.)/3200(O.C.)/3000(O.C.)/2800(O.C.)/2666(O.C.)/2400(O.C.)/2133 MHz Non-ECC, Un-buffered Memory

  • Multi-GPU Support

    Supports NVIDIA® Quad-GPU SLI™ Technology
    Supports NVIDIA® 4-Way SLI™ Technology
    Supports NVIDIA® 3-Way SLI™ Technology
    Supports NVIDIA® 2-Way SLI™ Technology
    Supports AMD Quad-GPU CrossFireX™ Technology
    Supports AMD 4-Way CrossFireX Technology
    Supports AMD 3-Way CrossFireX™ Technology
    Supports AMD 2-Way CrossFireX Technology

  • Expansion Slots

    Intel® Core™ X-Series Processors Family
    4 x PCIe 3.0 x16 *
    Intel® X299 Chipset
    1 x PCIe 3.0 x4

  • Storage

    Intel® Core™ X-Series Processors Family :
    1 x ROG DIMM.2 Module support(CPU_DIMM.2)*, with M key, type 2242/2260/2280/22110 storage devices support (PCIE 3.0 x 4 mode)
    2 x M.2 Socket 3, with M key, type 2242/2260/2280/22110 storage devices support (PCIE 3.0 x 4 mode)
    Intel® X299 Chipset :
    1 x M.2 Socket 3, with M key, type 2242/2260/2280/22110 storage devices support (PCIE 3.0 x 4 mode)
    1 x M.2 Socket 3, with M key, type 2242/2260/2280/22110 storage devices support (SATA & PCIE 3.0 x 4 mode)
    1 x ROG DIMM.2 Module support(PCH_DIMM.2)
    Supports Intel® Smart Response Technology
    Intel® Optane™ Memory Ready

  • LAN

    Intel® I219V
    Anti-surge LANGuard
    Dual interconnect between the integrated Media Access Controller (MAC) and physical layer (PHY)

  • Wireless Data Network

    Wi-Fi 802.11 a/b/g/n/ac
    Supports dual band frequency 2.4/5 GHz
    Supports MU-MIMO

  • Bluetooth

    Bluetooth V4.2

  • Audio

    ROG SupremeFX 8-Channel High Definition Audio CODEC S1220A
    - Impedance sense for front and rear headphone outputs
    - Supports : Jack-detection
    - SupremeFX Shielding Technology
    - Supports up to 32-Bit/192kHz playback

  • USB Ports

    Intel® X299 Chipset :
    6 x USB 3.1 Gen 1 port(s) (4 at mid-board)
    Intel® X299 Chipset :
    5 x USB 2.0 port(s) (3 at mid-board)
    ASMedia® USB 3.1 Gen 2 controller :
    1 x USB 3.1 Gen 2 front panel connector port(s)
    ASMedia® USB 3.1 Gen 2 controller :
    2 x USB 3.1 Gen 2 port(s)
    ASMedia® USB 3.1 Gen 1 controller :
    4 x USB 3.1 Gen 1 port(s)

  • ROG Exclusive Features

    Clear CMOS button
    ROG RAMCache II
    ROG CPU-Z
    ROG CloneDrive
    MemOK! Button
    Slow Mode
    Overwolf
    ReTry Button
    Safe Boot Button
    Start Button
    Reset Button
    LN2 Mode
    ROG Aura
    - Aura Lighting Control
    - Aura RGB Strip Headers
    Extreme Engine Digi+ :
    - IR3555 PoweIRstage®
    - MicroFine Alloy Chokes
    - 10K Black Metallic Capacitors
    Mem TweakIt
    ROG Extreme OC kit :
    - PCIe x16 Lane Switch
    Double Power :
    - Dual 8 -pin CPU
    ProbeIt
    UEFI BIOS features :
    - O.C. Profile
    - Tweakers' Paradise
    - ROG SSD Secure Erase
    Extreme Tweaker
    USB BIOS Flashback

  • Special Features

    OC Design - ASUS PRO Clock II Technology
    5-Way Optimization by Dual Intelligent Processors 5

    TPU

    ASUS 5X Protection III :

    Gamer's Guardian:
    - DRAM Overcurrent Protection
    - 10K Black Metallic Capacitors
    - SafeSlot
    ASUS EPU :

    ASUS Protect Technology :
    - Anti-Surge Protection
    AURA :
    - Aura Lighting Control
    - Aura RGB Strip Headers
    - Aura Lighting Effects Synchronization with compatible ASUS ROG devices
    ASUS Exclusive Features :
    - AI Suite 3
    ASUS Quiet Thermal Solution :
    - ASUS Fan Xpert 4
    ASUS EZ DIY :
    - ASUS MyLogo
    ASUS Q-Design :
    - ASUS Q-Shield
    - ASUS Q-Code
    - ASUS Q-LED (CPU, DRAM, VGA, Boot Device LED, HDD LED)
    - ASUS Q-Connector
    Gaming Aesthetics :
    - 3D printing friendly
    - AURA-RGB Lighting

  • Operating System Support

    Windows® 10 86x64

  • Internal I/O Ports

    1 x VROC_HW_Key

  • Accessories

    User's manual
    Accessory Guide
    I/O Shield
    4 x SATA 6Gb/s cable(s)
    4 x M.2 screws
    1 x Supporting DVD
    1 x ASUS 2T2R dual band Wi-Fi moving antennas (Wi-Fi 802.11a/b/g/n/ac compliant)
    1 x R6A MOS Fan bracket pack
    2 x ROG DIMM.2 Fan Stand Pack (s)
    1 x 3-Way SLI bridge(s)
    1 x 4-Way SLI bridge(s)
    1 x SLI HB BRIDGE(2-WAY-L)
    1 x ROG big sticker
    1 x Q-Connector
    1 x 10 in 1 ROG Cable Label(s)
    1 x ROG coaster(s)

  • BIOS

    2 x 128 Mb Flash ROM, UEFI AMI BIOS, PnP, WfM2.0, SM BIOS 3.0, ACPI 6.0, Multi-language BIOS,
    ASUS EZ Flash 3, CrashFree BIOS 3, F11 EZ Tuning Wizard, F6 Qfan Control, F3 My Favorites, Last Modified log,
    F12 PrintScreen, and ASUS DRAM SPD (Serial Presence Detect) memory information.

  • Operating System

    Windows® 10 64-bit

  • Form Factor

    Extended ATX Form Factor
    12 inch x 10.7 inch ( 30.5 cm x 20.7 cm ) X-SHAPED PCB