So many cases on the market today are made to be all things to all people. However, for many this results in a chassis full of empty bays, unused mounts and excess bulk. Created for those who demand a flexible platform for a powerful ATX or Micro ATX build that wastes no space, the Define C TG Series is the perfect solution to satisfy this balance of capacity and efficiency while opening up the side thanks to a full tempered glass side panel.
Smaller than the usual ATX and Micro ATX case, the Define C TG and Define Mini C TG with its optimized interior provides the perfect base for users. The open air design offers unobstructed airflow across your core components with high performance and silent computing in mind at every step.
Extensive cooling support via both air and water are offered to make sure even the most powerful systems can be cooled effectively. Carrying signature Define series traits, the Define C TG Series brings with it that iconic front panel design, dense sound dampening material throughout and ModuVent technology in the top panel. Those wanting to remove the ModuVent to add more fans or a radiator can install in its place the new magnetic dust filter and a built in power supply shroud helps offer an unmatched level of cable management.
Our team of engineers in Sweden made sure performance without restrictions was paramount. With innovative design, the Define C TG Series brings your system together in a truly exquisite way, reminding us why we choose Fractal Design.
Note:
3.5" or 2.5" Drive capacity: 2
Dedicated 2.5" drive capacity: 3
Expansion slots: 7
Motherboard compatibility: mATX, ITX
Power supply type: ATX
Total fan mounts: 5
Front fan: 2x 120 or 2x 140 1x Dynamic X2 GP-12 included
Top fan: 2x 120/140
Rear fan: 1x 120 1x Dynamic X2 GP-12 included
Bottom fan: 1x 120
Side fan: No
Dust filters: Bottom fan + PSU Front fans Top panel
Front radiator: 120/240mm 140/280mm (max width 144mm)
Top radiator: 120/240mm (max component height on motherboard 40mm)
Rear radiator: 120mm (max width 125mm)
Power supply depth limit: Maximum 175mm recommended
Graphics card length limit: Max 315mm with front fan mounted
CPU cooler height limit: 172mm
Cable routing: 15-35mm space
Cable routing grommets: Yes
Fixed Velcro straps: Yes
Captive thumbscrews: Both side panels SSD brackets
Left side panel: Tempered Glass
Case dimensions (LxWxH): 399 x 212 x 399mm
Case dimensions - with feet/protrusions/screws: 413 x 217 x 412mm
Net weight: 6.8 kg
Package dimensions (LxWxH): 502 x 295 x 484mm
Package weight: 8.1 kg