CN62 Chromebox

Meet the new ASUS Chromebox CN62. 
Simple. Speedy. Silent.

The new ASUS Chromebox CN62 is the latest innovation designed to enhance your digital life. Easy to set up right out-of-the-box, Chromebox starts up in seconds to get you to your favorite websites and apps instantly. It automatically keeps itself up-to-date, so you'll always have the latest virus protection, along with the latest features. And best of all, it won't slow down over time. 

ASUS Chromebox CN62 is powered by the latest 5th generation Intel processors, and has enough power to give you ultrafast multi-tasking performance. It offers dual-band 802.11ac Wi-Fi, along with extensive connectivity options that let you connect Chromebox to multiple displays at once; you can even VESA-mount it on the back of your monitor or HDTV.

Small, sleek, and stylish

The Good Design Award-winning ASUS Chromebox has a chic space-saving design that measures just 124 x 124 x 42mm, it can be VESA-mounted on the back of a display too, so you can create your own custom All-in-One (AiO) PC for a tidy, clutter-free environment.

Manufacturer Part Number
CHROMEBOX2-G096U
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating System

  • Chrome OS
CPU
  • Intel® Celeron 3205U Processor
Chipset
  • Integrated
Graphic
  • Intel® HD Integrated Graphics 5500 *
  • Intel® HD Integrated Graphics
Memory
  • 2 GB Up to 4 GB
  • Dual Channel, DDR3L at 1600MHz
Storage
  • 16GB M.2 (NGFF) SSD
Wireless Data Network
  • 802.11 a/b/g/n/ac , Bluetooth V4.0
LAN
  • 10/100/1000 Mbps
Side I/O Ports
  • 1 x 4 -in-1 Card Reader
  • 1 x Kensington Lock
Front I/O Ports
  • 2 x USB 3.0 *
Back I/O Ports
  • 2 x USB 3.1 Gen 1 
  • 1 x HDMI
  • 1 x RJ45 LAN
  • 1 x DC-in
  • 1 x Display
  • 1 x Audio Jack(s) (Mic in/Headphone out)
Card Reader
  • 4 -in-1: SD/ SDHC/ SDXC/ MMC *
Power Supply
  • 65 W Power adaptor
Dimensions
  • 4.88 x 4.88 x 1.65 inch (WxDxH)
Weight
  • 0.6 kg
  • (1.32 lb)
Color
  • Gun Gray
Accessories
  • Chrome Wireless Keyboard and Mouse included in i3 sku only (Optional), Wired/Wireless
  • AC Adaptor 
  • Warranty Card
  • User Manual
  • Quick Start Guide
  • VESA Mount Kit
  • *All accessories may vary in different market
Software
  • Cloud Storage Space - 100G Google Drive for 2 Year free usage
Certificates
  • BSMI/CB/CE/FCC/UL/Energy Star/RCM/WiFi/RF/VCCI
Note

*Integrated - Intel® HD Graphics 5500 supports with Intel® Core™ i3/i7 model only
*2 x Front USB3.0 ports support the Battery Charging 1.2 technology(BC1.2 capability)
*The actual data transfer speed of the 4-in-1 card reader may depend on the memory card specifications
*ASUS Chromebox provides built-in TPM 1.2(Trusted Platform Module)