Force K83 Keyboard

Classic Design, Ultimate Enjoyment

Built with CHERRY MX mechanical switches, FORCE K83 delivers amazingly responsive and accurate key response with every keystroke made. Its pure design combined with solid build quality makes FORCE K83 perfect for competitive gaming and the best pick for your first mechanical keyboard.

CHERRY MX Red Mechanical Key-Switch

Cherry RED key provides superior key response and an optimized actuation force of 45g. Reduced key actuation distance of 2mm improves keyboard response time while remaining whisper silent during operation.

CHERRY MX Blue Mechanical Key-Switch

Cherry BLUE key provides an optimized actuation force of 50g and reduced key actuation distance of 2mm. Distinctive clicky key response guarantees the quick response time and an incredible feel to your gaming experience.

Absolute Anti-Ghosting Multi-Key press Capability

Utilizing the revolutionary Anti-Ghosting Matrix key-switch design, FORCE K83 provides Anti-Ghosting across all zones of the keyboard(N-Key Rollover). Dominate the competition with the amazing advantage and versatility of being able to input multiple keystrokes at once. Never be hindered again on the battlefield as you twist, weave, and decimate your enemies through the unparalleled freedom of Absolute Anti-Ghost technology.

Hot-link Function Keys

The convenient function keys (F1~F12) offer you an instant media control and easy access to the most common tools.

Windows lock Functionality

The Win-lock key with independent indicator allows you to disable the Windows key and prevent accidental activation of the Windows Start function during gaming session.

Modern island-style layout

The island-style key switch design can shield the keyboard from dropped crumbs or accidental spills that might damage the circuit board. Any dust or liquid can be easily removed, keeping your FORCE K83 nice and clean all the time.

Wear Resistant Keycaps

The keycaps on FORCE K83 are laser etched to ensure the letters on the keys would not easily be worn out for prolonged use.

Non-slip Rubber Feet Stands

Non-slick rubber feet provide a strong keyboard foundation resistant to unwanted keyboard movement.

Manufacturer Part Number
GK-FORCE K83 BLUE
EAN/UPC
0813567021629,813567021629
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface: USB 2.0

Activation: Mechanical Switch

Switch Type: Cherry Mx Red/Blue

Switch life: 50 million times

Key Profile: Standard

Travel distance: 4mm to the bottom

Activation Distance: 2mm to actuation point

Peak force

  • Cherry MX Red: 45g±15g
  • Cherry MX Blue: 50g±15g

Dimension: 438(L)* 131(W)* 40(H) mm

Weight: 1100g ±10%

Cable length: 1.8m

Color: Black

OS Support: Windows XP/ Vista/ Windows 7 /Windows 8 /Windows 10

Certificate: CE, FCC, BSMI, KCC