Force K85 Keyboard

Classic Design, for Ultimate Enjoyment

Built with superior mechanical gaming switches, the FORCE K85 delivers amazingly responsive and accurate key response with every keystroke made. What's more, you can customize the keyboard with 16.8M full color spectrum backlighting themed to your personal preference, bringing night-time functionality and style to your desktop!

Superior Gaming Mechanical Switches

Superior gaming mechanical key-switches provide an optimized actuation force with excellent key response. A reduced key actuation distance of 2mm ensures responsiveness and prompt key-delivery. Each switch is built durable, with a 70 million key press lifespan.

16.8M Customizable Color Lighting

Personalize your gaming style with virtually unlimited color illumination options and customizable lighting effects which are able to save to the keyboard onboard memory. Try more customizable backlighting options with the GIGABYTE FORCE Configurator.

Multi-Key press Absolute Anti-Ghosting Capability

Utilizing the revolutionary Anti-Ghosting Matrix key-switch design, the FORCE K85 provides Anti-Ghosting across all areas of the keyboard. (N-Key Rollover) Dominate the competition with the advantage and versatility of being able to input multiple keystrokes at once. Never be hindered again on the battlefield as you twist, weave, and decimate your enemies through the unparalleled freedom of Absolute Anti-Ghost technology.

Quick Access Hotkeys

The convenient function hotkeys offer instant media control and allow you to adjust the keyboard backlighting scheme with ease.

Windows Lock Functionality

The Win-lock key with an independent indicator allows you to disable the Windows key and prevent accidental activation of the Windows Start function while in game.

Modern island-style Layout

The island-style key switch design helps shield the keyboard from crumbs or accidental spills that might damage the circuit board. Any dust or liquid can be easily removed, keeping your FORCE K85 nice and clean at all times.

Non-slip Rubber Feet Stands

Non-slip rubber feet provide a sturdy keyboard foundation, preventing unwanted keyboard movement.

Manufacturer Part Number
GK-FORCE K85
EAN/UPC
0813567022565,813567022565
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface: USB 2.0

Activation: Gaming Mechanical Switch

Switch Type: Red / Blue

Switch life: 70 million times

Key Profile: Standard

Travel distance: 4mm to the bottom

Activation Distance: 2mm to actuation point

Peak force

  • Red : 45g +/- 15g
  • Blue : 50g +/- 15g

Dimension: 438(L)* 131(W)* 40(H) mm

Weight: 1100g ±10%

Cable length: 1.8m

Software: GIGABYTE FORCE

OS Support: Windows XP/ Windows 7 / Windows 8/ Windows 10

Simultaneous Key input: USB N-Key Rollover (NKRO)

Report Rate: max 1000Hz

Backlighting: 16.8M Full Spectrum RGB

Multimedia Hotkey: 8