Premium ATX Mid-Tower for silent gaming and massive cooling
The H440 takes the modern design of the H series and breaks away from tradition to bring you the cleanest PC ever. With its groundbreaking interior, the H440 guarantees a streamlined PC-building experience and provides comprehensive high-performance features in a sleek, minimalist package.
All-steel top and front panels, HDD drive trays, and chassis
Liquid cooling support: 240mm, 280mm, 360mm Radiators (Front and Top)
The H440 comes standard with 4 of NZXT’s newly designed FNv2 case fans: 3x 120mm in front and 1x 140mm in rear
Motherboard support for ATX, mATX, and ITX, as well as GPUs up to 406mm
Effortless cable management capabilities
Integrated power supply shroud with SSD mounts
5mm thick closed-cell sound dampening material
Integrated 8-port PWM fan hub
Signature NZXT rear I/O LEDs
Horizontally mounted 2x USB 3.0, 2x USB 2.0, HD Audio mic/headphone input
Note:
Dimensions: 220mm x 513mm x 480mm
: SECC Steel, ABS Plastic
Product Weight: 10.16 kg
Motherboard Support: Mini-ITX, MicroATX, ATX
I/O Ports: 1 x Audio/Mic
I/O Panel LED On/Off
2 x USB 2.0
2 x USB 3.0
Expansion Slots: 7
Filters: Front (Included)
Bottom Rear(Included)
Drive Bays: External 5.25": 0
Internal 3.5": 11
Internal 2.5": 8
Fan Support: Front: 2x 140/3x120mm (3 x 120mm FN V2 Fans Included)
Top: 2x 140/3x120mm
Rear: 1x 140/120mm (1 x 140mm FN V2 Fan Included)
Radiator Support: Front 2 x 140 or 3 x 120mm
Top 2 x 140 or 3 x 120mm
Rear 1 x 140/120mm
Clearance: GPU Clearance With HDD Cage: 294mm
GPU Clearance Without HDD Cage: 428mm
CPU Cooler: 180mm
Cable Management: Lowest Point - 17.7mm; Highest Point 32.5mm
(3-5mm dampening material)
Warranty: 2 Years
Model Number: CA-H442W-M1 (Matte Black / Red - 2015)
CA-H440W-M1 (Matte Black / Red)
UPC: 815671012555 (Matte Black / Red - CA-H442W-M1)
815671011855 (Matte Black / Red - CA-H440W-M1)
EAN: 5060301692934 (Matte Black / Red - CA-H442W-M1)
5060301691104 (Matte Black / Red - CA-H440W-M1)