GW2470ML Widescreen LCD Monitor

Everyday Enjoyment for Leisure and Business

GW2470ML is a 23.8 inch FHD (1920x1080) slim bezel monitor designed with BenQ’s Eye-Care™ Technology such as Low Blue Light Plus technology and Flicker-free technology to bring visual comfort during extended viewing periods while delivering exquisite details for a striking visual performance. Built with the dream combination of LED with VA panel, GW2470ML is bound to bring a whole new visual experience and enjoyment to you with truly authentic colors, deeper blacks, higher contrast and sharper details. Whether you are using your monitor for work or for home, the GW2470ML's HDMI connectivity and built in speakers allow you to add multimedia equipment for greater flexibility.

KEY FEATURES

  • Low Blue Light Plus Technology
  • Full HD DIisplay
  • VA LED Panel
  • Slim Bezel Design
  • HDMI Connectivity & Built-in Speakers

Manufacturer Part Number
GW2470ML
EAN/UPC
0840046036690,840046036690
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Color‎

Product Color‎: Glossy black / Texture black‎
Panel‎
LCD Size (inch)‎: 23.8‎
Aspect Ratio‎: 16:9‎
Resolution (max.)‎: 1920X1080‎
Display Area(mm)‎: 527.04x296.46‎
Pixel Pitch (mm)‎: 0.274‎
Brightness (Typical)‎: 250‎
Native Contrast ( typ. )‎: 3000:1‎
DCR (Dynamic Contrast Ratio) (typ.)‎: 20M:1‎
Panel Type‎: VA‎
Viewing Angle (L/R;U/D) (CR>=10)‎: 178/178‎
Response time‎: 16ms, 4ms (GtG) ‎
Display Colors‎: 16.7 M‎
Color Gamut‎: 72% NTSC‎
Color Bit‎: 8bits‎
Backlight‎: LED‎
Regulations‎
EPEAT‎: NA‎
TCO‎: 6.0‎
Energy Star‎: NA‎
Audio/Video Inputs/Outputs‎
Input/Output Connector‎: D-sub/ DVI / HDMI1.4 / line in ‎
Hor. Frequency (KHz)‎: 30~83‎
Ver. Frequency (Hz)‎: 50~76‎
Video Bandwidth (MHZ)‎: 205‎
Dimensions & Weight‎
Dimensions with Wall Mount (HxWxD mm) (w/o Base)‎: 329.4x553x50.5‎
Dimensions(HxWxD mm)‎: 425.1x553x189.12‎
Net Weight (kg)‎: 4.1kg‎
Net Weight (kg) (without stand)‎: 3.5kg‎
Net Weight (kg) (with shading hood)‎: N/A‎
Gross Weight (kg)‎: 5.3kg‎
Special Features‎
AMA‎: v‎
HDCP‎: v‎
Dynamic Power Saving (DPS)‎: v‎
Flicker-free Technology‎: v‎
Color Temperature‎: Reddish / Normal/ Bluish /user mode‎
Low Blue Light Plus‎: v‎
VESA Wall Mounting‎: 100x100mm‎
Tilt (down/up)‎: -5~20‎
Speaker‎: 1Wx2‎
K Locker‎: Yes‎
OSD Language‎: 18 Languages (English / Francais / Deutsch / Italiano / Espanol / Polish / Czech / Hungarian / Romanian / Nether-lands / Russian / Swedish / Portuguese / Japanese / Chinese / S-Chinese / Arabic/ Korean)‎
Included Accessories‎
Signal Cable‎: VGA Cable (1.5m) / HDMI 1.3 Cable (1.5m)‎
Power‎
Power Consumption (Eco mode)‎: 20.6W‎
Power Supply (90~264 AC)‎: Built-in‎
Power Consumption (On mode)‎: 29W‎
Power Consumption (Power saving mode)‎: < 0.5W‎
Power Consumption (Off mode)‎: < 0.5 W‎
Power Consumption (Base on Energy star )‎: 23W‎
Reliability‎
MTBF(hr, exclude lamp)‎: 60000‎
Lamp Life (hr) min‎: 30000‎
Lamp Life (hr) Typical‎: 30000‎
Certification‎
Windows® 7 Compatible‎: v‎
Windows® 8 Compatible‎: v‎
Windows® 8.1 Compatible‎: v‎
Windows® 10 Compatible‎: v‎