ZenFone 3 Zoom ZE553KL Smartphone

It takes two to see up close

ZenFone 3 Zoom sets a new bar for mobile photography, combining two entirely new camera systems. A 12 megapixel ƒ/1.7 aperture, wide-angle lens with ASUS SuperPixel™ Technology is primed to capture everyday scenes, especially in dark environment;and a 12 megapixel 2.3x optical zoom for high-quality close-ups from farther away. Switching between ZenFone 3 Zoom's dual cameras takes just an instant, and the combination enables an all-new depth-of-field effect. ZenFone 3 Zoom's true 2.3x optical zoom lets you shoot super-sharp, close-up photos and videos from right where you stand, and with just a single tap. When you want to feel even closer, use ZenFone 3 Zoom's improved digital-zoom technology to ramp up the magnification to a 12x view — and with clarity that is hard to believe.

Efficiently Powerful, Effortlessly Fast

ZenFone 3 Zoom's elegant beauty veils monstrous power, including a 64-bit, 2.0GHz octa-core Snapdragon 625 processor, 3GB memory and desktop-grade Adreno™ 506 graphics performance. This powerhouse has revolutionary 14nm Fin Field Effect transistors (FinFETs) to deliver full-on performance while reducing power consumption by 35%. Also, ZenFone 3 Zoom has a 4G/3G dual-SIM bay for complete flexibility so you don’t have to carry two handsets.  

Sensational Display with The Toughest Glass

With a super-bright 500 nits AMOLED technology, 1920 x 1080 Full HD resolution, and a color gamut that is greater than 100% of the NTSC color space, everything ZenFone 3 Zoom displays looks as vibrant as real life. ZenFone 3 Zoom incorporates the latest Corning® Gorilla® Glass 5, for protection that has up to 70% better drop resistance and is precision-milled with a gentle 2.5-dimensional contour to the edge, for a finish that feels as natural as your grip.

Exceptional Energy for Every Photography

AdventureZenFone 3 Zoom's incredible cameras will encourage you to take more photos, more often — and that's why we have fitted a high-capacity 5000mAh battery that can even charge attached devices much like a power bank. With this vast power resource hidden within ZenFone 3 Zoom's slim 0.3-inch frame, you will simply stop worrying about battery life. Enjoy the reassurance of shooting photos all day, every day — as often as you like. And you won't stop at photos: with so much energy in store, record videos in glorious 4K UHD quality for as long as you need;or set ZenFone 3 Zoom's Time Lapse mode to create transition sequences that capture all day and through the night.

Camera that Sees in The Dark

To capture real-world authenticity, ZenFone 3 Zoom packs a 12 megapixel camera with a wide ƒ/1.7 aperture and the new Sony® IMX362 sensor with its large 1.4µm pixel size and six-element lens. This fresh camera sensor arrangement allows 1.25x more light to pass through to the sensor. — making ZenFone 3 Zoom perfect for nighttime shots and low-light environments. You will also benefit from both optical and electronic image stabilization (OIS and EIS) technologies for blur-free shots and video every time, a color-correction sensor for true-color photography, and true 4K UHD video recording.

Focus as Fast as 0.03 Seconds

We have upgraded ZenFone 3 Zoom with ASUS TriTech+™ Technology, adding an all-new Dual Pixel PDAF (Phase Detection Auto Focus) system that uses similar technology found in DSLR cameras. Every single pixel on the Dual-Pixel sensor is used for phase detection, enabling auto-focus that’s so incredibly fast that even the most sudden movements are captured — even when the light starts to fade. TriTech+™ also features Subject-Tracking Auto-Focus for both photos.

Manufacturer Part Number
ZE553KL-S625-3G32G-BK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

ASUS ZenFone 3 Zoom 5.5 inch 3GB RAM 32GB storage, Unlocked Dual SIM Cell Phone

Model: ZE553KL-S625-3G32G-BK
Color: Navy Black
Processor: Qualcomm Snapdragon 625 Octa Core 64bit 2.0GHZ
Modem: GSM/LTE
Peak Data Rate: LTE Cat 6 (DL: 300Mbps/UL: 50Mbps)
Cellular and Wireless: 4G: FDD-LTE 1/2/3/4/5/7/8/17/28
Location: GPS, aGPS, Gloness, Beidou
SIM Card: Dual SIM (Nano SIM+Nano SIM or Micro SD)
OS: Android 6.0 (Marshmallow)
Display: 5.5" AMOLED (500nits) with Gorilla 5, FHD (1920*1080), 2.5D ARC Glass
Memory: 3GB
Storage: 32GB;Micro SD card support up to 2TB
Wireless: "Integrated 802.11 b/g/n (no WiFi 5G) ;WiFi-Direct
Bluetooth: V4.2 (EDR + A2DP)
Bluetooth Profile: A2DP + AVRCP + HID + PAN + OPP "
Camera: 13MP (Front) + 12MP & 12MP (Rear)
Video recording: 4K video recording with stabilization
Build-in Apps: ZenUI 3.0 (2016)
Battery: 5000mAh, non-removable polymer
Buttons, Connectors, and Indicator
Type C connector
Headphone Jack
Microphone*2
Power Button
Volume Up/Down Button

ASUS ZenFone 3 Zoom 5.5 inch 3GB RAM 32GB storage, Unlocked Dual SIM Cell Phone

Standard TypeC Cable, Power Adapter, Headset, Bumper Case, User Manual, Warranty Card (1 Year North America Warranty), Needle pin for SIM card slot

Warranty

Warranty : 1 years
Service Website :www.service.asus.com
Service Line : 1-888-678-3688