Ultimate SU800 3D NAND SSD

The SU800 solid state drive lives up to its Ultimate name with 3D NAND Flash that provides higher storage density, efficiency, and reliability than traditional 2D NAND. It features intelligent SLC caching and a DRAM cache buffer to boost read/write performance even further. Featuring LDPC ECC and technologies such as high TBW (total bytes written) and DEVSLP (Device Sleep), the Ultimate SU800 instantly upgrades notebook and desktop PCs with superior stability, durability, and power efficiency. In addition, users can download ADATA in-house developed SSD Toolbox and Migration Utility software for free to enjoy easy data management and migration.

New generation 3D NAND Flash

Implementing advanced 3D NAND Flash, the Ultimate SU800 features bigger storage capacities, higher efficiency, and rugged reliability with better cost-performance ratios than ever. The Ultimate SU800 reaches read/write speeds of 560MB/s and 520MB/s to accelerate PCs.

Wide Capacity Range And High TBW

Thanks to the flexibility of 3D NAND, we can offer the Ultimate SU800 in diverse capacities, ranging from 128GB to 1TB. You get more choice for different needs, whether for an OS boot drive or a mass storage drive. All Ultimate SU800 models provide high TBW (Total Bytes Written), meaning the number of times an SSD can write its entire capacity in one lifespan. The Ultimate SU800’s TBW rating outranks comparable models, indicating a longer-lasting SSD.

Intelligent SLC Caching and DRAM Cache Buffer

The intelligent SLC caching algorithm allows NAND Flash memory to operate in single-level cell mode and boosts read/write performance. In addition, with the support of DRAM Cache Buffer, read/write performance can be as much as double that of solid state drives that lack a DRAM cache, or in other words that can't use system memory as an SSD buffer for high intensity tasks.

Advanced LDPC ECC Engine

Low density parity check error correcting code has been implemented on the Ultimate SU800, leading to a massive reduction in data errors and an equal increase in data integrity. It therefore protects your valuable content against corruption to a much greater extent than non-ECC SSDs or even SSDs that use basic BCH error correction.

RAID Engine and Data Shaping for Ultimate Protection

By supporting RAID Engine and Data Shaping, the Ultimate SU800 ensures data integrity and delivers extended SSD lifespan for better, longer-lasting stability and return on investment.

Outperforms HDDs with Massive Performance Gain

Utilizing high quality materials and advanced technologies, the Ultimate SU800 outperforms traditional HDDs by a huge factor, with particular benefits in boot up and seek time, as well as overall much faster read/write throughput.

Lower Power Consumption, Longer Battery Life

The Ultimate SU800 supports DEVSLP (Device Sleep) technology for better energy efficiency. This results in lower electricity costs and prolonged battery life. Compared to traditional HDDs, the Ultimate SU800 consumes just 8% of the power while in idle mode, and 80% less power during regular operation. For users who often travel or go on business trips, the Ultimate SU800 is a great partner with high mobility and power-saving abilities that go easy on notebook batteries.

Manufacturer Part Number
ASU800SS-1TT-C
EAN/UPC
0842243011203,842243011203,4712366967274
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: 1TB
Form Factor: 2.5"
NAND Flash: 3D TLC
Controller: SMI
Dimensions (L x W x H) : 100.45 x 69.85 x 7mm
Weight: 47.5g
Interface: SATA 6Gb/s
Sequential R/W performance (max): Up to 560/520MB/s
*Actual performance may vary due to available SSD capacity, system hardware and software components, and other factors
Operating temperature: 0°C-70°C
Storage temperature: -40°C-85°C
Shock resistance: 1500G/0.5ms
MTBF: 2,000,000 hours
Warranty: 3 years