X299 GAMING PRO CARBON AC Desktop Motherboard

IMMERSE YOURSELF INTO VIRTUAL WORLDS
Integrating the very best of cutting edge technologies on MSI hardware provides a smooth VR ride. Through joint efforts with major VR brands, combined with unique MSI features geared to VR, MSI brings gamers and VR professionals a vivid and realistic experience in which content truly comes alive.

Manufacturer Part Number
X299 GAMING PRO CARBON AC
EAN/UPC
0824142148686,824142148686
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

• Supports Intel® Core™ X-Series Processor Family for LGA2066 Socket
* This function will be supported depend on the CPU. 

Chipset

• Intel® X299 Chipset


Main Memory


• 8 x DDR4 memory slots, support up to 128GB*
• Quad channel memory architecture with the CPU that supports up to 4-channels DDR4**
- X-series processor support DDR4 4133+(OC)/4000(OC)/3866(OC)/3800(OC)/3733(OC)/3600(OC)/3466(OC)/3400(OC)/3333(OC)/3200(OC)/3000(OC)/2933(OC)/2800(OC)/2667/2400/2133 MHz*
• Dual channel memory architecture with the CPU that supports up to 2-channels DDR4**
- X-series processor support DDR4 4500+(OC)/4400(OC)/4333(OC)/4266(OC)/4200(OC)/4133(OC)/4000(OC)/3866(OC)/3800(OC)/3733(OC)/3600(OC)/3466(OC)/3400(OC)/3333(OC)/3200(OC)/3000(OC)/2933(OC)/2800(OC)/2667/2400/2133 MHz*
• Supports Intel® Extreme Memory Profile (XMP)
* For the latest information about memory, please visit http://www.msi.com
** Please refer the DIMM Slots section for more details.


Slots


• 4 x PCIe 3.0 x16 slots
- Support x16/ x4/ x16/ x8 mode with the 44-lane CPU.
- Support x16/ x4/ x8/ x0,x8/ x4/ x8/ x8 modes with the 28-lane CPU.
- Support x8/ x0/ x8/ x0, x8/ x4/ x4/ x0 modes with the 16-lane CPU.
• 2 x PCIe 3.0 x1 slots 

 
Multi-GPU

• Supports 3-Way AMD® CrossFire™ Technology
• Supports 3-Way NVIDIA® SLI™ Technology 

Storage

• Intel® X299 Chipset
• 8 x SATA 6Gb/s ports*
• 2 x M.2 slots (Key M)*
- Supports up to PCIe 3.0 x4 and SATA 6Gb/s
- M2_1 slot supports 2242/ 2260 /2280 storage devices
- M2_2 slot supports 2242/ 2260 /2280/ 22110 storage devices
- Intel® Optane Memory Ready**
• 1 x U.2 port *
- Supports PCIe 3.0 x4 NVMe storage
• Supports Intel® Smart Response Technology***
* M.2 slots, U.2 port and SATA ports share the same bandwidth. 
** Please refer to manual for Intel® Optane™ Memory Configuration.
***The functions will be supported depend on the CPU.

RAID

• Intel® X299 Chipset
• Supports RAID 0, RAID 1, RAID 5 and RAID 10 for SATA storage devices
• Supports RAID 0 and RAID 1 for M.2 storage devices*
* M.2 PCIe RAID volume can be created with M.2/Optane Genie. Please refer to manual for M.2 PCIe SSD RAID.

USB

• ASMedia® ASM3142 Chipset
- 1x USB 3.1 Gen2 (SuperSpeed USB 10Gbps) Type-A port on the back panel
- 2x USB 3.1 Gen2 (Super Speed USB 10Gbps) Type-C ports(1 port on the back panel, 1 port available through the internal USB connector)
• ASMedia® ASM1074 Chipset
- 3x USB 3.1 Gen1 (SuperSpeed USB) Type-A ports on theback panel
• Intel® X299 Chipsett
- 5x USB 3.1 Gen1 (SuperSpeed USB) ports (1 port on the back panel, 4 ports available through the internal USB connectors)
- 7x USB 2.0 (High-speed USB) ports (3 ports on the back panel, 4 ports available through the internal USB connectors)


Wirsless LAN & Bluetooth®

• Intel® Dual Band Wireless-AC 8265 module (optional)
- The Wireless module is pre-install in the M2_3 (Key-E) slot.
- Supports Wi-Fi 802.11 a/b/g/n/ac, dual band (2.4GHz, 5GHz) up to 867 Mbps speed.
- Supports Dual Mode Bluetooth® 2.1, 2.1+EDR, 3.0, 4.0, BLE, 4.2


Audio

• Realtek® ALC1220 Codec
- 7.1-Channel High Definition Audio
- Supports S/PDIF output

 
LAN 

• 1 x Intel® I219-V Gigabit LAN controller

 
Internal I/O Connectors

- 1 x 24-pin ATX main power connector
- 1 x 8-pin ATX 12V power connector
- 1 x 4-pin ATX 12V power connector
- 8 x SATA 6Gb/s connectors
- 3 x M.2 slots (Key M x2, Key E x1)
- 1 x U.2 port
- 2 x USB 2.0 connectors (supports additional 4 USB 2.0 ports)
- 2 x USB 3.1 Gen1 connectors (supports additional 4 USB 3.1 Gen1 ports)
- 1 x USB 3.1 Gen2 Type-C port
- 1 x 4-pin CPU fan connector
- 1 x 4-pin Water Pump connector
- 4 x 4-pin system fan connectors
- 1 x Front panel audio connector
- 2 x Front panel connectors
- 1 x TPM module connector
- 1 x Chassis Intrusion connector
- 1 x Clear CMOS jumper
- 1 x Slow mode booting jumper
- 1 x GAME BOOST knob
- 1 x Power button
- 1 x Reset button
- 1 x Multi-BIOS switch
- 1 x RGB LED connector
- 1 x Virtual RAID on CPU connector (VRAID1)

 
Back Panel I/O Ports

- 1 x Clear CMOS button
- 1 x BIOS FLASHBACK+ button
- 1 x PS/2 keyboard/ mouse combo port
- 3 x USB 2.0 Type-A ports
- 2 x Wi-Fi Antenna connectors (optional)
- 4 x USB 3.1 Gen1 Type-A ports
- 1 x LAN (RJ45) port
- 1 x USB 3.1 Gen2 Type-A port
- 1 x USB 3.1 Gen2 Type-C port
- 1 x Optical S/PDIF OUT connector
- 5 x OFC audio jacks


Dimension

• 12 in. x 9.6 in. (30.5 cm x 24.4 cm)
• ATX Form Factor


Mounting

• 9 mounting holes