Core i5 Quad-core i5-7640X 4GHz Desktop Processor

7TH GEN INTEL® CORE™ i5 PROCESSORS

Spend more time doing and less time waiting with the unprecedented power and responsiveness of Intel® Turbo Boost Technology 2.0. Create, edit, and share 4K content with ease, and enjoy immersive, full-screen 4K and 360 experiences.

Manufacturer Part Number
BX80677I57640X
EAN/UPC
0735858340977,735858340977,5032037102483
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Essentials

  • Product CollectionIntel® Core™ X-series Processors
  • Code NameProducts formerly Kaby Lake
  • Vertical SegmentDesktop
  • Processor Numberi5-7640X
  • StatusLaunched
  • Launch DateQ2'17
  • Lithography14 nm

Performance

  • # of Cores4
  • # of Threads4
  • Processor Base Frequency4.00 GHz
  • Max Turbo Frequency4.20 GHz
  • Cache6 MB
  • Bus Speed8 GT/s DMI3
  • # of QPI Links0
  • TDP112 W

Supplemental Information

  • Embedded Options AvailableNo
  • Conflict FreeYes

Memory Specifications

  • Max Memory Size (dependent on memory type)64 GB
  • Memory TypesDDR4-2666
  • Max # of Memory Channels2
  • ECC Memory Supported No

Graphics Specifications

  • Processor Graphics None

Expansion Options

  • Scalability1S Only
  • PCI Express Revision3.0
  • PCI Express Configurations Up to 1x16, 2x8, 1x8+2x4
  • Max # of PCI Express Lanes16

Package Specifications

  • Sockets SupportedFCLGA2066
  • Max CPU Configuration1
  • Thermal Solution SpecificationPCG 2017X
  • Low Halogen Options AvailableSee MDDS

Advanced Technologies

  • Intel® Optane™ Memory Supported Yes
  • Intel® Turbo Boost Technology 2.0
  • Intel® Virtualization Technology (VT-x) Yes
  • Intel® Virtualization Technology for Directed I/O (VT-d)Yes
  • Intel® 64 Yes
  • Instruction Set64-bit
  • Instruction Set ExtensionsSSE4.1/4.2, AVX 2.0

Security & Reliability

  • Intel® AES New InstructionsYes