
CONTACTLESS HIGH FREQUENCY SMART CARD READER FOR FAT, THIN AND ZERO CLIENTS.
Note:
USB Smart Card Reader in small form-factor
Base Model Number OMNIKEY 5022
Contact Smart Card Interface
Protocols
T=CL, MIFARE®, iCLASS®
ISO 14443A/B - up to 848 kbps (depending on card)
ISO 15693 - up to 26 kbps (depending on card)
NFC Tag 1-4*
Host Interface
USB Interface USB 2.0 Full Speed Device (12 MBps)
USB 3.0 extended operability, tested with hubs/controllers
Connector / Cable USB Type A connector; 59.1" (150 cm) cable
Operating Systems
Windows 10/8.1/8/7/Vista/Server 2012/Server 2008R2
Windows CE (6/7) depending on hardware
Linux Debian 6.0+ / Ubuntu 11.04+/ Fedora 15+; Open SUSE 11.4+
Mac OS X; Android™ 4.0
Driver CCID native driver from operating system (Windows/Linux/Mac)
Supported APIs PC/SC - API
Human Interface
Status Indicator White LED
Housing
Housing
Poly Carbonate
Body Light Grey / Cover in different colors available
Customer-specific logo or colour on request
Dimensions 2.32"" x 2.32" x 0.44" (59 x 59 x 11,4 mm)
Weight ~70 g (2.5 oz)
Operating Conditions
Operating Temperature 32-158 F (0-70°C)
Operating Humidity 10-95% rH
Storage Temperature -4 - 176 F (-40 - 80°C)
Meantime Between Failure
(MTBF)
500.000 hours
Compliance Regulatory
Compliance / Certification USB 2.0
Regional certifications CE, FCC, UL, KCC, RCM
Environmental WEEE, RoHS2, Reach
Ordering Information
Warranty Two-year manufacturer`s warranty
Optional Mounting accessories kit
Card Holder for card presence operation