M6880X Laser Gaming Mouse

Powered by 1600dpi Accuracy Laser Sensor

High accuracy laser engine offers consistent and reliable performance for absolute control and precise mouse movement. Equipped improved laser sensor, M6880X allows you to hit the target precisely.

3-Stage DPI Adjustment

800/1200/1600 3-Stage DPI adjustable switch for quick on-the-fly DPI adjustment

Anti-slick Rubber Grip with Ideal Shape for comfortable Gameplay

Anti-slick ergonomic rubber grip and matt coating surface reduce wrist strain and maximize comfort during extended use.

Forward and Backward Buttons

Enjoy quickly browsing your favorite webpages or surfing throughout documents via the back and forward buttons which just located conveniently under your thumb.

100g Optimal Lifting Weight

Perfect weight of 100gram offers ideal lifting weight and friction in the frenzy gameplay.

5 million clicks lifetime Omron switch

Ultra-durable 5 million clicks Omron switches not only extend the durability and also perfect the clicking response.

Gaming Grade Feet Pads

Ultra-smooth Teflon gaming grade feet pads for improved accuracy and freedom of movement.

Manufacturer Part Number
GM-M6880X
EAN/UPC
0818313020024,818313020024
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface

USB/ Wired

Tracking System

Laser

Sensitivity

800/1200/1600 DPI

Report Rate

125Hz

Frame Rate

6600 frames/second

Maximum Tracking Speed

30 inches/ second

Maximum Acceleration

9G

DPI Switch

YES

Scrolling

Standard Wheel

Side Buttons

2

Switch Life (L/R click)

Omron 5 Million Clicks

Dimension

(L)127*(W)75*(H)42 mm

Weight

100g

Cable Length

1.5M

Color

Matt Black

OS Support

Windows XP 32bit/ Vista/ Win7/ Win8

Certificate

CE/FCC/BSMI/KCC