STRIX X299-E GAMING Desktop Motherboard

Intel X299 ATX gaming motherboard with Aura Sync RGB LED lighting, 802.11ac Wi-Fi, DDR4 4133MHz, dual M.2, SATA 6Gbps and a USB 3.1 Gen 2 front panel connector

  • Intel® Core™ X Series Processor Family: Ready For The Latest Lga 2066 socket CPUs.
  • Synchronize RGB lighting with a vast portfolio of Aura Sync capable PC gear – now with support for addressable light strips.
  • Onboard M.2 Heatsink: Cools your M.2 drive, delivering consistent storage performance and enhanced reliability.
  • 5-Way Optimization: Automated system-wide tuning, providing overclocking and cooling profiles that are tailor made for your rig.
  • Gaming audio: SupremeFX S1220A teamed with Sonic Studio III, cast an aural landscape that draws you deeper into the action.
  • Gaming connectivity: Dual M.2 and USB 3.1 Gen 2 Type-A and Type-C™ connectors.
  • Gaming networking: Intel Gigabit Ethernet, LANGuard GameFirst and 2x2 802.11ac Wi-Fi with MU-MIMO support.
  • Gaming durability: ASUS SafeSlot and premium components for maximum durability.

ROG Strix X299-E Gaming is loaded with powerful tuning, overclocking, cooling and personalization innovations to make your next build as agile as your ambitions. We've channeled ROG engineering ingenuity into Strix X299-E Gaming to create a standout ATX motherboard that's tricked out with superior SupremeFX audio for deeper in-game immersion, Aura Sync lighting with an all-new addressable-RGB-strip header to unleash infinite illumination possibilities, and special mounts that make it easy to create your own 3D-printed upgrades. Infused with the essential gaming spirit that is ROG, Strix X299-E Gaming is hungry for high-performance Intel® Core™ X Series processors — and ready to satisfy your desire for X299.

LIGHTING

OUTSHINE THE COMPETITION

ASUS Aura Sync takes RGB lighting beyond the checkbox, combining and controlling the LEDs across all of your Aura-enabled products from a single application to achieve perfect, synchronized harmony. From motherboards and RGB strips to graphics cards and beyond, Aura Sync enables a veritable symphony of light for ultimate personalization.

AURA ADDRESSABLE HEADER

RGB LIGHTING PERFECTED

Strix X299-E Gaming motherboard now includes a dedicated addressable RGB header* that connects to compatible lighting strips, fans, coolers, and compatible PC cases, creating a new world of illumination possibilities. Our Aura software contains an array of effects for addressable gear, and the Aura SDK takes things to the next level — allowing developers to control each LED individually, unleashing infinite lighting possibilities! Strix X299-E Gaming motherboard includes a convenient 80cm extension cable, making it easy to fit an addressable RGB strip wherever you want, and we've worked with strip, fan, and chassis vendors to ensure an ever-growing choice of compatible addressable gear.

AURA SDKINFINITE LIGHTING POSSIBILITIES

ASUS Aura SDK allows developers to take full advantage of the vast eco-system of Aura Sync-capable PC gear. From in-system illumination to peripherals and beyond, the SDK provides an evolving toolkit of options to enhance games and software with RGB lighting. Game effects, alerts, and audio can all be portrayed via Aura-compatible hardware, creating subtle or dazzling visual cues to augment the action. There's also scope to map system parameters such as temperatures to lighting, giving enthusiasts new ways to monitor vital information.

 

Manufacturer Part Number
ROG STRIX X299-E GAMING
EAN/UPC
0889349773093,889349773093
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • CPU

    Intel® Socket 2066 Core™ X-Series Processors
    * Refer to www.asus.com for CPU support list
    * The Intel® Turbo Boost Technology 3.0 Support Depends on the CPU types.

  • Chipset

    Intel® X299

  • Memory

    Intel® Core™ X-series Processors (6-core above)
    8 x DIMM, Max. 128GB, DDR4 4133(O.C.)/4000(O.C.)/3866(O.C.)/3733(O.C.)/3600(O.C.)/3466(O.C.)/3400(O.C.)/3333(O.C.)/3300(O.C.)/3200(O.C.)/2800(O.C.)/2666/2400/2133 MHz Non-ECC, Un-buffered Memory
    Intel® Core™ X-series Processors (4-core)
    4 x DIMM, Max. 64GB, DDR4 4133(O.C.)/4000(O.C.)/3866(O.C.)/3733(O.C.)/3600(O.C.)/3466(O.C.)/3400(O.C.)/3333(O.C.)/3300(O.C.)/3200(O.C.)/2800(O.C.)/2666/2400/2133 MHz Non-ECC, Un-buffered Memory
    * Hyper DIMM support is subject to the physical characteristics of individual CPUs. 
    * Refer to www.asus.com for the Memory QVL (Qualified Vendors Lists).

  • Multi-GPU Support

    Supports NVIDIA® Quad-GPU SLI™ Technology
    Supports NVIDIA® 3-Way SLI™ Technology
    Supports NVIDIA® 2-Way SLI™ Technology
    Supports AMD Quad-GPU CrossFireX™ Technology
    Supports AMD 3-Way CrossFireX™ Technology
    Supports AMD 2-Way CrossFireX Technology

  • Expansion Slots

    44-Lane CPU-
    Intel® Core™ X-Series Processors Family
    3 x PCIe 3.0/2.0 x16 (x16, x16/x16, x16/x16/x8)
    2 x PCIe 3.0 x4 (max at x4 mode) *1
    28-Lane CPU-
    Intel® Core™ X-Series Processors Family
    3 x PCIe 3.0/2.0 x16 (x16, x16/x8, x16/x8/x1)
    2 x PCIe 3.0 x4 (max at x4 mode) *1
    16-Lane CPU-
    Intel® Core™ X-Series Processors Family
    3 x PCIe 3.0/2.0 x16 (x16, x8/x8, x8/x8/x1)
    2 x PCIe 3.0 x4 (max at x4 mode) *1

  • Storage

    Intel® Core™ X-Series Processors Family :
    1 x M.2 Socket 3, with M key, type 2242/2260/2280 storage devices support (SATA & PCIE 3.0 x 4 mode)
    1 x M.2 Socket 3, with M key, type 2242/2260/2280/22110 storage devices support (PCIE 3.0 x 4 mode)
    8 x SATA 6Gb/s port(s)
    Support Raid 0, 1, 5, 10
    Supports Intel® Smart Response Technology, Intel Rapid Start Technology
    Intel® Optane™ Memory Ready

  • LAN

    Intel® I219V
    Anti-surge LANGuard
    ROG GameFirst IV

  • Wireless Data Network

    Wi-Fi 802.11 a/b/g/n/ac

  • Bluetooth

    Bluetooth V4.2

  • Audio

    SupremeFX 8-Channel High Definition Audio CODEC S1220A
    - Dual Headphone Amplifiers
    - Impedance sense for front and rear headphone outputs
    - Supports : Jack-detection, Multi-streaming, Front Panel Jack-retasking
    - High quality 120 dB SNR stereo playback output and 113 dB SNR stereo playback input
    - SupremeFX Shielding Technology
    - Supports up to 32-Bit/192kHz playback *2
    Audio Feature :
    - SupremeFX Shielding™ Technology
    - Optical S/PDIF out port(s) at back panel
    - Dedicated audio PCB layers: Separate layers for left and right channels to guard the quality of the sensitive audio signals
    - Premium Japanese-made audio capacitors: Provide warm, natural and immersive sound with exceptional clarity and fidelity
    - Sonic Radar III
    - Sonic Studio III

  • USB Ports

    ASMedia® USB 3.1 Gen 2 controller :
    1 x USB 3.1 Gen 2 front panel connector port(s)
    ASMedia® USB 3.1 Gen 2 controller :
    2 x USB 3.1 Gen 2 port(s) (2 at back panel, , Type-A + USB Type-CTM)
    Intel® X299 Chipset :
    8 x USB 3.1 Gen 1 port(s) (4 at back panel, +blue, 4 at mid-board)
    Intel® X299 Chipset :
    4 x USB 2.0 port(s) (2 at back panel, , 2 at mid-board)

  • ROG Exclusive Features

    ROG RAMCache II
    ROG CPU-Z
    ROG CloneDrive
    Overwolf
    GameFirst IV
    ROG Aura
    - Aura Lighting Control
    - Aura RGB Strip Headers

  • Special Features

    OC Design - ASUS PRO Clock II Technology
    ASUS Dual Intelligent Processors 5-Way Optimization by Dual Intelligent Processors 5 :
    - 5-Way Optimization tuning key perfectly consolidates TPU, EPU, DIGI+ VRM, Fan Xpert 4, and Turbo Core App
    AURA :
    - Aura Lighting Control
    - Aura RGB Strip Headers
    - Aura Lighting Effects Synchronization with compatible ASUS ROG devices
    - Aura Addressable Strip Header(s)
    ASUS Exclusive Features :
    - USB BIOS Flashback
    - AI Suite 3
    - Ai Charger
    - Onboard Button : Power
    - ASUS UEFI BIOS EZ Mode featuring friendly graphics user interface
    ASUS EZ DIY :
    - ASUS EZ Flash 3
    - ASUS USB BIOS Flashback
    - ASUS UEFI BIOS EZ Mode
    - Multi-language BIOS
    ASUS Q-Design :
    - ASUS Q-Shield
    - ASUS Q-Code
    - ASUS Q-LED (CPU, DRAM, VGA, Boot Device LED)
    - ASUS Q-Slot
    - ASUS Q-DIMM
    - ASUS Q-Connector
    Gaming Aesthetics :
    - 3D printing friendly
    - AURA-RGB Lighting
    M.2 Onboard(The latest transfer technologies with up to 32Gb/s data transfer speeds)

  • Back I/O Ports

    1 x LAN (RJ45) port(s)
    2 x USB 3.1 Gen 2 Type-A + USB Type-CTM
    4 x USB 3.1 Gen 1 (blue)
    2 x USB 2.0 (one port can be switched to USB BIOS Flashback)
    1 x Optical S/PDIF out
    5 x Audio jack(s)
    1 x USB BIOS Flashback Button(s)
    1 x ASUS Wi-Fi GO! module (Wi-Fi 802.11 a/b/g/n/ac and Bluetooth v4.0/3.0+HS)

  • Internal I/O Ports

    1 x Aura Addressable Strip Header(s)
    1 x AAFP connector
    2 x Aura RGB Strip Headers
    2 x USB 3.1 Gen 1 connector(s) support(s) additional 4 USB 3.1 Gen 1 port(s)
    1 x USB 2.0 connector(s) support(s) additional 2 USB 2.0 port(s)
    1 x M.2 Socket 3 with M key, type 2242/2260/2280 storage devices support (SATA & PCIE 3.0 x 4 mode)
    1 x M.2 Socket 3 with M key, type 2242/2260/2280/22110 storage devices support (PCIE 3.0 x 4 mode)
    8 x SATA 6Gb/s connector(s)
    1 x M.2_FAN connector
    1 x VROC_HW_Key
    1 x CPU Fan connector(s)
    1 x CPU OPT Fan connector(s)
    2 x Chassis Fan connector(s)
    1 x AIO_PUMP connector
    1 x W_PUMP+ connector
    1 x 24-pin EATX Power connector(s)
    1 x 8-pin ATX 12V Power connector(s)
    1 x 4-pin ATX 12V Power connector(s)
    1 x Front panel connector(s)
    1 x System panel(s) (Q-Connector)
    1 x 5-pin EXT_FAN(Extension Fan) connector
    1 x Thermal sensor connector(s)
    1 x Power-on button(s)
    1 x Clear CMOS jumper(s)
    1 x USB 3.1 Gen 2 front panel connector
    1 x CPU_OV jumper

  • Accessories

    User's manual
    ASUS Q-Shield
    1 x Vertical M.2 bracket set
    4 x SATA 6Gb/s cable(s)
    1 x M.2 Screw Package
    1 x Supporting DVD
    1 x SLI HB BRIDGE(2-WAY-M)
    1 x Q-Connector
    1 x 10-in-1 ROG cable label
    1 x M.2 screw kit (long screw and mount)
    1 x Thermal sensor cable pack(s)
    1 x Cable ties pack(s)
    ROG Fan Label
    1 x Extension Cable for RGB strips (80 cm)
    1 x 3D printing mount package

  • BIOS

    128 Mb Flash ROM, UEFI AMI BIOS, PnP, DMI3.0, WfM2.0, SM BIOS 3.0, ACPI 6.0, Multi-language BIOS,
    ASUS EZ Flash 3, CrashFree BIOS 3, F11 EZ Tuning Wizard, F6 Qfan Control, F3 My Favorites, Last Modified log, F12 PrintScreen and ASUS DRAM SPD (Serial Presence Detect) memory information

  • Manageability

    WfM 2.0, DMI 3.0, WOL by PME, PXE

  • Support Disc

    Drivers
    ASUS Utilities
    EZ Update
    Anti-virus software (OEM version)

  • Operating System

    Windows® 10 64-bit

  • Form Factor

    ATX Form Factor
    12 inch x 9.6 inch ( 30.5 cm x 24.4 cm )

  • Note

    1. PCIEX4_1 max. at x1 mode
    2. Due to limitations in HDA bandwidth, 32-bit/192kHz is not supported for 8-Channel audio