The Ultimate Force X299 MARK 2 Desktop Motherboard

Intel® LGA 2066 ATX motherboard with DDR4 4000MHz (OC), dual M.2, Intel VROC support, Intel Optane™ memory-ready, Intel Gigabit LAN, USB 3.1 Gen 2

  • Thermal Radar 3 - Designed to keep systems stable while overclocking, Thermal Radar 3 delivers complete system cooling control and temperature monitoring options
  • Pro Clock II & T-Topology - Our Pro Clock II technology provides flexibility for fine-tuning system overclocks, while T-Topology enhances memory stability at higher frequencies
  • TUF components — Certified military-grade caps, chokes & MOSFETs for tough duty
  • Dual PCI Express® slots — Supports bridging of SLI graphics cards to deliver 1.5x greater transfer bandwidth
  • ASUS Aura Sync: Synchronize RGB lighting effects across an ever-expanding ecosystem of Aura Sync-enabled products

THE ULTIMATE FORCE
UNCONDITIONALLY TOUGH.
24/7 RELIABILITY.

TUF X299 Mark 2 is the durable ATX motherboard made for enthusiasts, modders and gamers who demand reliable performance day in, day out. It's engineered with Industry-leading cooling controls and temperature monitoring, enabling you build a system that's efficiently cooled and supremely stable. Some of the world's most respected independent testing laboratories have certified TUF components as fit for military use. Every board is subjected rigorous testing and validation procedures, including warp and drop tests — so you know that TUF X299 Mark 2 will stand up to whatever you throw at it. In fact, we're so confident of the reliability and durability of our products that each and every TUF motherboard is backed by a five-year warranty!

PERFORMANCE
ASUS PRO CLOCK II TECHNOLOGY
DEDICATED DESIGN FOR OVERCLOCKING

A dedicated base-clock generator that extends CPU and memory overclocking margins. This custom solution works in tandem with the TPU to enhance voltage and base-clock overclocking control, providing the flexibility to extract every ounce of performance from Intel® Core™ X-series processors.

ASUS T-TOPOLOGY
MAKE YOUR MEMORY GO FASTER

ASUS T-Topology allows memory frequencies that are higher than ever — to 4133MHz and beyond. ASUS-exclusive T-Topology circuit design provides superb memory-overclocking capability to unleash the full power of DDR4 by minimizing coupling noise and signal reflection. Refined manufacturing ensures ultra-consistent quality, minimal crosstalk between custom trace paths, and time-aligned signaling for superior stability and compatibility.

ULTIMATE COOLING
THERMAL RADAR 3
INSTANT FAN TUNING, COMPLETE SYSTEM COOLING

Our Thermal Radar 3 software allows you to control connected chassis fans, water pumps, AIOs, and even the fans of ASUS graphics cards, providing ultimate cooling performance for gaming and productivity. Multiple onboard sensors also enable the temperatures of key components to be monitored in real time, so you can assess and optimize cooling efficiency.

24/7 RELIABILITY

You demand 24/7 reliability — and we've delivered! TUF motherboards undergo the industry's most punishing tests to ensure they're ready for long-term duty in any environment. In our tests we overheat them, chill them, bend them, shock them and drop them — so you know that your TUF motherboard is certified for 24/7 reliability!

Manufacturer Part Number
TUF X299 MARK 2
EAN/UPC
0889349775172,889349775172
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • CPU

    Intel® Socket 2066 Core™ X-Series Processors
    * The Intel® Turbo Boost Max Technology 3.0 support depends on the CPU types

  • Chipset

    Intel® X299

  • Memory

    Intel® Core™ X-series Processors (6-core above)
    8 x DIMM, Max. 128GB, DDR4 4133(O.C.)/4000(O.C.)/3600(O.C.)/2666/2400/2133 MHz Non-ECC, Un-buffered Memory
    Intel® Core™ X-series Processors (4-core)
    4 x DIMM, Max. 64GB, DDR4 4133(O.C.)/4000(O.C.)/3600(O.C.)/2666/2400/2133 MHz Non-ECC, Un-buffered Memory
    ** Refer to www.asus.com for the Memory QVL (Qualified Vendors Lists).
    * Hyper DIMM support is subject to the physical characteristics of individual CPUs. 

  • Multi-GPU Support

    Supports NVIDIA® Quad-GPU SLI™ Technology
    Supports NVIDIA® 3-Way SLI™ Technology
    Supports NVIDIA® 2-Way SLI™ Technology
    Supports AMD Quad-GPU CrossFireX™ Technology
    Supports AMD 3-Way CrossFireX™ Technology

  • Expansion Slots

    44-Lane CPU-
    3 x PCIe 3.0/2.0 x16 (x16, x16/x16, x16/x16/x8)
    1 x PCIe 3.0 x4 (max at x2 mode) *1
    2 x PCIe 3.0/2.0 x1
    28-Lane CPU-
    2 x PCIe 3.0/2.0 x16 (x16, x16/x8)
    1 x PCIe 3.0 x4 (max at x2 mode) *1
    2 x PCIe 3.0/2.0 x1
    16-Lane CPU-
    2 x PCIe 3.0/2.0 x16 (x16 or dual x8)
    1 x PCIe 3.0 x4 (max at x2 mode) *1
    2 x PCIe 3.0/2.0 x1

  • Storage

    Intel® X299 Chipset :
    1 x M.2 x4 Socket 3, with M key, type 2242/2260/2280/22110 storage devices support (SATA & PCIE 3.0 x 4 mode)
    1 x M.2 x4 Socket 3, with M key, type 2242/2260/2280 storage devices support (PCIE 3.0 x 4 mode)
    6 x SATA 6Gb/s port(s)
    Support Raid 0, 1, 5, 10
    Supports Intel® Smart Response Technology
    Intel® Rapid Storage Technology 15 support
    Support Intel® Rapid Storage Technology enterprise 5.1 for X-Series(6-core and above) CPU RAID
    Intel® Optane™ Memory Ready

  • LAN

    Intel® I219V, 1 x Gigabit LAN Controller(s), featuring Turbo LAN
    ASUS Turbo LAN Utility

  • Audio

    Realtek® ALC S1220A 8-Channel High Definition Audio CODEC
    - Impedance sense for front and rear headphone outputs
    - Internal audio Amplifier to enhance the highest quality sound for headphone and speakers
    - Supports : Jack-detection, Multi-streaming, Front Panel Jack-retasking
    Audio Feature :
    - Optical S/PDIF out port(s) at back panel
    - Audio Shielding: Ensures precision analog/digital separation and greatly reduced multi-lateral interference
    - Dedicated audio PCB layers: Separate layers for left and right channels to guard the quality of the sensitive audio signals
    - Premium Japanese-made audio capacitors: Provide warm, natural and immersive sound with exceptional clarity and fidelity
    - Unique de-pop circuit: Reduces start-up popping noise to audio outputs
    Separate layer for left and right track, ensuring both sound deliver equal quality

  • USB Ports

    ASMedia® USB 3.1 Gen 2 controller :
    2 x USB 3.1 Gen 2 port(s) (Type-A)
    Intel® X299 Chipset :
    8 x USB 3.1 Gen 1 port(s) (4 at back panel, , 4 at mid-board)
    Intel® X299 Chipset :
    6 x USB 2.0 port(s) (4 at back panel, , 2 at mid-board)

  • Special Features

    OC Design - ASUS PRO Clock Technology

    TUF Features:
    TUF ENGINE! Power Design :
    - 7 +1 Digital Phase Power Design
    - TUF Components (Choke, Cap. & MOSFET; certified by military-standard)
    Ultimate COOL! Thermal Solution :
    - TUF Thermal Armor
    - Thermal Radar 3
    Safe & Stable! Guardian Angel :
    - TUF ESD Guards 2
    - TUF LANGuard
    AURA :
    - Aura Lighting Control
    - Aura Lighting Effects Synchronization with compatible ASUS ROG devices
    ASUS Exclusive Features :
    - MemOK!
    - AI Suite 3
    - Ai Charger
    - ASUS UEFI BIOS EZ Mode featuring friendly graphics user interface
    - Turbo LAN
    File Transfer
    - Cloud GO!
    - File Transfer
    ASUS EZ DIY :
    - ASUS EZ Flash 3
    - ASUS UEFI BIOS EZ Mode
    - Multi-language BIOS
    ASUS Q-Design :
    - ASUS Q-Shield
    - ASUS Q-LED (CPU, DRAM, VGA, Boot Device LED, HDD LED)
    - ASUS Q-Slot
    - ASUS Q-DIMM
    - ASUS Q-Connector

  • Back I/O Ports

    1 x PS/2 keyboard/mouse combo port(s)
    1 x LAN (RJ45) port(s)
    2 x USB 3.1 Gen 2 Type-A
    4 x USB 3.1 Gen 1
    4 x USB 2.0
    1 x Optical S/PDIF out
    5 x Audio jack(s)

  • Internal I/O Ports

    1 x AAFP connector
    2 x USB 3.1 Gen 1 connector(s) support(s) additional 4 USB 3.1 Gen 1 port(s)
    1 x USB 2.0 connector(s) support(s) additional 2 USB 2.0 port(s)
    1 x M.2 Socket 3 with M key, type 2242/2260/2280 storage devices support (PCIE 3.0 x 4 mode)
    1 x M.2 Socket 3 with M key, type 2242/2260/2280/22110 storage devices support (SATA & PCIE 3.0 x 4 mode)
    1 x COM port(s) connector(s)
    6 x SATA 6Gb/s connector(s)
    1 x M.2_FAN connector
    1 x VROC_HW_Key
    1 x CPU Fan connector(s)
    1 x CPU OPT Fan connector(s)
    2 x Chassis Fan connector(s)
    1 x AIO_PUMP connector
    1 x H_AMP fan connector
    1 x W_PUMP+ connector
    1 x Thunderbolt header(s)
    1 x 24-pin EATX Power connector(s)
    1 x 8-pin ATX 12V Power connector(s)
    1 x 4-pin ATX 12V Power connector(s)
    1 x System panel(s) (Q-Connector)
    1 x MemOK! button(s)
    1 x Thermal sensor connector(s)
    1 x Clear CMOS jumper(s)
    1 x 5-pin EXT_FAN(Extension Fan) connector
    2 x 3D Mount screw port(s)
    1 x CPU_OV jumper

  • Accessories

    User's manual
    ASUS Q-Shield
    1 x Vertical M.2 bracket set
    4 x SATA 6Gb/s cable(s)
    1 x M.2 Screw Package
    1 x Supporting DVD
    1 x SLI HB BRIDGE(2-WAY-M)
    1 x Q-Connector
    1 x TUF Certification card(s)
    1 x TUF 5 Year Warranty manual(s) (by region)
    1 x TUF Inside sticker(s)(white)

  • BIOS

    128 Mb Flash ROM, UEFI AMI BIOS, PnP, DMI3.0, WfM2.0, SM BIOS 3.0, ACPI 6.0, Multi-language BIOS,
    ASUS EZ Flash 3, CrashFree BIOS 3, F11 EZ Tuning Wizard, F6 Qfan Control, F3 My Favorites, Last Modified log, F12 PrintScreen and ASUS DRAM SPD (Serial Presence Detect) memory information

  • Manageability

    WfM 2.0, DMI 3.0, WOL by PME, PXE

  • Support Disc

    Drivers
    ASUS Utilities
    EZ Update
    Anti-virus software (OEM version)

  • Operating System

    Windows® 10 64-bit

  • Form Factor

    ATX Form Factor
    12 inch x 9.6 inch ( 30.5 cm x 24.4 cm )

  • Note

    1. When using 28-lane & 16-lane CPUs, PCIEX16_3 will be disabled.