VivoBook Pro 15 N580VD-DB74T Notebook

ASUS VivoBook Pro

Performance is everything

The ASUS VivoBook Pro 15 is a slim and lightweight high-performance laptop that’s powered by a 7th Generation Intel® Core™ processor. It features a 4K UHD display with 100% sRGB color gamut, high-quality NVIDIA® GeForce® GTX 1050 gaming-grade graphics, audio co-developed by Harman Kardon, and the latest cooling and fast-charge technologies.

Beauty

Aluminum design

Each VivoBook Pro 15 is milled from high-strength aluminum that undergoes a series of intricate manufacturing processes to achieve its sleek and elegant final form. With a 19.2mm profile and an overall weight of 2kg, the VivoBook Pro 15 is the thinnest and lightest model offered in the VivoBook Pro series.

Performance

Unprecedented performance

At the heart of the VivoBook Pro 15 is the incredibly powerful 7th Generation Intel Core i7-7700HQ processor for superior performance. With 16GB DDR4 RAM — 33% faster than DDR3 — the VivoBook Pro 15 delivers processing power for effortless multitasking. When equipped with an optional high-performance SSD, the VivoBook Pro 15 offers class-leading data access speeds. For ultra-fast connectivity, VivoBook Pro 15 features dual band 802.11ac Wi-Fi for speeds that are 6x faster than 802.11n!

Performance

Amazing gaming-grade NVIDIA® graphics

With up to NVIDIA® GeForce® GTX 1050 gaming-grade graphics, the VivoBook Pro 15 delivers flawless visuals — perfect for gaming, watching movies, or editing 4K UHD videos. It has the power to tackle even the most graphics-intensive tasks with ease.

Performance

Intelligent dual fans

The VivoBook Pro 15 features a robust cooling system to ensure smooth and stable performance during high-load multitasking or gaming marathons. An intelligent dual-fan design has eight automatically-adjustable speeds to deliver maximum cooling efficiency with minimal noise. Its compact, hyper-cool, dual-copper thermal module leverages system heat pipes and fans to independently increase CPU and GPU performance.

Manufacturer Part Number
N580VD-DB74T
EAN/UPC
0889349738153,889349738153,0889349804650,889349804650
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intel® Core™ i7 7700HQ Processor, 
  • Intel® Core™ i5 7300HQ Processor,
Operating System
  • Windows 10 Home
  • Windows 10 Pro - ASUS recommends Windows 10 Pro.
Chipset
  • Intel® HM175 Express Chipset
Memory
  • 2 x SO-DIMM socket , up to 16 GB SDRAM(Optional)
Display
  • 15.6" (16:9) LED backlit FHD (1920x1080) 60Hz Anti-Glare Panel with 45% NTSC (Optional) 
  • 15.6" (16:9) LED backlit FHD (1920x1080) 60Hz Anti-Glare Panel with 72% NTSC (Optional) with 178˚ wide-viewing angle display
  • 15.6" (16:9) LED backlit UHD (3840x2160) 60Hz Anti-Glare Panel with 72% NTSC (Optional) with 178˚ wide-viewing angle display
  • 15.6" (16:9) LED backlit FHD (1920x1080) 60Hz Anti-Glare Panel with 45% NTSC (Optional) with 178˚ wide-viewing angle display
Graphic
  • NVIDIA GeForce GTX 1050 , with 2GB GDDR5 VRAM
  • NVIDIA GeForce GTX 1050 , with 4GB GDDR5 VRAM
Storage
  • Hard Drives:
  • 500GB 5400RPM SATA HDD
  • 1TB 5400RPM SATA HDD
  • 2TB 5400RPM SATA HDD
  • Solid State Drives:
  • 128GB SATA3 SSD 
  • Solid State Drives:
  • 256GB SATA3 SSD 
  • Solid State Drives:
  • 512GB SATA3 SSD
Keyboard
  • Illuminated Chiclet Keyboard
Card Reader
  • Multi-format card reader
WebCam
  • HD Web Camera
Networking
  • Wi-Fi
  • Integrated 802.11 AC (2x2) 
  • Bluetooth
  • Built-in Bluetooth V4.2
Interface
  • 1 x Microphone-in/Headphone-out jack 
  • 1 x VGA port
  • 1 x Type A USB3.0 (USB3.1 GEN1) 
  • 1 x Type C USB3.0 (USB3.1 GEN1) support display
  • 2 x USB 2.0 port(s)
  • 1 x RJ45 LAN Jack for LAN insert 
  • 1 x HDMI 
  • 1 x Fingerprint (Optional)
  • 1 x SD card reader 
Audio
  • ASUS SonicMaster Technology
  • Harman kardon
Battery
  • 3 Cells 47 Whrs Polymer Battery
Power Adapter
  • Plug Type :ø5.5 (mm)
  • Output :
  • 19 V DC, 6.3 A, 120 W
  • Input :
  • 100 -240 V AC, 50/60 Hz universal
Dimensions
  • NB:
  • 380 x 256 x 19.2 mm (WxDxH) (w/ 3cell battery)
Weight
  • NB:
  • 1990 g Non-Touch
  • 2290 g Touch
Security
  • Kensington lock
Certificates
  • UL, FCC Compliance, BSMI, CCC, CB, Energy star
Manufacturer Warranty
  • 1-year limited International hardware warranty. *different by country