ZenBook 3 Deluxe UX490UA-XS74-BL Notebook

ASUS ZenBook 3 Deluxe

Enhance your Prestige

They say that you can’t improve on perfection. That’s a nice thought, but with the new ZenBook 3 Deluxe we’ve proved them wrong by taking the amazing ZenBook 3 and making it even better. ZenBook 3 Deluxe achieves the almost-impossible, featuring a gorgeous 14-inch display in an elegant and compact chassis that’s no bigger than many 13-inch laptops. It’s an unrivaled combination of power and beauty, giving you the perfect balance between portability and productivity. Measuring just 12.9mm thin and weighing only 1.1kg, ZenBook 3 Deluxe has everything you need for superb on-the-go performance, including a 7th Generation Intel® Core™ i7 processor, up to a 1TB PCIe® SSD, two USB Type-C™ (USB-C) ports with Thunderbolt™ 3 for dual 4K UHD display supports, and a powerful quad-speaker audio system. ZenBook 3 Deluxe takes ZenBook 3 to the next level — for the ultimate prestige and performance.

Craftsmanship

Crafted to perfection

ZenBook 3 Deluxe has a very simple design philosophy: Never compromise. It’s a masterpiece of craftsmanship, with a beauty that reflects a painstaking attention to detail. The perfect curves of the all-aluminum chassis are carved from a single block of metal that then goes through a 40-step process to create the iconic ultra-fine spun-metal finish with its lustrous, silky sheen. A complex two-phase anodizing process is then used to create the elegant golden diamond-cut edges and unique golden ASUS lid logo. The result is a breathtakingly exquisite design that offers the perfect combination of beauty, mobility, performance and productivity.

Beauty

The 13-inch laptop with a 14-inch display

The chassis of ZenBook 3 Deluxe is the size of many 13-inch laptops — yet it features an extra-large 14-inch display. ZenBook 3 Deluxe is constructed from premium, aerospace-grade aluminum alloy. This grade of allow is 50% stronger than standard alloy, allowing the ZenBook 3 Deluxe to have an amazingly thin 12.9mm profile and weigh only 1.1kg. ASUS Zenbook 3 Deluxe features 0.55mm thick Corning® Gorilla® Glass 5, which is the toughest cover glass yet while delivering the damage resistance Gorilla Glass is known for.

Screen

NanoEdge Display: ultra-narrow bezel

Fitting a 14-inch Full HD display into a 13-inch frame wasn’t easy. One of the keys to achieving this for ZenBook 3 Deluxe is its NanoEdge ultra-narrow display bezel, which is just 7.46mm wide. This allows the biggest possible screen area, giving ZenBook 3 Deluxe a class-leading 84% screen-to-body ratio. Wide-viewing-angle technology ensures undistorted color and great contrast at viewing angles up to 178°, for easy collaboration and screen sharing. This superb display with its realistic color reproduction and crisp detail must be seen to be believed.

Screen

Ultra-realistic visuals

To deliver the ultimate visual experiences, ZenBook 3 Deluxe harnesses the power of exclusive ASUS display technologies, with optimized hardware and software components combined to deliver the best possible imagery. The wide 100% sRGB color gamut and TV-grade 1000:1 contrast ratio ensure more-vivid, more-lifelike colors, and ASUS Splendid technology fine-tunes display parameters to ensure superb color accuracy while also providing automatic optimization for any kind of image. ASUS Tru2life Video is a remarkable real-time video enhancement technology that optimizes the appearance of every pixel in every video frame, delivering a 200% contrast improvement and pin-point sharpness.

Manufacturer Part Number
UX490UA-XS74-BL
EAN/UPC
0889349674734,889349674734
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

ZenBook 3 Deluxe (UX490UA)

Finish / Color

Royal Blue, Quartz Grey

Crafted in aerospace-grade aluminum alloy

(50% stronger than standard alloy)

Operation System

Windows 10 Pro
(ASUS recommends Windows 10 Pro)

Windows 10 Home

Processor

Intel® Core™ i7-7500U processor

2.7GHz dual-core with Turbo Boost (up to 3.5GHz) and 4MB cache

Intel® Core™ i5-7200U processor

2.5GHz dual-core with Turbo Boost (up to 3.1GHz) and 3MB cache

Graphics

Integrated Intel® HD Graphics 620

Display

14” LED-backlit Full HD (1920 by 1080)

60Hz refresh rate, wide 100% sRGB color gamut

178° wide-view technology

Corning® Gorilla® Glass 5 cover

1000:1 TV-grade contrast ratio

ASUS Eye Care technology for up to 30% blue-light reduction

7.46mm-thin bezel with 84% screen-to-body ratio

Memory

8GB / 16GB 2133MHz LPDDR3 onboard

Storage

512GB / 1TB PCIe® 3.0 x 4 SSD
(3 times faster than SATA3 SSD)

256GB SATA3 SSD

Interfaces

2 x Thunderbolt™ 3 USB-C™ with support for:

Charging

DisplayPort (Dual 4K UHD external displays)

Thunderbolt™ (up to 40 Gbps, 8 times faster than USB 3.0)

USB 3.1 Gen 2 (up to 10 Gbps, 20 times faster than USB 2.0)

1 x USB 3.1 Gen 1 USB-C™ with support for:

Charging

Data transfer (up to 5 Gbps)

USB 3.1USB-CHeadphoneUSB-C

Keyboard and Touchpad

Keyboard

Full-size backlit, with 1.2mm key travel

Touchpad

Glass-covered with:

Integrated fingerprint sensor with Windows Hello support

Intelligent palm-rejection

Handwriting input support

Precision touchpad (PTP) support with up to four-finger smart gestures

KeyboardTouchpadFingerprint sensor

Audio

Quad-speaker ASUS SonicMaster Premium stereo audio system with surround-sound effects

Harman Kardon-certified

Smart amplifier for maximum audio performance

Array microphone with Cortana voice-recognition support

3.5mm headphone jack

Wireless Connectivity

Wi-Fi

802.11ac Wi-Fi; IEEE 802.11 a/b/g/n compatible

Bluetooth

Bluetooth 4.1 wireless technology

Camera

VGA Web Camera

Battery and Power

Up to 9 hours battery life

46Wh 4-cell lithium-polymer battery

Fast-charging technology: 60% in 49 mins

65W USB-C™ power adapter
(Output: 19V DC, A, 65W)
(Input: 100-240V AC, 50/60Hz universal)

Weight and Dimensions

Height: 1.29 cm (0.51 inch)

Width: 32.9 cm (12.95 inches)

Depth: 21.0 cm (8.27 inches)

Weight: 1.1 kg (2.42 pounds)

32.9 cm
(12.95 inches)21.0 cm
(8.27 inches)1.29 cm
(0.51 inch)

What’s in the Box

ZenBook 3 Deluxe (UX490)

Protective sleeve

USB-C™ power adaptor (65W)

USB-C™ to USB-A dongle and USB-C™ to HDMI dongle
(or ASUS Mini Dock)

Included Software

ASUS Splendid

ASUS Eye Care

ASUS Tru2life Video

ASUS AudioWizard