Focus G Computer Case with Side Window

The new Focus series from Fractal Design is the cornerstone for your PC build, showcasing the hardware aesthetics at the heart of your system with elegant accents and sophisticated style. 

Contemporary Micro ATX case design accommodates high-performance components with smart and efficient space utilization for a compact footprint. 

Extensive cooling options are available with support for tall CPU heatsink/fan combos and water cooling with multiple dual-fan radiators. 

Filtered front, top and base air intakes maintain a dust-free environment while expert cable management options keep wiring tidy. 

With edge-to-edge visibility, clean contemporary styling and two Silent Series LED fans, the Focus Mini makes your hardware the center of attention.

Manufacturer Part Number
FD-CA-FOCUS-MINI-BK-W
EAN/UPC
0817301014915,817301014915,7350041084914
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Colors available: Black
Side panel window: Large
3.5" or 2.5" Drive capacity: 2
Dedicated 2.5" drive capacity: 1
Expansion slots: 4
Motherboard compatibility: mATX, ITX
Power supply type: ATX
Total fan mounts: 6
Front fan: 2x 120 or 1x 140 2x Silent Series LL 120mm LED fans included
Top fan: 2x 120 or 2x 140
Rear fan: 1x 120
Bottom fan: 1x 120
Side fan: No
Dust filters: Top fans Bottom fan + PSU Front fans
Front radiator: 120/240mm 140mm Limitation: 240 requires that the bottom 5.25" slot is unused
Top radiator: 240mm
Rear radiator: 120mm (max width 120mm)
Power supply depth limit: Maximum 230mm
Graphics card length limit: 380mm
CPU cooler height limit: 165mm
Cable routing: 18-25 mm space
Cable routing grommets: No
Fixed velcro straps: No
Padlock and Kensington lock support: Yes
Captive thumbscrews: Both side panels
Dimension (WxHxD): 205x383x464 mm
Volume: 32.5 L
Weight:  4.1 kg