ThinkCentre M810z

SPACE-SAVING ENTERPRISE

With their minimal footprint, professional appearance, and enterprise-level productivity, these all-in-ones are a welcome addition to the corporate desk.

Manufacturer Part Number
10NX0006US
EAN/UPC
0191200769443,191200769443
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model 10NX0006US
Product ThinkCentre M810z
Region US
Machine Type 10NX
TopSeller TopSeller
Processor Core i5-7400 (4C, 3.0 / 3.5GHz, 6MB)
Graphics Integrated Intel HD Graphics 630
Monitor Cable None
Memory 8GBx1
Display 21.5" FHD (1920x1080) WVA Anti-glare
Multi-touch 10-point Multi-touch
Power Supply 150W 85% Adapter
Storage 500GB 7200rpm 2.5"
Optical DVD±RW
Media Reader 9-in-1
USB Type-C None
WLAN + Bluetooth Intel 8265 ac, 2x2 + BT4.1
Optional Rear Ports None
Camera 1080p
Chassis Intrusion Switch None
Cable Lock None
Keyboard / Mouse USB / USB
Stand UltraFlex II Stand
Operating System Windows 10 Pro 64
Warranty 3-year, Onsite
Global No
End of Support Apr 7, 2023
Ann Date (mm/yy) 03/17