Ryzen 5 Hexa-core 1600 3.2GHz Desktop Processor

Smooth Gaming and Efficient, Advanced Multi-Processing Performance

The world’s lowest power 6-core, 12-thread desktop processor with true machine intelligence

Manufacturer Part Number
YD1600BBAEBOX
EAN/UPC
0730143308397,730143308397
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Foundation

OPN TRAY

YD1600BBM6IAE

OPN PIB

YD1600BBAEBOX

TOTAL L1 CACHE

576 KB

TOTAL L2 CACHE

3 MB

TOTAL L3 CACHE

16 MB

UNLOCKED

Yes

CMOS

14nm

PACKAGE

AM4

THERMAL SOLUTION

Wraith Spire (no LED)

Performance

# OF CPU CORES

6

# OF THREADS

12

BASE CLOCK SPEED

3.2 GHz

MAX TURBO CORE SPEED

3.6 GHz

TDP

65 W

Memory

MEMORY INTERFACE

DDR4

MEMORY CHANNELS

2

Key Features

AES SUPPORT

Yes

FMA

FMA3

AVX

AVX2

AMD VIRTUALIZATION

Yes

XFR

Yes

AMD SENSEMI TECHNOLOGY

Yes