Radeon RX 580 Graphic Card

The Sweet Spot Performance

ASUS Dual series RX 580 comes equipped with Patented Wing-Blade Fans for max air flow with 105% more air pressure. The fans are IP5X dust-resistant for improved reliability and a longer lifespan. While exclusive Auto-Extreme Technology with Super Alloy Power II components for superior stability. GPU Tweak II with XSplit Gamecaster that provides intuitive performance tweaking and instant gameplay streaming.

0dB Technology
Game in Complete Silence

Innovative 0dB technology stops the fan completely when the GPU temperature remains below 55°C, letting you enjoy light gaming in complete silence.

IP5X-Certified Dust Resistance
Longer Fan Lifespan

The fans in ASUS Dual series of RX 580 graphics cards are certified under the International Protection Marking (IP code) as IP5X dust resistant for improved reliability and a longer lifespan. This stringent certification process ensures ASUS Dual series of RX 580 graphics cards provide optimal fan performance, even under severe conditions.

Manufacturer Part Number
DUAL-RX580-O4G
EAN/UPC
0889349731666,889349731666
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Graphics Engine:

    AMD Radeon RX 580

  • OpenGL:

    OpenGL®4.5

  • Video Memory:

    GDDR5 4GB

  • Engine Clock:

    1380 MHz (OC Mode)
    1360 MHz (Gaming Mode)

  • Stream Processors:

    2304

  • Memory Clock:

    7000 MHz ( )

  • Memory Interface:

    256-bit

  • Resolution:

    Digital Max Resolution:7680x4320

  • Interface:

    DVI Output : Yes x 1 (Native) (DVI-D)
    HDMI Output : Yes x 2 (Native) (HDMI 2.0)
    Display Port : Yes x 2 (Native) (Regular DP)
    HDCP Support : Yes

  • Power Connectors:

    1 x 8-pin

  • Software:

    ASUS GPU Tweak II & Driver

  • Dimensions:

    9.53 " x 5.07 " x 1.49 " Inch
    24.2 x 12.89 x3.8 Centimeter