CONQUER THE BATTLEFIELD
Featuring heavy plated heat sinks and fierce looks, MSI ARSENAL GAMING motherboards are packed with gaming features for a refined gaming experience.
MYSTIC LIGHT
PERSONALIZE YOUR GAMING RIG
Customize and set up your own color scheme with RGB Mystic Light sync. Select any of the colors from the palette using your smartphone or the MSI Gaming App to match your system style. Bored of the same colors? Simply change the complete look of your system in 1 second!
FIERCE RED GAMING GLOW
This GAMING motherboard features LEDs on the back which provide a cool GAMING glow inside your case. Like war paint, turn them on for a more immersive gaming experience and amp yourself up, ready to dominate the battlefield.
EXTEND YOUR RGB EXPERIENCE WITH EASE
MSI's Mystic Light Extension pinheader provides an intuitive way to control additional RGB strips and other RGB peripherals added to a system, without needing a separate RGB controller. By simply connecting any 12V RGB LED strip to the 4-pin Mystic Light Extension RGB-strip header gamers can sync colors to any style they choose.
MYSTIC LIGHT SYNC:
SYNCHRONIZE YOUR LED EXPERIENCE
With the convenience of Mystic Light Sync, you can control RGB LED solutions from other brands, such as CPU coolers, keyboards and mice or RGB system fans.
GET STARTED WITH MYSTIC LIGHT
To use Mystic Light, download the latest version of the MSI Gaming App below. For remote control of Mystic Light, simply download the latest version of the Mystic Light App for your smartphone from the Google Play Store or the App Store.
SMARTPHONE & PC CONTROL
Create your own colorful masterpiece with ease. The easy to use Gaming APP is available on PC, phone and tablet. It offers remote control, simply using your smartphone or tablet. Make your PC look and feel brand new with any color you want with just a few clicks!
COOLING
STAY COOL WHILE GAMING
Cooling your PC is essential for reliable performance. We've made sure to include enough fan headers with full control to allow you to cool your system any way you want.
FULLY CONTROLLABLE FAN HEADERS
MSI motherboards let you manage speeds and temperatures for all your system and CPU fans, giving you full control to set up a cool & silent system. The fan headers are conveniently placed with the most popular CPU coolers in mind.
DC OR PWM MODE WITH HYSTERESIS
MSI fan headers running in DC or PWM mode for optimal tuning of fan speeds and silence. Hysteresis also makes your fans spin up fluently to make sure your system stays silent, no matter what.
TOTAL CONTROL IN BIOS AND SOFTWARE
Total Fan Control allows you to take control of your fans and check your primary system characteristics in a simplified graphical interface. You can also set up to 4 temperature targets for CPU and motherboard, which will adjust the fan speeds automatically.
GAMING FEATURES
YOUR IN-GAME ADVANTAGE
Outsmart and outperform your opponents in-game using an array of unique MSI GAMING tools. Clever hardware & software tools, created to keep you one step ahead of the competition and boost your skills.
TOTAL FREEDOM, MAXIMUM EASE
Easily program your most-used commands and execute them with a single keystroke. You’re free to choose any key you want, so choose wisely.
Note:
CPU
• Supports AMD® RYZEN series processors and 7th Gen A-series/ Athlon™ processors for Socket AM4
* This function will be supported depend on the CPU.
Chipset
• AMD® A320 Chipset
Main Memory
• 2 x DDR4 memory slots, support up to 32GB
- Support DDR4 1866/2133/2400/2667/2933(OC)/3200(OC) Mhz*
• Dual channel memory architecture
• Support ECC UDIMM memory (non-ECC mode)
• Support non-ECC UDIMM memory
* 7th Gen A-series/ Athlon processors support a maximum of DDR4 2400 Mhz. Please refer www.msi.com for more information on compatible memory.
Slots
• 1 x PCIe 3.0 x16 slot
- RYZEN series processors support x16 mode
- 7th Gen A-series/ Athlon™ processors support x8 mode
• 2 x PCIe 2.0 x1 slots
Onboard Graphics
• 1 x VGA port, supports a maximum resolution of 2048x1280@60Hz, 1920x1200@60Hz
• 1 x DVI-D port, supports a maximum resolution of 1920x1200@60Hz*
• 1 x HDMI™ port, supports a maximum resolution of 4096x2160@24Hz*
* Only support when using a 7th Gen A-series/ Athlon™ processor
* Maximum shared memory of 2048 MB
Storage
• AMD® A320 Chipset
• 4 x SATA 6Gb/s ports
- Support RAID 0, RAID 1 and RAID 10
• 1 x M.2 slot (Key M)
- Supports PCIe 3.0 x4 (RYZEN Series Processors) or PCIe 3.0 x2 (7th Gen A-series/ Athlon™ processors ) and SATA 6Gb/s 2242/ 2260 /2280 storage devices
USB
• AMD® A320 Chipset
- 2 x USB 3.1 Gen1 (SuperSpeed USB) ports available through the internal USB 3.1 Gen1 connector
- 6 x USB 2.0 (High-speed USB) ports (2 Type-A ports on the back panel, 4 ports available through the internal USB 2.0 connectors)
• AMD® processor
- 4 x USB 3.1 Gen1 (SuperSpeed USB) Type-A ports on the back panel
Audio
• Realtek® ALC887 Codec
- 7.1-Channel High Definition Audio
LAN
• 1 x Realtek® 8111H Gigabit LAN controller
Internal I/O Connectors
- 1 x 24-pin ATX main power connector
- 1 x 8-pin ATX 12V power connector
- 4 x SATA 6Gb/s connectors
- 2 x USB 2.0 connectors (supports additional 4 USB 2.0 ports)
- 1 x USB 3.1 Gen1 connector (supports additional 2 USB 3.1 Gen1 ports)
- 1 x 4-pin CPU fan connector
- 2 x 4-pin system fan connectors
- 1 x Front panel audio connector
- 2 x Front panel connectors
- 1 x TPM module connector
- 1 x Chassis Intrusion connector
- 1 x Serial port connector
- 1 x Parallel port connector
- 1 x RGB LED strip connector
- 1 x Clear CMOS jumper
Back Panel I/O Ports
- 1 x PS/2 keyboard/ mouse combo port
- 2 x USB 2.0 Type-A ports
- 1 x VGA port
- 1 x DVI-D port
- 1 x HDMI™ port
- 4 x USB 3.1 Gen1 Type-A ports
- 1 x LAN (RJ45) port
- 3 x audio jacks
Dimension
• Micro-ATX Form Factor
• 9.6 in. x 8.3 in. (24.4 cm x 21.0 cm)
Mounting
• 8 mounting holes