Achieve Litespeed MasterLiquid Lite 120

Introducing the MasterLiquid Lite 120

With its kink-resistant tubing and matt-black styling, the MasterLiquid Lite 120 is a Cooler Master original design and attractive entry into liquid cooling. Reliability, performance and quiet operation are ensured by its unique Dual Dissipation Pump and 120mm Air Balance fan design. Whether you're building new or just upgrading, it's easy to install on the latest Intel or AMD systems and 120mm radiator fits almost all PC chassis.

Dual Dissipation Pump

Its unique low-profile dual chamber pump design features a low vibration pump for cool and quiet operation.

Easy and Reliable

An easy install, reliable and low noise all-in-one liquid cooler
for Intel and AMD systems.

Air Balance Fan Design

120mm Air Balance fan's silent driver IC smoothens fan operation, reducing fan clicks and vibrations.

Fits almost all cases

Fits almost all PC chassis with a 120mm fan mount near the CPU area.

Manufacturer Part Number
MLW-D12M-A20PW-R1
EAN/UPC
0884102030918,884102030918
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Product Name: MasterLiquid Lite 120
Model: MLW-D12M-A20PW-R1
CPU Socket: Intel® LGA 2011-v3 / 2011 / 1366 / 1151 / 1150 / 1156 / 1155 / 775 socket AMD® AM4 / AM3+ / AM3 / AM2+ / AM2 / FM2+ / FM2 / FM1 socket

Main System:
Dimensions: 62 x 62 x 36.4 mm (2.4 x 2.4 x 1.4")
Power Connector: 4-Pin

Waterblock:
Dimensions: 80.3 x 76 x 42.2mm (3.2 x 3.0 x 1.7")

Pump:
MTTF: 70,000 hours
Noise Level: < 8 dBA
Connector: 3-Pin
Rated Voltage: 12 VDC
Load Current: 0.3 A
Power Consumption: 3.96 W

Radiator:
Dimensions: 157 x 119.6 x 27mm (6.2 x 4.7 x 1.1")
Material: Aluminum

Fan:
Dimension: 120 x 120 x 25 mm (4.7 x 4.7 x 1")
Speed: 650 ~ 2000 RPM (PWM) ± 10%
Air Flow: 66.7 CFM ± 10%
Air Pressure: 2.34 mmH2O ± 10%
MTTF: 160,000 hours
Noise Level: 6-30 dBA
Connector: 4-Pin (PWM)
Rated Voltage: 12 VDC

EAN Code: 4719512055847
UPC Code: 884102030918