ARMOR Radeon RX 580 Graphic Card

DEMAND MORE, DEMAND RADEON

Guiding the Future of Gaming

The 4th generation GCN architecture is engineered for gamers who play anything from the latest MOBA’s to the most popular AAA titles. Asynchronous Shaders and an enhanced Geometry Engine power new levels of smooth gameplay performance.

Immersive VR Experiences

Experience the next level of immersion with the world of VR gaming and entertainment with Radeon RX graphics cards powered by the revolutionary Polaris architecture.

AMD FreeSync™ Technology

Puts an end to choppy gameplay and broken frames with fluid, artifact-free performance at virtually any framerate.

HDR compatible

Enhanced contrast and colors deliver a strikingly sharp, colorful, and vivid visual experience.

Manufacturer Part Number
RX 580 ARMOR 8G OC
EAN/UPC
0824142144886,824142144886
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Memory:

    8GB GDDR5

  • Graphics Processing Unit:

    Radeon™ RX 580

  • Interface:

    PCI Express x16

  • Boost / Base Core Clock:

    1366 MHz

  • Memory Interface:

    256-bit

  • Memory Clock Speed (MHz):

    8000 MHz

  • Output:

    DisplayPort x 2 / HDMI x 2 / DL-DVI-D

  • Virtual Reality Ready:

    Y

  • Maximum Displays:

    4

  • HDCP Support:

    Y

  • DirectX Version Support:

    12

  • OpenGL Version Support:

    4.5

  • Multi-GPU Technology:

    Crossfire™, 2-Way

  • Card Dimension(mm):

    269 x 125 x 38 mm

  • Card Weight (g):

    653 g / 1152 g

  • Recommended PSU (W):

    500 W

  • Power Connectors:

    8-pin x 1