AC1900 MU-MIMO Wi-Fi Gigabit Router

The DIR-878 AC1900 MU-MIMO Wi-Fi Gigabit Router is a powerful wireless networking solution designed for Small Office/Home Office (SOHO) environments. By combining high-speed 802.11ac Wi-Fi with dual-band technology and Gigabit Ethernet ports, the DIR-878 provides a seamless networking experience with a high degree of convenience and flexibility for SOHOs. The DIR-878’s SOHO-class advanced security features help keep data safe from unwanted network intruders. These features together with the increased range and reliability of Wireless AC technology, help provide a protected network for devices in your home or office.

High-Speed Wired and Wireless Connectivity

The DIR-878 upgrades your network to the latest dual-band high-speed wireless technology to bring you lightning-fast Wi-Fi speeds of up to 1,900 Mbps1 so you can meet the increasing demand from multimedia applications. Enjoy seemless high definition streaming media, Internet phone calls, online gaming, and content-rich web surfing throughout your home or office. In addition, 10/100/1000 Gigabit Ethernet ports give you solid, dependable wired performance for devices such as Network Attached Storage (NAS), media centers, and gaming consoles. The built-in Quality of Service (QoS) engine allows you to prioritize important traffic to ensure that your favorite applications are receiving optimal bandwidth.

Smooth Streaming with Wireless 802.11ac Wave II

The DIR-878 brings a host of new technologies to create the best wireless networking experience to date. With 802.11ac Wave II technology, the DIR-878 provides Gigabit wireless connectivity with combined transfer rates of up to 1,900 Mbps (1300 Mbps Wireless AC + 600 Mbps Wireless N)2 . Featuring a 3x3 MU-MIMO antenna configuration, the DIR-878 offers better data rates, fewer dead-spots, more coverage, and increased reliability. Upgrade your home or office with the latest AC wave II technology by matching the DIR-878 AC1900 MU-MIMO Wi-Fi Gigabit Routers with AC wave II devices like the DWA-192 AC1900 Wi-FI USB 3.0 Adapter to take full advantage of this speed.

Manufacturer Part Number
DIR-878
EAN/UPC
0790069430206,790069430206
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards: 802.11ac

Interface: Four 10/100/1000 Gigabit Ethernet LAN 10/100/1000 Gigabit Ethernet WAN

Antennas: 4 external antennas

Security: WPA , WPA2 , WPS

HDD Support: NO

Frequency Range: 2.4Ghz & 5Ghz

Operating Mode: Router Mode

Data Rate: 1900Mbps