SE2417HG Widescreen LCD Monitor

Smooth and lively visuals

Redefining fast: Experience high-quality visuals with an impressive 2-millisecond response time. Reduced deviation in transition time means the moving images in your movies or video games will be smooth and impressive. 

Effortlessly connect: Seamlessly switch between work and play with the enhanced dual HDMI connectivity ports. Thanks to these built-in ports you can keep your essentials - like your game console and laptop – always plugged in and ready to go. 

Clear, quality visuals: Enjoy crisp visuals and vibrant colours with Full HD clarity (1920x1080).

Timeless design

A clear view: Comfortable viewing is yours with a high contrast ratio and a 23.6-inch matte screen which minimizes reflection from indoor lighting. 

Elegant and sleek: Improved thin bezels, a black piano finish and a robust stand combine for a modern look that goes with any home or home office. 

Adjust with ease: Thanks to the easy-access buttons on the bottom bezel, you can fine-tune the colours, brightness and contrast on your screen for just the right view.

Connectivity Options

Ports & Slots: 1. Power cable connector | 2. Speaker line-out | 3. HDMI | 4. VGA

Cables Included: VGA cable

Peace of mind, guaranteed

Our products are engineered with care and precision, so we guarantee support and peace of mind.

A brand you can rely on
 As the No. 1 monitor brand worldwide for 3 consecutive years, we take pride in our unyielding commitment to quality and the utmost satisfaction of our customers.

Advanced Exchange Service
Your monitor comes with a 3-year Advanced Exchange Service so that if a replacement becomes necessary, it will be shipped to you the next business day during your 3-year Limited Hardware Warranty.

Reliable and responsible
Designed with the environment in mind, this monitor meets the latest regulatory and environmental standards such as ENERGY STAR® , EPEAT®  GOLD, TCO Certified Displays, China Energy Label, CEL, WEEE, ErP (EuP) Standards, Korea E-Standby.

Manufacturer Part Number
SE2417HG
EAN/UPC
5397063744336,6953040836082
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

Device Type: LED-backlit LCD monitor - 24"

Panel Type: TN

Aspect Ratio: Widescreen - 16:9

Native Resolution: Full HD (1080p) 1920 x 1080 at 60 Hz

Pixel Pitch: 0.2715 mm

Brightness: 300 cd/m²

Contrast Ratio: 1000:1 / 8000000:1 (dynamic)

Response Time: 2 ms (gray-to-gray)

Colour Support: 16.7 million colours

Input Connectors: 2xHDMI, VGA

Display Position Adjustments: Tilt

Screen Coating: Anti-glare, 3H Hard Coating

Dimensions (WxDxH) - with stand: 55.52 cm x 17.99 cm x 42.25 cm

Weight: 4.07 kg

Environmental Standards: ENERGY STAR Qualified

Compliant Standards: Plug and Play, DDC/CI, RoHS, TCO Displays

General

Display Type: LED-backlit LCD monitor / TFT active matrix

Diagonal Size: 24"

Viewable Size: 23.6"

Panel Type: TN

Aspect Ratio: Widescreen - 16:9

Native Resolution: Full HD (1080p) 1920 x 1080 at 60 Hz

Pixel Pitch: 0.2715 mm

Brightness: 300 cd/m²

Contrast Ratio: 1000:1 / 8000000:1 (dynamic)

Colour Support: 16.7 million colours

Response Time: 2 ms (gray-to-gray)

Vertical Refresh Rate: 56 - 76 Hz

Horizontal Refresh Rate: 30 - 83 kHz

Horizontal Viewing Angle: 170

Vertical Viewing Angle: 160

Screen Coating: Anti-glare, 3H Hard Coating

Backlight Technology: LED backlight

OSD Languages: Chinese (simplified), Brazilian Portuguese, English, German, French, Russian, Spanish

Features: 72% (CIE 1931) colour gamut, 84% (CIE 1976) colour gamut, integrated cable management, BFR/PVC-free, Energy Gauge, Energy Saver

Dimensions (WxDxH): 55.52 cm x 17.99 cm x 42.25 cm - with stand

Weight: 4.07 kg

Connectivity

Interfaces:

  • 2 x HDMI (HDCP)
  • VGA
  • Audio line-out
Mechanical

Display Position Adjustments: Tilt

Tilt Angle: -5/+21

Miscellaneous

Features: Security lock slot (cable lock sold separately)

Included Accessories: Stand

Cables Included: 1 x VGA cable

Compliant Standards: Plug and Play, DDC/CI, RoHS, TCO Displays

Power

Voltage Required: AC 120/230 V (50/60 Hz)

Power Consumption Operational: 17 Watt

Power Consumption Sleep: 0.3 Watt

Power Consumption (Off Mode): 0.3 Watt

Software / System Requirements

Included Software: Drivers & Utilities, Dell Display Manager

Dimensions & Weight

Dimensions & Weight Details:

  • With stand - width: 55.52 cm - depth: 17.99 cm - height: 42.25 cm - weight: 4.07 kg
  • Without stand - width: 55.52 cm - depth: 5.5 cm - height: 33.01 cm - weight: 3.4 kg
Environmental Standards

ENERGY STAR Certified: Yes

Environmental Parameters

Min Operating Temperature: 0 °C

Max Operating Temperature: 40 °C

Humidity Range Operating: 10 - 80% (non-condensing)