GW2760HL 27 Inch LED Eye-care Monitor

Everyday Enjoyment for Leisure and Business

A perfect embodiment of 'less is more' minimalism design philosophy, the GW2760HL is a delightful complement to almost any modern space. Every aspect of its form and feature is reduced to unify simplicity and functionality into pure aesthetics. On top of it all, users get to enjoy visual pleasure and optimal eye comfort with BenQ's exclusive Eye-Care™ Technology. The GW2760HL is not only a celebration of minimalist lifestyle and modern sleekness but also the gateway to everyday enjoyment for leisure and business.

Eye Comfort and Safety with Low Blue Light Plus Technology and Flicker-free

Low Blue Light Plus Technology

Low Blue Light Plus technology filters out the shorter, higher energy blue-violet radiation (420~455nm) which is harmful to the eyes while the remaining beneficial blue turquoise light (455~480nm) remains.

The blue spectrum light produced by regular computer screens is a leading cause of eye fatigue. BenQ's GW2760HL comes equipped to help prevent the eye fatigue associated with blue spectrum light. With adjustable low blue light levels, you can increase your viewing comfort especially after long hours of usage.

4 user scenario modes offered through Low Blue Light Plus technology are tailor-designed to bring the highest image quality and healthiest viewing experience for a wide array of user behavior.

Flicker-free Technology

Flicker-free technology eliminates flickering at all brightness levels and reduces eye fatigue effectively. Conventional LCD screens flicker at the rate of 200 times per second. Your eyes may not see the flickers but they can certainly feel them. So relieve your eyes from the uncomfortable flickering effect by switching to a BenQ Flicker-free monitor.

Brilliant Picture Quality

3000:1 Ultra-High Native Contrast for Depth and Definition

An ultra-high native contrast of 3000:1, which is three times of that of general panels, adds astonishing color depth and definition to darkened, complex images with the greatest subtlety and clarity. With a native contrast ratio this high, you can expect an infinite dynamic contrast ratio that far exceeds your expectations.

8-bit Display

With the ability to render 16.7 million color shades simultaneously, you can expect true color performance, silky transitions and impeccable image quality.

178°/178° Wide-Viewing Angles

VA panels bring truly authentic colors and ultra-sharp details from left, right, above and below to your eyes with a wide-viewing angle of 178°/178°. Viewing, as you know it, will never be the same.

Designed Simply for the Ultimate Sophistication

GW2760HL blends perfectly with any décor, adding a hint of low-key elegance to your living space with its high-gloss frame and base stand streamlined by a curvaceous neck that creates stunning visual fluidity. Crafted with slim bezels, GW2760HL creates a sophisticated look while keeping things nice and compact. You'll find multi-panel configuration for home entertainment or office viewing use much simpler with less distraction from the monitor frame.

Multimedia Experience

The latest HDMI high-speed multimedia interface makes these monitors incredibly convenient to use--now you can enjoy digital entertainment effortlessly even with additional multimedia equipment in the future. And whether you are listening to music or watching your favorite film, simply turn on the GW2760HL's built-in speakers to experience the audiovisual fun.

Manufacturer Part Number
GW2760HL
EAN/UPC
0840046036492,840046036492
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Color‎: Glossy Black‎
Panel‎
LCD Size (inch)‎: 27‎
Aspect Ratio‎: 16:9‎
Resolution (max.)‎: 1920x1080‎
Display Area(mm)‎: 597.6x336.15‎
Pixel Pitch (mm)‎: 0.31125‎
Brightness (Typical)‎: 300‎
Native Contrast ( typ. )‎: 3000:1‎
DCR (Dynamic Contrast Ratio) (typ.)‎: 20M:1‎
Panel Type‎: VA‎
Viewing Angle (L/R;U/D) (CR>=10)‎: 178/178‎
Response time‎: 12ms, 4ms (GtG)‎
Display Colors‎: 16.7 Mil.‎
Color Gamut‎: 72% NTSC‎
Color Bit‎: 8bits‎
Backlight‎: LED‎
Regulations‎
EPEAT‎: NA‎
TCO‎: 6.0 ‎
Energy Star‎: NA‎
Audio/Video Inputs/Outputs‎
Input/Output Connector‎: D-sub/DVI/ HDMI/Headphone jack/ line in‎
Hor. Frequency (KHz)‎: 30~83KHz‎
Ver. Frequency (Hz)‎: 50~76Hz‎
Video Bandwidth (MHZ)‎: 205MHz‎
Dimensions & Weight‎
Dimensions with Wall Mount (HxWxD mm) (w/o Base)‎: 367.05x622.6x50.72‎
CTN Dimensions (HxWxD mm)‎: 472.08x622.6x191.18‎
Net Weight (kg)‎: 4.5‎
Gross Weight (kg)‎: 5.9‎
Special Features‎
AMA‎: v‎
HDCP‎: v‎
Dynamic Power Saving (DPS)‎: v‎
Flicker-free Technology‎: v‎
Color Temperature‎: Reddish / Normal/ Bluish /user mode‎
Low Blue Light Plus‎: v‎
VESA Wall Mounting‎: 100x100mm‎
Tilt (down/up)‎: -5~20‎
Speaker‎: 1Wx2‎
K Locker‎: Yes‎
OSD Language‎: 18 Languages (English / Francais / Deutsch / Italiano / Espanol / Polish / Czech / Hungarian / Romanian / Nether-lands / Russian / Swedish / Portuguese / Japanese / Chinese / S-Chinese / Arabic/ Korean)‎
Included Accessories‎
Signal Cable‎: D-sub cable (1.5m)
Power‎
Power Consumption (Eco mode)‎: 27W‎
Power Supply (90~264 AC)‎: Built-in‎
Power Consumption (On mode)‎: 48W‎
Power Consumption (Power saving mode)‎: <0.3W‎
Power Consumption (Off mode)‎: <0.3W‎
Power Consumption (Base on Energy star )‎: N/A‎
Reliability‎
MTBF(hr, exclude lamp)‎: 60,000‎
Lamp Life (hr) min‎: 30,000‎
Lamp Life (hr) Typical‎: 30,000‎
Certification‎
Mac Compatible‎: v‎
Windows® 7 Compatible‎: v‎
Windows® 8 Compatible‎: v‎
Windows® 8.1 Compatible‎: v‎
Windows® 10 Compatible‎: v‎