MS817n Laser Printer

High speed and volume to support large workgroups

The Lexmark MS817n laser printer features networking, advanced security, mobile print option, 650-sheet standard input, front USB port and prints up to 55 ppm.

Features

Faster Processing

Improve your print speeds by taking advantage of up to 2.5GB of memory, an 800 MHz dual-core processor and Gigabit networking.

Reliable High Performance

Easily print up to 50,000 pages per month thanks to our state-of-the-art paper handling.

Keep Jobs Moving

With a maximum input capacity of up to 4,400 sheets and a High Yield toner cartridge, you won’t have to add paper or change cartridges very often.

Spend Less Time Waiting

Print up to 55 pages per minute and produce your first page in as little as 4.8 seconds.

Finishing That Adds Polish

Produce presentation-ready documents with optional finishing features, such as stapling and hole punching.

Manufacturer Part Number
40GC100
EAN/UPC
0734646646802,734646646802
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number: 40GC100
Print Technology: Monochrome Laser
Workgroup Size: Large Workgroup
Touch Screen Display: No
Display: 2.4-inch (6 cm) color LCD display
Print Speed (Letter, Black): Up to 55 ppm6
Time to First Page (Black) : As fast as 4.8 seconds
Duplex (2-sided) Printing: Not Available
Print Resolution, Black: 1200 Image Quality
1200 x 1200 dpi
2400 Image Quality
600 x 600 dpi
Processor: Dual Core, 800 MHz
Memory, Standard: 512 MB
Memory, Maximum: 2560 MB
Hard Disk: Option available
Apple Operating Systems Supported: Apple OS X (10.5, 10.6, 10.7, 10.8, 10.9, 10.10)
Citrix MetaFrame: Microsoft Windows Server 2003 running Terminal Services with Citrix Presentation Server 3.0, 4.0, 4.5
Microsoft Windows Server 2003 x64 running Terminal Services with Citrix Presentation Server 4.0 x64, 4.5 x64
Microsoft Windows Server 2003 and 2003 X64 Edition with Citrix XenApp 5.0
Microsoft Windows Server 2008 and 2008 X64 Edition with Citrix XenApp 5.0
Microsoft Windows Server 2008 R2 with Citrix XenApp 6.0, 6.5
Linux Operating Systems Supported: SUSE Linux Enterprise Server 10, 11
SUSE Linux Enterprise Desktop 10, 11
Red Flag Linux Desktop 6.0
Linpus Linux Desktop 9.6
Debian GNU/Linux 5.0, 6.0
Red Hat Enterprise Linux WS 4.0, 5.0, 6.0
Ubuntu 11.04, 11.10, 12.04, 12.10
openSUSE 11.3, 11.4, 12.1, 12.2
PCLinuxOS 2011
Mint 9, 10, 11, 12, 13
Fedora 14, 15, 16, 17
Microsoft Windows Operating Systems Supported: Windows XP
Windows Server 2003
Windows XP x64
Windows Server 2003 x64
Windows Vista
Windows Vista x64
Windows Server 2008
Windows Server 2008 x64
Windows 7
Windows 7 x64
Windows Server 2008 R2
Windows 8
Windows 8 x64
Windows Server 2012
Windows 8.1
Windows 8.1 x64
Windows Server 2012 R2
Windows RT
Windows RT 8.1
Novell Operating Systems Supported: Novell NetWare 6.5 Open Enterprise Server
Novell NetWare 5.1(SP 6+), 6.0(SP 3+) with Novell Distributed Print Services (NDPS)
Novell Open Enterprise Server on SUSE Linux Enterprise Server
UNIX Operating Systems Supported: HP-UX 11.11, 11.23, 11.31
Sun Solaris SPARC 9, 10, 11
Sun Solaris x86 10, 11
IBM AIX 5.3, 6.1, 7.1
Included Paper Handling: 550-Sheet Input
100-Sheet Multipurpose Feeder
550-Sheet Output Bin
Optional Paper Handling: 250-Sheet Tray
550-Sheet Tray
2100-Sheet Tray
250-Sheet Lockable Tray
550-Sheet Lockable Tray
4-Bin Mailbox
Staple Finisher
Staple Punch Finisher
High Capacity Output Expander
Output Expander
Paper Input Capacity, Standard: Up to 650 pages 20 lb or 75 gsm bond
Paper Input Capacity, Maximum: Up to 4400 pages 20 lb or 75 gsm bond
Paper Output Capacity, Standard: Up to 550 pages 20 lb or 75 gsm bond
Paper Output Capacity, Maximum: Up to 2550 pages 20 lb or 75 gsm bond
Paper Weight Range Supported - Standard Tray (lb.): 16 - 47 lb.
Integrated Tray Card Stock Upper limit (grain short): Cover - 176 gsm (65 lb)
Index Bristol - 199 gsm (110 lb)
Tag - 203 gsm (125 lb)
Finishing Option: Yes
Number of Paper Inputs, Standard: 2
Number of Paper Inputs, Maximum: 6
Media Types Supported: Card Stock
Dual Web Labels
Envelopes
Integrated Labels
Paper Labels
Plain Paper
Transparencies
Refer to the Card Stock & Label Guide.
Media Sizes Supported: 10 Envelope
7 3/4 Envelope
9 Envelope
A4
A5
B5 Envelope
C5 Envelope
DL Envelope
Executive
Folio
JIS-B5
Legal
Letter
Statement
Universal
Oficio
A6
Standard Ports: One Internal Card Slot
USB 2.0 Specification Hi-Speed Certified (Type B)
Gigabit Ethernet (10/100/1000)
Front USB 2.0 Specification Hi-Speed Certified port (Type A)
Optional Local Ports: Internal RS-232C serial
Internal 1284-B Bidirectional Parallel
Optional Network Ports: Internal MarkNet N8350 802.11b/g/n Wireless
Direct USB: Yes
Ethernet Network: Yes
Network Protocol Support: TCP/IP IPv4
AppleTalk™
TCP/IP IPv6
TCP
UDP
Network Printing Methods: LPR/LPD
Direct IP (Port 9100)
Enhanced IP (Port 9400)
FTP, TFTP
ThinPrint .print integration
Telnet
IPP 1.0, 1.1, 2.0 (Internet Printing Protocol)
Network Management Protocols1: HTTP
HTTPs (SSL/TLS)
SNMPv1, SNMPv2c
SNMPv3
WINS
IGMP
BOOTP, RARP
APIPA (AutoIP)
DHCP
ICMP
DNS
Bonjour
DDNS
mDNS
ARP
NTP
Telnet
Finger

Network Security: SNMPv3
802.1x Authentication: MD5, MSCHAPv2, LEAP, PEAP, TLS, TTLS
IPSec
Printable Area: 0.167 inches of the top, bottom, right and left edges (within)
Printer Languages (Standard): PCL 5e Emulation
PCL 6 Emulation
Personal Printer Data Stream (PPDS)
PostScript 3 Emulation
Direct Image
Microsoft XPS (XML Paper Specification)
PDF 1.7 emulation
Fonts and Symbol Sets: 3 of 9 scalable PCL 5e fonts in Narrow, Regular and Wide
158 scalable PostScript fonts
2 PCL bitmap fonts
39 scalable PPDS fonts
5 PPDS bitmap fonts
84 scalable PCL fonts
OCR-A, OCR-B scalable PCL 5e fonts
For more information, refer to the Technical Reference.
Laser Cartridge Yields (up to)5: 25,000-page High Yield Cartridge

11,000-page Cartridge
Imaging Unit Estimated Yield: Up to 100000 pages, based on 3 average letter/A4-size pages per print job and ~ 5% coverage4
Cartridge(s) Shipping with Product: 10,000-page Starter Return Program Toner Cartridge
Replacement Cartridges:: Product functions only with replacement cartridges designed for use in a specific geographical region. See www.lexmark.com/regions for more details.
Packaged Size (in. - H x W x D): 22.2 x 24.2 x 21.1 in.
Packaged Weight (lb.): 60.5 lb.
Size (in. - H x W x D): 16.5 x 16.7 x 20.1 in.
Weight (lb.): 52.2 lb.
Noise Level, Idle: 33 dBA
Noise Level (Print), Operating: 56 dBA
Duplex Print Noise Level, Operating: 55 dBA
ENERGY STAR: No
Average Power (Hibernate Mode): 0.5 watts
Average Power (Sleep Mode): 2.9 watts
Average Power (Ready Mode): 50 watts
Average Power (Printing): 700 watts
ENERGY STAR Typical Electricity Consumption (TEC): 3.5 kilowatt-hours per week
Limited Warranty - See Statement of Limited Warranty: 1-Year Exchange Service, Next Business Day
Product Certifications: ICES-003 Class B, BSMI Class B, VCCI Class B, US FDA, UL 60950-1, FCC Class B, cUL CAN/CSA-C22.2 60950-1, NOM, CB EN/IEC 60950-1, CB EN/IEC 60825-1, CE DoC (EN 62301 Class B, EN 62311, CE EN/IEC 60950-1, CE EN/IEC 60825-1, EN 61000-3, EN 55022 Class B, EuP, EN 55024, UL), EFTA (CE), KCC, CCC, CECP, CEL, C-tick DoC, UL-AR, KC mark, UL GS mark, EC 1275, MET-I, ISO 532B, ECMA-370, TED, GOST-R, SII, TER
Maximum Monthly Duty Cycle: Up to 250000 pages per month3
Recommended Monthly Page Volume: 3000 - 50000 pages2
Specified Operating Environment: Temperature: 16 to 32°C (60 to 90°F)
Humidity: 8 to 80% Relative Humidity
Altitude: 0 - 2896 Meters (9,500 Feet)
License/Agreement Terms: Printers are sold subject to certain license/agreement conditions. See www.lexmark.com/printerlicense for details.
Country of Origin: China (PR)
UNSPSC Code: 43212105
Harmonized Tariff Code: 8443.32.1010