B350 GAMING PLUS Desktop Motherboard

GAME IN STYLE

Unlimited customization options and packed with exclusive gaming features, MSI PERFORMANCE GAMING motherboards offer the best possible gaming experience.

MYSTIC LIGHT
PERSONALIZE YOUR GAMING RIG

Customize and set up your own color scheme with RGB Mystic Light sync. Select any of the colors from the palette using your smartphone or the MSI Gaming App to match your system style. Bored of the same colors? Simply change the complete look of your system in 1 second!

EXTEND YOUR RGB EXPERIENCE WITH EASE

MSI's Mystic Light Extension pinheader provides an intuitive way to control additional RGB strips and other RGB peripherals added to a system, without needing a separate RGB controller. By simply connecting any 12V RGB LED strip to the 4-pin Mystic Light Extension RGB-strip header gamers can sync colors to any style they choose.

MYSTIC LIGHT SYNC:
SYNCHRONIZE YOUR LED EXPERIENCE

With the convenience of Mystic Light Sync, you can control RGB LED solutions from other brands, such as CPU coolers, keyboards and mice or RGB system fans.

GET STARTED WITH MYSTIC LIGHT

To use Mystic Light, download the latest version of the MSI Gaming App below. For remote control of Mystic Light, simply download the latest version of the Mystic Light App for your smartphone from the Google Play Store or the App Store.

SMARTPHONE & PC CONTROL

Create your own colorful masterpiece with ease. The easy to use Gaming APP is available on PC, phone and tablet. It offers remote control, simply using your smartphone or tablet. Make your PC look and feel brand new with any color you want with just a few clicks!

COOLING
STAY COOL WHILE GAMING

Cooling your PC is essential for reliable performance. We've made sure to include enough fan headers with full control to allow you to cool your system any way you want.

LOOKING COOL WHILE KEEPING COOL

High quality materials and smart fan optimizations contribute to cooling all essential components, which is key to making sure your system runs stable at the best performance during long gaming sessions.

FULLY CONTROLLABLE FAN HEADERS

MSI motherboards let you manage speeds and temperatures for all your system and CPU fans, giving you full control to set up a cool & silent system. The fan headers are conveniently placed with the most popular CPU coolers in mind.

DC OR PWM MODE WITH HYSTERESIS

MSI fan headers running in DC or PWM mode for optimal tuning of fan speeds and silence. Hysteresis also makes your fans spin up fluently to make sure your system stays silent, no matter what.

TOTAL CONTROL IN BIOS AND SOFTWARE

Total Fan Control allows you to take control of your fans and check your primary system characteristics in a simplified graphical interface. You can also set up to 4 temperature targets for CPU and motherboard, which will adjust the fan speeds automatically.

OPTIMIZED FOR WATER COOLING

Designed to support the most popular All-In-One & custom water cooling solutions on the market. A dedicated water pump PIN header supports up to 2 amp, giving you full control of the water pump speed. A clearly marked ‘keep-out-zone’ allows for easy and safe installation and a perfect fit.

WATERPUMP HEADER

  • Up to 2A supported
  • Speed control from BIOS and OS

Manufacturer Part Number
B350 GAMING PLUS
EAN/UPC
0824142145753,824142145753
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

• Supports AMD® RYZEN series processors and 7th Gen A-series/ Athlon™ processors for Socket AM4
* This function will be supported depend on the CPU.

Chipset

• AMD® B350 Chipset

Main Memory

• 4 x DDR4 memory slots, support up to 64GB
- Supports DDR4 1866/ 2133/ 2400/ 2667(OC)/ 2933(OC)/ 3200(OC)+ Mhz *
• Dual channel memory architecture
* 7th Gen A-series/ Athlon ™ processors support up to 2400 MHz. Please refer www.msi.com for more information on compatible memory.

Slots

• 1 x PCIe 3.0 x16 slot (PCI_E2)
- Supports x 16 speed with RYZEN Series Processors
- Supports x 8 speed with 7th Gen A-series/ Athlon™ processors
• 1 x PCIe 2.0 x16 slot (PCI_E4, supports x4 mode)*
• 2 x PCIe 2.0 x1 slots
• 2 x PCI slots
* PCI_E4 slot will become PCIe 2.0 x2 mode, when installing device in any PCIe x1 slot. 

Onboard Graphics

• 1 x VGA port, supports a maximum resolution of 2048x1280@60HZ (RB)*
• 1 x DVI-D port, supports a maximum resolution of 1920x1200@60Hz*
• 1 x HDMI™ port, supports a maximum resolution of 4096x2160@24Hz*
* Only support when using a 7th Gen A-series/ Athlon™ processor
* Maximum shared memory of 2048 MB 

Multi-GPU

• Supports 2-Way AMDv CrossFire™ Technology

Storage

• AMD® B350 Chipset
• 4 x SATA 6Gb/s ports*
- Support RAID 0, RAID 1 and RAID 10
• 1 x M.2 port (Key M)
- Supports PCIe 3.0 x4 (RYZEN Series Processors) or PCIe 3.0 x2 (7th Gen A-series/ Athlon™ processors ) and SATA 6Gb/s
- Supports 2242/ 2260 /2280/ 22110 storage devices

USB

• AMD® B350 Chipset
- 4 x USB 3.1 Gen1 (SuperSpeed USB) ports available through the internal USB 3.1 Gen1 connectors
- 6 x USB 2.0 (High-speed USB) ports (2 Type-A ports on the back panel, 4 ports available through the internal USB 2.0 connectors)

• AMD® RYZEN series processors/ 7th Gen A-series/ Athlon™ processors
- 4 x USB 3.1 Gen1 (SuperSpeed USB) ports (3 Type-A ports and 1 Type-C port on the back panel) 

Audio

• Realtek® ALC892 Codec
- 7.1-Channel High Definition Audio

LAN 

• 1 x Realtek® 8111H Gigabit LAN controller

Internal I/O Connectors

- 1 x 24-pin ATX main power connector
- 1 x 8-pin ATX 12V power connector
- 4 x SATA 6Gb/s connectors
- 2 x USB 2.0 connectors (support additional 4 USB 2.0 ports)
- 2 x USB 3.1 Gen1 connectors (support additional 4 USB 3.1 Gen1 ports)
- 1 x 4-pin CPU fan connector
- 1 x 4-pin water-pump-fan connector
- 4 x 4-pin system fan connectors
- 1 x 4-pin RGB LED strip connector
- 1 x Serial port connector
- 1 x Parallel port connector
- 1 x TPM module connector
- 1 x Front panel audio connector
- 2 x System panel connectors
- 1 x Chassis Intrusion connector
- 1 x Clear CMOS jumper

Back Panel I/O Ports

- 1 x PS/2 keyboard/ mouse combo port
- 2 x USB 2.0 Type-A ports
- 1 x VGA port
- 1 x DVI-D port
- 1 x HDMI™ port
- 3 x USB 3.1 Gen1 Type-A ports
- 1 x USB 3.1 Gen1 Type-C port
- 1 x LAN (RJ45) port
- 6 x OFC audio jacks

Dimension

• 12 in. x 9.6 in. (30.4 cm x 24.3 cm)
• ATX Form Factor

Mounting

• 9 mounting holes