MAKING YOUR LIFE EASIER IS OUR BUSINESS
Combining quality you can rely on with top performance and clever business solutions are key aspects of the MSI PRO SERIES motherboards. Engineered to gratify even the most demanding professional, these motherboards will fit in any PC. Making your life easier and supporting your business with super stable, reliable and long-lasting top performance.
COOLING
STAY COOL
Cooling your PC is essential for reliable performance. We've made sure to include enough fan headers with full control to allow you to cool your system to the max.
FULLY CONTROLLABLE FAN HEADERS
MSI motherboards let you manage speeds and temperatures for all your system and CPU fans, giving you full control to set up a cool & silent system. The fan headers are conveniently placed with the most popular CPU coolers in mind.
DC OR PWM MODE WITH HYSTERESIS
MSI fan headers automatically detect fans running in DC or PWM mode for optimal tuning of fan speeds and silence. Hysteresis also makes your fans spin up fluently to make sure your system stays silent, no matter what.
TOTAL CONTROL IN BIOS AND SOFTWARE
Total Fan Control allows you to take control of your fans and check your primary system characteristics in a simplified graphical interface. You can also set up to 4 temperature targets for CPU and motherboard, which will adjust the fan speeds automatically.
DISPLAY
ENJOY THE LATEST VIDEO STANDARDS
Supporting the latest display connectors for new technologies (OLED, HDR) and legacy connectors for beamers, MSI motherboards are designed to make life easier for any professional user.
LEGACY DVI / VGA VIDEO SUPPORT
To support professional monitors, TV's, beamers and other displays, this MSI motherboard features DVI and a VGA video output. No matter what screen type you want to connect, using a dedicated graphics card or an onboard connector, MSI motherboards have you covered.
4K UHD
Enjoy awesome 4K UHD (2160p ultra-high definition) video playback with MSI motherboards.
AUDIO
PROFESSIONAL SOUND QUALITY
Get the most immersive sound experience. MSI Audio Boost delivers the highest sound quality through the use of premium quality audio components. This lets you enjoy breathtaking, game-changing sound to create the most dynamic soundscapes.
AMPLIFY YOUR GAME WITH AUDIO BOOST
Built on years of experience in building motherboards dedicated to giving gamers true Hi-Fi sound. Audio Boost has developed into a high quality audio unit, offering a clear advantage over your opponents when gaming. Locate your enemies with your eyes closed using Audio Boost.
ISOLATED AUDIO DESIGN WITH LED BORDER
Audio Boost operates like a dedicated soundcard by being physically isolated from the rest of the motherboard circuitry to ensure the purest audio signal possible. A bright border illuminated by LEDs showcases and protects the Hi-Fi audio unit.
SEPARATED AUDIO LAYERS FOR CLEAN LEFT & RIGHT CHANNELS
Using separated layers in the PCB ensures equally pristine sound quality for both left and right audio channels.
DE-POP PROTECTION
Audio Boost protects your ears by eliminating those annoying loud popping sounds when you plug/unplug devices or turn your PC on/off.
DEDICATED HIGH DEFINITION AUDIO PROCESSOR
Audio Boost is powered by an EMI-shielded high quality HD audio processor, making sure you enjoy the purest sound quality in both stereo and surround sound.
Note:
CPU
• Supports AMD® RYZEN series processors and 7th Gen A-series/ Athlon™ processors for Socket AM4
* This function will be supported depend on the CPU.
Chipset
• AMD® B350 Chipset
Main Memory
• 4 x DDR4 memory slots, support up to 64GB
• Support DDR4 1866/ 2133/ 2400/ 2667(OC)/ 2933(OC)/ 3200(OC)+ Mhz*
• Dual channel memory architecture
• Supports ECC UDIMM memory (non-ECC mode)
• Support non-ECC UDIMM memory
* Please refer www.msi.com for more information on compatible memory
* 7th Gen A-series/ Athlon processors support a maximum of DDR4 2400 Mhz.
Slots
• 1 x PCIe 3.0 x16 slots
- 7th Gen A-series/ Athlon™ processors support x8 mode
- 2x PCIe 2.0 x1 slots
Onboard Graphics
• 1 x DVI-D port, supports a maximum resolution of 1920x1200@60Hz
• 1 x VGA port, supports a maximum resolution of 2048x1280@60Hz, 1920x1200@60Hz
• 1 x HDMI™ port, supports a maximum resolution of 4096x2160@24Hz*
Storage
• AMD® B350 Chipset
• 4 x SATA 6Gb/s ports
• Supports RAID 0, RAID1 and RAID 10
• 1 x M.2 slot (Key M)
- Supports PCIe 3.0 x4 (RYZEN Series Processors) or PCIe 3.0 x2 (7th Gen A-series/ Athlon™ processors ) and SATA 6Gb/s 2242/ 2260 /2280 storage devices
USB
• AMD® B350 Chipset
- 6 x USB 3.1 Gen1 (SuperSpeed USB) ports (4 ports on the back panel, 2 ports available through the internal USB connector)
- 8 x USB 2.0 (High-speed USB) ports (4 ports on the back panel, 4 ports available through the internal USB connector)
Audio
• Realtek® ALC892 Codec
- 7.1-Channel High Definition Audio
LAN
• 1 x Realtek® 8111H Gigabit LAN controller
Internal I/O Connectors
- 1 x 24-pin ATX main power connector
- 1 x 8-pin ATX 12V power connector
- 4 x SATA 6Gb/s connectors
- 2 x USB 2.0 connectors (supports additional 4 USB 2.0 ports)
- 1 x USB 3.1 Gen1 connector (supports additional 2 USB 3.1 Gen1 ports)
- 1 x 4-pin CPU fan connector
- 2 x 4-pin system fan connector
- 1 x Front panel audio connector
- 2 x Front panel connectors
- 1 x TPM module connector
- 1 x LED connector
- 1 x JCOM connector
- 1 x JLPT connector
- 1 x Clear CMOS jumper
Back Panel I/O Ports
- 1 x PS/2 keyborard/ mouse combo port
- 4 x USB 2.0 ports
- 1 x DVI-D port
- 1 x VGA port
- 1 x LAN (RJ45) port
- 4 x USB 3.1 Gen1 Type-A ports
- 3 x audio jacks
- 1x HDMI™ 1.4 port
Dimension
• 9.6 in. x 9.6 in. (24.4 cm x 24.4 cm)
• m-ATX Form Factor
Mounting
• 6 mounting holes