The TS-431X supports 4 hard drives and comes with a built-in 10GbE SFP+ port for rigorous data processing, providing a cost-effective storage solution for demanding everyday business tasks. Powered by the QTS operating system, the TS-431X provides versatile all-in-one server functionalities and unique features including Container Station, which facilitates Internet of Things (IoT) development, and VJBOD (Virtual JBOD), which allows for expanding NAS capacity with another NAS. The TS-431X is an ideal entry-level NAS for businesses looking for backup, restoration, private cloud, storage for virtualization, and to future-proof their IT infrastructure for 10GbE networks.
High performance dual-core CPU with hardware encryption engine
The TS-431X is equipped with a dual-core AnnapurnaLabs, an Amazon company Alpine AL-212 1.7 GHz processor and 2GB/8GB DDR3 RAM (upgradable to 8GB). Coupled with SATA 6Gb/s, one 10GbE SFP+ LAN port and two Gigabit LAN ports, the TS-431X delivers up to 956 MB/s throughput. Supporting AES 256-bit volume-based data encryption, the TS-431X provides excellent encrypted speeds of up to 312 MB/s, boosting system performance & security while ensuring the safety of sensitive business data stored in the NAS.
10GbE-ready with built-in 10GbE SFP+ port
The TS-431X not only provides two inbuilt Gigabit Ethernet ports but also one 10GbE SFP+ port to fully support 10GbE high-speed networks, capable of delivering lightning-fast throughput for businesses that demand higher bandwidth for virtualization and fast backup & restoration for an ever-growing amount of data.
SSD cache acceleration
The TS-431X supports SSD caching for all four drives to greatly boost the IOPS performance of storage volumes and increase operational efficiency. It is perfect for improving the overall workflow of IOPS-demanding applications and allows the best of both cost and performance by combining SSDs with HDDs.
Initiate your IoT app with Container Station
QNAP Container Station exclusively integrates LXC and Docker® lightweight virtualization technologies, allowing you to operate multiple isolated Linux® systems on the TS-431X as well as download apps from the built-in Docker Hub® Registry for unlimited containerized applications. What's better, Container Station supports the QIoT Containers platform that helps quickly structure your IoT environment and deployment on your private IoT cloud, boosting microservices and modernizing legacy applications to drive more business opportunities.
Note:
Ordering P/N TS-431X-2G TS-431X-8G
Processor AnnapurnaLabs, an Amazon company Alpine AL-212 Dual-core 1.7GHz ARM® Cortex-A15 Processor
Hardware Encryption Accleration
✔
System Memory 2GB DDR3 RAM (1 x 2GB) 8GB DDR3 RAM (1 x 8GB)
RAM slot 1 x SODIMM (Max. 8GB)
Flash Memory 512MB NAND flash
Drive Type 4 x 3.5"/2.5" SATA 6Gb/s HDDs/SSDs; Hot-swappable
10GbE LAN 1 x 10 Gigabit SFP+ LAN Port
GbE LAN 2 x Gigabit RJ45 LAN Ports
USB 3 x USB 3.0 port (Front x1; Rear x 2)
LED Indicators Status/Power, LAN, USB, HDD 1-4
Buttons Power, Reset, USB One- touch-copy
Security Design Kensington security slot
System Warning Buzzer
Form Factor Tower
Dimensions (H x W x D) 169 x 160 x 219 mm
6.65 x 6.3 x 8.62 inch
Weight Net: 3 kg (6.61 lbs) / Gross: 4.3 kg (9.48 lbs)
Temperature 0-40˚C
Relative Humidity 5~95% non-condensing, wet bulb: 27˚C
Power Supply External Adapter 90W,12V
Power consumption HDD standby: 11.65W
In operation: 26.7W
(with 4 x 1TB HDD installed)
Sound Level Operating low speed: 19.5 dB(A)
Fan 1 x 12cm smart Fan (12V DC)