B350M MORTAR Desktop Motherboard

PERSONALIZE YOUR GAMING RIG
Customize and set up your own color scheme with RGB Mystic Light. Select any of the colors from the palette using your smartphone or the MSI Gaming App to match your system style. Bored of the same colors? Simply change the complete look of your system in 1 second!

Manufacturer Part Number
B350M MORTAR
EAN/UPC
0824142143711,824142143711
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

• Supports AMD® RYZEN series processors and 7th Gen A-series/ Athlon™ processors for Socket AM4
* This function will be supported depend on the CPU.

Chipset

• AMD® B350 Chipset

Main Memory

• 4 x DDR4 memory slots, support up to 64GB
- Supports DDR4 1866/ 2133/ 2400/ 2667(OC)/ 2933(OC)/ 3200(OC)+ Mhz *
• Dual channel memory architecture
• Supports non-ECC UDIMM memory
• Supports ECC UDIMM memory (non-ECC mode)
* 7th Gen A-series/ Athlon ™ processors support a maximum of 2400 MHz. Please refer www.msi.com for more information on compatible memory.

Slots

• 1 x PCIe 3.0 x16 slot
- RYZEN series processors support x16 mode
- 7th Gen A-series/ Athlon™ processors support x8 mode
• 1 x PCIe 2.0 x16 slot (supports x4 mode)
• 2 x PCIe 2.0 x1 slots* 

Onboard Graphics

• 1 x DVI-D port, supports a maximum resolution of 1920x1200@60Hz*
• 1 x HDMI™ 1.4 port, supports a maximum resolution of 4096x2160@24Hz*
• 1 x DisplayPort, supports a maximum resolution of 4096x2160@60Hz* 

Multi-GPU

• Supports 2-Way AMD® CrossFire™ Technology
- RYZEN series processors support x16/x4 mode
- 7th Gen A-series/ Athlon™ processors support x8/x4 mode

Storage

• AMD® B350 Chipset
• 4 x SATA 6Gb/s ports*
• 1 x M.2 slot (Key M)
- M2_1 slot supports PCIe 3.0 x4 (RYZEN series processor) or PCIe 3.0 x2 (7th Gen A-series/ Athlon™ processors) and SATA 6Gb/s 2242/ 2260 /2280 storage devices
• Supports RAID 0, RAID 1, RAID 10

USB

• AMD® B350 Chipset
- 4 x USB 3.1 Gen1 (SuperSpeed USB) ports available through the internal USB connector
- 6 x USB 2.0 (High-speed USB) ports (2 Type-A ports on the back panel, 4 ports available through the internal USB connectors)
• AMD® CPU - 4 x USB 3.1 Gen1 (SuperSpeed USB) ports (3 Type-A and 1 Type-C ports on the back panel)  

Audio

• Realtek® ALC892 Codec
- 7.1-Channel High Definition Audio 

LAN 

• 1 x Realtek® 8111H Gigabit LAN controller 

Internal I/O Connectors

- 1 x 24-pin ATX 12V power connector
- 1 x 8-pin ATX 12V power connector
- 4 x SATA 6Gb/s connectors
- 2 x USB 2.0 connectors (support additional 4 USB 2.0 ports)
- 2 x USB 3.1 Gen1 connectors (support additional 4 USB 3.1 Gen1 ports)
- 1 x 4-pin CPU fan connector
- 3 x 4-pin system fan connectors
- 1 x RGB LED connector
- 1 x TPM module connector
- 1 x Front panel audio connector
- 2 x System panel connectors
- 1 x Chassis Intrusion connector
- 1 x Serial port connector
- 1 x Parallel port connector
- 1 x Clear CMOS jumper 

Back Panel I/O Ports

- 1 x PS/2 keyboard/ mouse combo port
- 2 x USB 2.0 Type-A ports
- 1 x DVI-D port
- 1 x DisplayPort
- 1 x HDMI™ port
- 1 x LAN (RJ45) port
- 3 x USB 3.1 Gen1 Type-A ports
- 1 x USB 3.1 Gen1 Type-C port
- 5 x OFC audio jacks
- 1 x Optical S/PDIF OUT connector

Dimension

• 9.6 in. x 9.6 in. (24.3 cm x 24.3 cm)
• Micro-ATX Form Factor

Mounting

• 8 mounting holes