GAME IN STYLE
Unlimited customization options and packed with exclusive gaming features, MSI PERFORMANCE GAMING motherboards offer the best possible gaming experience.
MYSTIC LIGHT
PERSONALIZE YOUR GAMING RIG
Customize and set up your own color scheme with RGB Mystic Light sync. Select any of the colors from the palette using your smartphone or the MSI Gaming App to match your system style. Bored of the same colors? Simply change the complete look of your system in 1 second!
GLOWING WITH PRIDE
This GAMING motherboard features LEDs on the back which provide a cool GAMING glow inside your case. Like war paint, turn them on for a more immersive gaming experience and amp yourself up, ready to dominate the battlefield.
MYSTIC LIGHT SYNC:
SYNCHRONIZE YOUR LED EXPERIENCE
With the convenience of Mystic Light Sync, you can control RGB LED solutions from other brands, such as CPU coolers, keyboards and mice or RGB system fans.
GET STARTED WITH MYSTIC LIGHT
To use Mystic Light, download the latest version of the MSI Gaming App below. For remote control of Mystic Light, simply download the latest version of the Mystic Light App for your smartphone from the Google Play Store or the App Store.
SMARTPHONE & PC CONTROL
Create your own colorful masterpiece with ease. The easy to use Gaming APP is available on PC, phone and tablet. It offers remote control, simply using your smartphone or tablet. Make your PC look and feel brand new with any color you want with just a few clicks!
COOLING
STAY COOL WHILE GAMING
Cooling your PC is essential for reliable performance. We've made sure to include enough fan headers with full control to allow you to cool your system any way you want.
LOOKING COOL WHILE KEEPING COOL
High quality materials and smart fan optimizations contribute to cooling all essential components, which is key to making sure your system runs stable at the best performance during long gaming sessions.
FULLY CONTROLLABLE FAN HEADERS
MSI motherboards let you manage speeds and temperatures for all your system and CPU fans, giving you full control to set up a cool & silent system. The fan headers are conveniently placed with the most popular CPU coolers in mind.
DC OR PWM MODE WITH HYSTERESIS
MSI fan headers running in DC or PWM mode for optimal tuning of fan speeds and silence. Hysteresis also makes your fans spin up fluently to make sure your system stays silent, no matter what.
TOTAL CONTROL IN BIOS AND SOFTWARE
Total Fan Control allows you to take control of your fans and check your primary system characteristics in a simplified graphical interface. You can also set up to 4 temperature targets for CPU and motherboard, which will adjust the fan speeds automatically.
OPTIMIZED FOR WATER COOLING
Designed to support the most popular All-In-One & custom water cooling solutions on the market. A dedicated water pump PIN header supports up to 2 amp, giving you full control of the water pump speed. A clearly marked ‘keep-out-zone’ allows for easy and safe installation and a perfect fit.
WATERPUMP HEADER
GAMING FEATURES
YOUR IN-GAME ADVANTAGE
Outsmart and outperform your opponents in-game using an array of unique MSI GAMING tools. Clever hardware & software tools, created to keep you one step ahead of the competition and boost your skills.
Note:
CPU
• Supports AMD® RYZEN series processors and 7th Gen A-series/ Athlon™ processors for Socket AM4
* This function will be supported depend on the CPU.
Chipset
• AMD® B350 Chipset
Main Memory
• 4 x DDR4 memory slots, support up to 64GB
- Supports DDR4 1866/ 2133/ 2400/ 2667(OC)/ 2933(OC)/ 3200(OC)+ Mhz *
• Dual channel memory architecture
• Supports non-ECC UDIMM memory
• Supports ECC UDIMM memory (non-ECC mode)
* Please refer www.msi.com for more information on compatible memory. 7th Gen A-series/ Athlon ™ processors support a maximum of 2400 MHz.
Slots
• 1 x PCIe 3.0 x16 slots (PCIE_2)
- RYZEN series processors support x16, x8 mode
- 7th Gen A-series/ Athlon™ processors support x8 mode
• 1 x PCIe 2.0 x16 slot (PCIE_4, supports x4 mode)*
• 3 x PCIe 2.0 x1 slots
* PCI_E4 slot will be PCIe 2.0 x1 when installing device in any PCIe x1 slot.
Onboard Graphics
• 1 DVI-D port, supporting a maximum resolution of 1920x1200@60Hz, 1600x1200@60Hz*
• 1 HDMI™ 1.4 port, supports a maximum resolution of 4096x2160@24Hz*
* Only support when using a 7th Gen A-series/ Athlon™ processors
* Maximum shared memory of 2048 MB
Multi-GPU
• Supports 2-Way AMD® CrossFire™ Technology
- RYZEN series processors support x16/x4 mode
- 7th Gen A-series/ Athlon™ processors support x8/x4 mode
Storage
• AMD® B350 Chipset
• 2x SATA 6Gb/s ports (SATA1, SATA2)
-Supports RAID 0 and RAID 1
•1x M.2 port (Key M)
- Supports PCIe 3.0 x4 (RYZEN series processor) or PCIe 3.0 x2 (7th Gen A-series/ Athlon™ processors) and SATA 6Gb/s 2242/ 2260 /2280/ 22110 storage devices
•ASMedia® ASM1061
• 2x SATA 6Gb/s ports (SATA3, SATA4)
USB
• ASMedia® ASM2142 Chipset
- 1 x USB 3.1 Gen2 (SuperSpeed USB 10Gbps) Type-C port on the back panel
- 1 x USB 3.1 Gen2 (SuperSpeed USB 10Gbps) Type-A port on the back panel
• AMD® B350 Chipset
- 4 x USB 3.1 Gen1 (SuperSpeed USB) ports available through the internal USB connectors
- 6 x USB 2.0 (High-speed USB) ports (2 Type-A ports on the back panel, 4 ports available through the internal USB connectors)
• AMD® CPU
- 4 x USB 3.1 Gen1 (SuperSpeed USB) Type-A ports on the back panel
Audio
• Realtek® ALC892 Codec
- 7.1-Channel High Definition Audio
LAN
• 1 x Realtek® 8111H Gigabit LAN controller
Internal I/O Connectors
- 1 x 24-pin ATX 12V power connector
- 1 x 8-pin ATX 12V power connector
- 4 x SATA 6Gb/s connectors
- 2 x USB 2.0 connectors (support additional 4 USB 2.0 ports)
- 2 x USB 3.1 Gen1 connectors (support additional 4 USB 3.1 Gen1 ports)
- 1 x 4-pin CPU fan connector
- 1 x 4-pin PUMP fan connector (supports up to 2A)
- 4 x 4-pin system fan connectors
- 1 x RGB LED connector
- 1 x TPM module connector
- 1 x Serial port connector
- 1 x Parallel port connector
- 1 x Front panel audio connector
- 2 x System panel connectors
- 1 x Chassis Intrusion connector
- 1 x Clear CMOS jumper
Back Panel I/O Ports
- 1 x PS/2 keyboard/ mouse combo port
- 2 x USB 2.0 Type-A ports
- 1 x DVI-D port
- 1 x HDMI™ 1.4 port
- 1 x LAN (RJ45) port
- 4 x USB 3.1 Gen1 Type-A ports
- 1 x USB 3.1 Gen2 Type-A port
- 1 x USB 3.1 Gen2 Type-C port
- 6 x audio jacks
Dimension
• 12 in. x 9.6 in. (30.4 cm x 24.3 cm)
• ATX Form Factor
Mounting
• 9 mounting holes