34" Class 21:9 UltraWide Full HD IPS Gaming Monitor (34” Diagonal)

UltraWide® Gaming with 1ms Motion Blur Reduction

The Full HD UltraWide 21:9 aspect ratio makes games more immersive. 1ms Motion Blur Reduction allows gamers to enjoy the precision and accuracy needed to play at a very high level. With a response time that is virtually 1ms, blurring and ghosting are reduced to make the action smoother and gaming more precise.

AMD FreeSync™ Technology

FreeSync reduces the tearing and stuttering that occur between a graphic card’s frame rate and a monitor’s refresh rate. With FreeSync, gamers can experience seamless, fluid movement throughout games without the need to upgrade your graphics card.

Dynamic Action Sync

Gamers can experience optimized, fast-pace gaming with Dynamic Action Sync. Dynamic Action Sync is a feature that minimizes input lag so the game play in RTS games is more responsive.

Black Stabilizer

Keep visibility even in dark scenes. LG's Black Stabilizer senses dark scenes and helps make it brighter so that you can find the enemies hiding and waiting to attack your player in the dark.

Game Mode 

Set your game mode to optimize and customize your gaming conditions. There are 3 gamer modes, 2 First-Person-Shooter modes and even a RTS pre-set mode so you can choose the best mode for you and the game you're playing.

V-Line Stand

The sleek design of this gaming monitor is accentuated by red color accents on the V-shape stand. This monitor will feel right at home as part of any gamer's desktop setup.

ENERGY STAR® Qualified

Earning the ENERGY STAR® means a product meets stringent energy efficiency requirements set by the US Environmental Protection Agency. On average, monitors that have earned the ENERGY STAR are 25% more energy efficient than standard options.

Manufacturer Part Number
34UM69G-B
EAN/UPC
0719192609143,719192609143,8806084879028,3540260155173
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

FEATURES

Screen Size: 34"
Panel Type: IPS
Color Gamut (CIE 1931): sRBG over 99%
Color Depth (Number of Colors): 6bit+A-FRC, 16.7M colors
Pixel Pitch (mm): 0.312 x 0.310
Response Time: 5ms GTG, 1ms MBR
Refresh Rate: 75Hz
Aspect Ratio: 21:9
Resolution: 2560x1080
Brightness: 250cd/m2
Contrast Ratio: Mega
Viewing Angle: 178/178
Surface Treatment: Anti-Glare 3H

INPUTS/OUTPUTS

HDMI: Yes (ver1.4)
Display Port: Yes(1.2)
USB-C: Yes (DP Alt. Mode)

POWER

Type: Adapter
Input: 100~240V, 50/60Hz
Normal On (EPA): 30.6W

SPECIAL FEATURES

Picture Mode: Custom, Reader, Photo, Cinema, Color Weakness, FPS Game 1, FPS Game 2, RTS Game, Custom (Game)
DDC/CI: Yes
HDCP: Yes
Plug & Play: Yes
Response Time Control: Yes
Color Calibrated: Yes
Flicker Safe: Yes
Automatic Standby: Yes
SIX Axis Control: Yes
Smart Energy saving: Yes
Super+ Resolution: Yes
4 Screen-split: Yes
On-Screen Control: Yes
FreeSync: Yes
1ms Motion Blur Reduction: Yes
DAS Mode: Yes
Black Stabilizer: Yes
Crosshair: Yes

DIMENSIONS/WEIGHT

With Stand (WxHxD): 32.6" x 18.3" x 11.0"
Without Stand (WxHxD): 32.6" x 14.6" x 1.6"
Shipping Dimensions (WxHxD): 38.7" x 19.2" x 8.3"
With Stand Weight: 18.7 lbs
Without Stand Weight: 14.1 lbs
Shipping Weight: 24.9 lbs

CABINET / ACCESSORIES

Wall mount size (mm): 100 x 100
Detachable Base: Yes
Tilt (angle): -5~20 Degree
Height(mm): 120mm
Power Cord: Yes
HDMI: Yes (ver1.4)

STANDARD

UL(cUL): Yes
TUV-type: Yes
FCC-B, CE: Yes
EPA7.0: Yes
ErP: Yes
Windows: Yes (win10)
DisplayPort: Yes (ver1.2)

LIMITED WARRANTY / UPC

Limited Warranty: 1 Year Parts and Labor
UPC: 719192609143