Contac Silent 12 CPU Cooler

Thermaltake Contac Silent 12 is a budget CPU cooler with excellent cooling performance, featuring a 120mm PWM controlled fan, high airflow fan blades, long life hydraulic bearing, low-noise operation as well as non-interference cooling design. The Contac Silent 12 supports all the latest Intel and AMD CPU socket.

High Airflow Fan Blade Design

The fan blades are engineered to achieve the optimal cooling performance and generate large volume of air passing through the heatsink at any angle.

Long Life Hydraulic Bearing for Reliable and Silent Operation

The hydraulic bearing self-lubricates with a high quality, friction-reducing substance that lowers operation noise and enhance thermal efficiency. The seal cap prevents leakage of the lubricant and improves the lifespan of the unit.

Superior Heat Dissipation

Optimized 0.4mm thickness aluminum fins with 2.2mm air gap, and 4 x Ø6mm solid copper heat-pipes are designed for rapid heat dissipation, allowing maximum heat conductivity. The tower’s side flow design delivers the best cooling performance. In addition, the heat-pipes are in continuous direct Contac with the CPU to ensure fast and efficient heat dissipation.

Optimized Silent Operation

The Contac Silent 12 comes with a LNC (Low-Noise Cable) that can reduce 24% of noise level and 27% of fan speed.

Special-Designed Fan Clips

The fan clips allows the fan and the cooler to combine tightly. Also, the clips make assembly and dismantling more easily in process.

Non-Interference Cooling Design

The new Contac Silent 12 solves the co-existing problem of high performance RAM and CPU coolers, achieving the best RAM clearance.

Universal Socket Compatibility

All-in-one back-plate design offers universal Intel and AMD socket compatibility.

Manufacturer Part Number
CL-P039-AL12BL-A
EAN/UPC
4717964407726
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specification

P/N: CL-P039-AL12BL-A
Compatibility: Intel LGA 1366/1156/1155/1151/1150/775 AMD AM4/FM2/FM1/AM3+/AM3/AM2+/AM2
Dimension: 153H*127W*75.3L mm
Heatsink Material: Aluminum FinsCopper Heatpipes
Heatpipe: Φ6mm x 4 pcs
Dimension: Fan 120 x 120 x 25 mm(L xW x H) 
Fan quantity: 1pcs
Fan Speed: 500~1500 RPM
400~1100 RPM (with LNC )
Rated Voltage: 12V
Start Voltage: 9.0 V
Rated Current: 0.17 A
Power Input: 2.04 W
Air Flow: 74.33 CFM
Air Pressure: 1.68 mm-H2O
Acoustical Noise: 28.8 dBA 22.1 dBA(with LNC)
Life time/Fan Life time: 40,000 hours
pin connect: 4 pin PWM + LNC (Low-Noise Cable)
27% fan speed and 24 noise can be reduced
Cooling Power : 150 W
Weight: 700 g