Ryzen 7 Octa-core 1700X 3.4GHz Desktop Processor

Incredible Multi-Core Performance

True machine intelligence featuring 8 processor cores, 16 threads, and Extended Frequency Range (XFR) in the presence of better cooling.

Manufacturer Part Number
YD170XBCAEWOF
EAN/UPC
0730143308342,730143308342
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

# of CPU Cores : 8

# of Threads : 16

Base Clock Speed : 3.4GHz

Max Turbo Core Speed : 3.8GHz

Total L1 Cache : 768KB

Total L2 Cache : 4MB

Total L3 Cache : 16MB

Unlocked : Yes

Package : AM4

Thermal Solution : Not included

Default TDP / TDP : 95W