MASTER THE GAME
With a unique look and feel, packed with exclusive gaming features, MSI ENTHUSIAST GAMING motherboards offer the best possible gaming experience.
MYSTIC LIGHT
PERSONALIZE YOUR GAMING RIG
Customize and set up your own color scheme with RGB Mystic Light Sync. Select any of the colors from the palette using your smartphone or the MSI Gaming App to match your system style. Bored of the same colors? Simply change the complete look of your system in 1 second!
EXTEND YOUR RGB EXPERIENCE WITH EASE
MSI's Mystic Light Extension pinheader provides an intuitive way to control additional RGB strips and other RGB peripherals added to a system, without needing a separate RGB controller. By simply connecting any 12V RGB LED strip to the 4-pin Mystic Light Extension RGB-strip header gamers can sync colors to any style they choose.
MYSTIC LIGHT SYNC:
SYNCHRONIZE YOUR LED EXPERIENCE
With the convenience of Mystic Light Sync, you can control RGB LED solutions from other brands, such as CPU coolers, keyboards and mice or RGB system fans.
GET STARTED WITH MYSTIC LIGHT
To use Mystic Light, download the latest version of the MSI Gaming App below. For remote control of Mystic Light, simply download the latest version of the Mystic Light App for your smartphone from the Google Play Store or the App Store.
SMARTPHONE & PC CONTROL
Create your own colorful masterpiece with ease. The easy to use Gaming APP is available on PC, phone and tablet. It offers remote control, simply using your smartphone or tablet. Make your PC look and feel brand new with any color you want with just a few clicks!
COOLING
STAY COOL WHILE GAMING
Cooling your PC is essential for reliable performance. We've made sure to include enough fan headers with full control to allow you to cool your system any way you want.
LOOKING COOL WHILE KEEPING COOL
High quality materials and smart fan optimizations contribute to cooling all essential components, which is key to making sure your system runs stable at the best performance during long gaming sessions.
FULLY CONTROLLABLE FAN HEADERS
MSI motherboards let you manage speeds and temperatures for all your system and CPU fans, giving you full control to set up a cool & silent system. The fan headers are conveniently placed with the most popular CPU coolers in mind.
AUTODETECT DC OR PWM MODE WITH HYSTERESIS
MSI fan headers automatically detect fans running in DC or PWM mode for optimal tuning of fan speeds and silence. Hysteresis also makes your fans spin up fluently to make sure your system stays silent, no matter what.
FAN MODE LED INDICATORS
Onboard LED indicators show if your fans are running in a mode that’s controllable or not. When the LED indicator is red, you have full control of your fan. If the LED indicator is green, it means your fan is running in a mode you cannot control.
TOTAL CONTROL IN BIOS AND SOFTWARE
Total Fan Control allows you to take control of your fans and check your primary system characteristics in a simplified graphical interface. You can also set up to 4 temperature targets for CPU and motherboard, which will adjust the fan speeds automatically.
Note:
CPU
• Supports AMD® RYZEN series processors and 7th Gen A-series/ Athlon™ processors for Socket AM4
* This function will be supported depend on the CPU.
Chipset
• AMD® X370 Chipset
Main Memory
• 4 x DDR4 memory slots, support up to 64GB
- Supports DDR4 1866/ 2133/ 2400/ 2667(OC)/ 2933(OC)/ 3200(OC)+ Mhz *
• Dual channel memory architecture
* 7th Gen A-series/ Athlon ™ processors support a maximum of 2400 MHz.
Please refer www.msi.com for more information on compatible memory
Slots
• 2 x PCIe 3.0 x16 slots (PCIE_2, PCIE_4)
- RYZEN series processors support x16/x0, x8/x8 mode
- 7th Gen A-series/ Athlon™ processors support x8/x0 mode
• 1 x PCIe 2.0 x16 slot (PCIE_6, supports x4 mode)
• 3 x PCIe 2.0 x1 slots
Onboard Graphics
• 1 x HDMI™ 2.0 port, supports a maximum resolution of 4096x2160@60Hz*
• 1 x DisplayPort, supports a maximum resolution of 4096x2160@60Hz*
* Only support when using a 7th Gen A-series/ Athlon™ processors
Multi-GPU
• RYZEN series processor
- Supports 2-Way NVIDIA® SLI™ Technology
- Supports 3-Way AMD® CrossFire™ Technology
• 7th Gen A-series/ Athlon™ processor
- Supports 2-Way AMD® CrossFire™ Technology
Storage
• AMD® X370 Chipset
• 6 x SATA 6Gb/s ports*
• 2 x M.2 ports (Key M)
- M2_1 slot supports PCIe 3.0 x4 (RYZEN series processor) or PCIe 3.0 x2 (7th Gen A-series/ Athlon™ processors) and SATA 6Gb/s 2242/ 2260 /2280/ 22110 storage devices
- M2_2 slot supports PCIe 2.0 x4 and SATA 6Gb/s 2242/ 2260 /2280 storage devices
• 1 x U.2 port
- Supports PCIe 3.0 x4 (RYZEN series processor) or PCIe 3.0 x2 (7th Gen A-series/ Athlon™ processors) NVMe storage
* Maximum support 2x M.2 PCIe SSDs + 6x SATA HDDs or 2x M.2 SATA SSDs + 4x SATA HDDs.
RAID
• AMD® X370 Chipset
• Supports RAID 0, RAID 1 and RAID 10 for SATA storage devices
USB
• ASMedia® ASM2142 Chipset
- 1 x USB 3.1 Gen2 (SuperSpeed USB 10Gbps) Type-C port on the back panel
- 1 x USB 3.1 Gen2 (SuperSpeed USB 10Gbps) Type-A port on the back panel
• AMD® X370 Chipset
- 1 USB 3.1 Gen2 (SuperSpeed USB 10Gbps) Type-C port through the internal USB connector
- 4 x USB 3.1 Gen1 (SuperSpeed USB) ports available through the internal USB connectors
- 7 x USB 2.0 (High-speed USB) ports (3 Type-A ports on the back panel, 4 ports available through the internal USB connectors)
• AMD® CPU
- 4 x USB 3.1 Gen1 (SuperSpeed USB) Type-A ports on the back panel
Audio
• Realtek® ALC1220 Codec
- 7.1-Channel High Definition Audio
- Supports S/PDIF output
LAN
• 1 x Intel® I211AT Gigabit LAN controller
Internal I/O Connectors
- 1 x 24-pin ATX 12V power connector
- 1 x 8-pin ATX 12V power connector
- 1 x 4-pin ATX 12V power connector
- 1 x 6-pin ATX 12V power connector
- 6 x SATA 6Gb/s connectors
- 2 x USB 2.0 connectors (support additional 4 USB 2.0 ports)
- 2 x USB 3.1 Gen1 connectors (support additional 4 USB 3.1 Gen1 ports)
- 1 x USB 3.1 Gen2 connector (supports additional 1 USB 3.1 Gen2 Type C port)
- 1 x 4-pin CPU fan connector
- 1 x 4-pin water-pump-fan connector
- 4 x 4-pin system fan connectors
- 1 x RGB LED connector
- 1 x Digit Debug Code LED
- 1 x 2-pin Slow mode connector
- 1 x TPM module connector
- 1 x Front panel audio connector
- 2 x System panel connectors
- 1 x Chassis Intrusion connector
Back Panel I/O Ports
- 1 x PS/2 keyboard/ mouse combo port
- 1 x Clear CMOS button
- 3 x USB 2.0 Type-A ports
- 1 x DisplayPort
- 1 x HDMI™ 2.0 port
- 1 x LAN (RJ45) port
- 4 x USB 3.1 Gen1 Type-A ports
- 1 x USB 3.1 Gen2 Type-A port
- 1 x USB 3.1 Gen2 Type-C port
- 5 x OFC audio jacks
- 1 x Optical S/PDIF OUT connector
Dimension
• 12 in. x 9.6 in. (30.5 cm x 24.4 cm)
• ATX Form Factor
Mounting
• 9 mounting holes