HX Series HX1200 — 1200 Watt 80 PLUS Platinum Certified Fully Modular PSU

Platinum efficiency, fully modular and virtually silent

CORSAIR HX series power supplies give you extremely tight voltage regulation, quiet operation, Platinum-certified efficiency, and a fully modular cable set. Built with all Japanese 105°C capacitors, they’re a great choice for high performance PCs where reliability is essential.

Quiet, efficient operation

80 PLUS Platinum efficiency reduces operating cost and excess heat, and Zero RPM fan mode ensures virtual silence at low and medium loads.

100% Japanese 105°C capacitors

Premium internal components ensure solid power delivery and long term reliability.

Zero RPM Fan Mode

Since the fan doesn’t turn on until it’s needed, you’ll enjoy virtually silent operation at low and medium loads.

Ten year warranty

Your guarantee of reliable operation that will last across several system builds.

Power In Your Hands

Toggle single +12V rail or multi +12V rail mode. In the “SINGLE” position, the full output capability of the power supply’s +12V rail is available to any and all connectors, while in the “MULTIPLE” position, each individual connector has Over-Current Protection so no more than 40A of current can be delivered on any given cable. 

Easy Installation

The fully modular DC cables make builds and upgrades easy, with clean, great-looking results.

Manufacturer Part Number
CP-9020140-NA
EAN/UPC
0084359109355,084359109355
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Warranty: Ten years

Weight: 2.3kg

80 PLUS Certification Level: Platinum

Power: 1200 Watts

Zero RPM Fan Mode: Yes

Fan Bearing Technology: Fluid Dynamic Bearing

Fan size: 135mm

Corsair Link Support: No

Continuous Output Rated Temperature (°C): 50°C

Dimensions: 150mm x 86mm x 200mm

Modular: Fully

Cable Type: -Profile, All Black

ATX Connector: 1

EPS Connector: 2

Floppy Connector: 1

4-Pin Peripheral Connector: 8

PCIe Connector: 8

SATA Connector: 16

Plug Type: NA