Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
AT A GLANCE
- Stylish magnesium and aluminum chassis provides optimal durability with minimal weight
- Thin design but no adapters are needed with built-in VGA, drop-jaw RJ-45 Ethernet port, USB 3.1 Gen 1 Ports, USB TypeC™Basic, and full-size DisplayPort™ 1.2 for high resolution support
- Design allows memory, storage, wireless modules, and battery to be customer serviceable and upgradeable
- Choice of 7th generation Intel® Core™ i7, i5 and i3 processors
- Integrated Intel® HD Graphics 620 or AMD Radeon™ R7 M465 discrete graphics (HP EliteBook 850 option only)
- Optimize your audio experience for conference calls and remote collaboration with optional HD webcam, dual-array microphones, premium speakers, HP Noise Cancellation Software, HP Audio Boost, and audio custom-tuned by HP and Bang & Olufsen
- Featuring HP Premium Keyboard with Pointstick and 10-key numeric keypad available on HP EliteBook 850
- Optional back-lit keyboard keeps you productive in all settings with HP DuraKeys to help protect keys from fading
- Passed MIL-SPEC 810G testing, plus an additional 120,000 hours of reliability testing through HP's Total Test Process1
- Enhanced security features including TPM2.0, SmartCard Reader, HP Sure Start self-healing BIOS, HP Client Security, Self-Encrypting storage drives, and optional Fingerprint reader
- World’s only PC’s with integrated Privacy Display HP Sure View (HP EliteBook 840 option only)
- HP Touchpoint Manager3, HP Image Assistant and HP Management Integration Kit provide additional tools for more efficient manageability
- LED-backlit displays:
- HP EliteBook 820: 31.75 cm (12.5”) diagonal HD, FHD Non-Touch or FHD Touch
- HP EliteBook 840: 35.56 cm (14”) diagonal HD, FHD, QHD Non-Touch or FHD Touch
- HP EliteBook 850: 39.6 cm (15.6”) diagonal HD, FHD, UHD Non-Touch or FHD Touch
- Regain up to 50% battery life in just 30 minutes of charging6 with an HP fast charging battery.
- HP WorkWise is office intelligence rolled into one smartphone app to provide PC security, real-time PC performance information, and simplified printer driver installation for HP PC users.
- Flexible wireless connectivity options including 4G LTE mobile broadband
- Easily dock with the optional HP UltraSlim Docking Station
- Choice of hard drives up to 1 TB and solid state drives up to 512 GB
- DDR4 memory up to 32 GB
- Preinstall Windows 10, FreeDOS 2.0 or NeoKylin Linux 64 versions
1. MIL STD 810G testing is not intended to demonstrate fitness for Department of Defense contracts requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Damage under the MIL STD test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack.
2. Recharges your battery up to 50% within 30 minutes when the system is off or in standby mode. Power adapter with a minimum capacity of 65 watts is required. After charging has reached 50% capacity, charging will return to normal. Charging time may vary +/-10% due to System tolerance.