NVIDIA GeForce GTX 1070 FTW2 GAMING Graphic Card

Featuring a total of 11 global patents (pending and granted), iCX from EVGA is efficiency perfected. With 9 additional sensors embedded on the PCB, a newly designed die-cast baseplate and backplate, purposefully-directed airflow chambers, and full control using EVGA Precision XOC, EVGAs iCX is the very definition of Interactive Cooling.

With PC gaming growing, it is important to provide "Peace of Mind Gaming" to the user. With EVGAs new iCX technology, users can have a better understanding of their cards operation. This includes temperature monitoring on key components (not just GPU), interaction with other devices and better cooling with asynchronous fan control providing better overclocking capabilities.

With EVGA iCX technology, a new era of PC gaming is coming.

Manufacturer Part Number
08G-P4-6676-KR
EAN/UPC
0843368045746,843368045746
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Performance

  • NVIDIA GTX 1070
  • 1920 Pixel Pipelines
  • 1607 MHz Base Clock
  • 1797 MHz Boost Clock
  • 192.8GT/s Texture Fill Rate

Memory

  • 8192 MB, 256 bit GDDR5
  • 8008 MHz (effective)
  • 256.3 GB/s Memory Bandwidth

Cooling

  • iCX
  • LED Logo: RGB

Interface

  • PCI-E 3.0 16x
  • DVI-D, DisplayPort, DisplayPort, DisplayPort, HDMI

Resolution & Refresh

Max Monitors Supported: 4

  • 240Hz Max Refresh Rate
  • Max Digital : 7680x4320

Dimensions

  • Height: 5.064in - 128.626mm
  • Length: 10.5in - 266.7mm
  • Width: Dual Slot
Operating System Support
  • Windows 10 32/64bit
  • Windows 8 32/64bit
  • Windows 7 32/64bit
Requirements
  • Minimum of a 500 Watt power supply.
  • Two available 8-pin PCI-E power connectors
  • Total Power Draw : 215 Watts
Product Warranty This product comes with a 3 year warranty. Registration is recommended.