Ultra Durable GA-AX370-Gaming 5 (rev. 1.0) Desktop Motherboard

YOUR GAME. YOUR WAY.

RGB FUSION

Set the Color that Matches Your Style

AORUS' motherboards boast the most advanced LED system in the market today. With more customizability than ever and a convenient and intuitive UI thanks to the RGB Fusion App, you’ll have a blast making your AORUS your own. LED enthusiasts now have even more options with the ability to customize multiple zones independently. For a more functional use, the bright and vibrant LEDs can be configured to display the PC’s temperature or load. For even more LED goodness RGBW strips are now supported for more true and vibrant whites. 

Multi-Zone Light Show Design

  • 16.8M RGB Colors
  • 2 Programmable Sections
  • 7 Different Lighting Effects 
  • 2 RGB & RGBW Light Strip Pin Headers
  • Accent LED with Interchangeable Overlay
  • Advanced Mode for Extreme Customizability
GIGABYTE RGB Fusion App

Don't just make your PC shine, make it a work of art that friends will envy. With the GIGABYTE RGB Fusion mobile app users can watch as they control the lighting within their gaming PC. This gives users ease of access as they try and adjust colors and speeds for different modes, all this can be done away from the keyboard and monitor of their PC. 

Surround Lighting

Now offering more LED customizations than ever, users can truly adapt their PC to represent their lifestyle. With full RGB support and a redesigned RGB Fusion application, the user has complete control over the LEDs which surround the motherboard.

Swappable Overlay for Accent LED

AORUS brings even more color and life to your system with an Accent LED Overlay. This overlay complements the RGB Fusion technology in AORUS Motherboards adding more flare and style to your gaming machine. With the swappable overlay users can utilize different patterns and designs to make their system their own.

Supports RGBW & -UV Light Strips

Independently Programmable Onboard Pin Header for RGBW/-UV LED Strips

Not bright enough? You can install standard 12V external RGB, RGBW or RGB/UV light strips on the RGBW pin header and control its color from the RGB Fusion software. Using a RGBW light strip with a dedicated white LED, users will experience brighter and more vibrant shades of colors.

When using RGB/UV LED strips, users can give their systems a fluorescent glow with the use of UV reactive liquid, neon braided cables, and acrylic paint for a wicked-looking gaming PC.

No need to worry when choosing light strips as AORUS motherboards support a wide variety of RGBW/-UV light strips on the market thanks to the RGB Fusion software that allows users to redefine the pin location for the R/G/B Signal. 

RGB Fusion (Advanced mode)

With the all new RGB Fusion software, users have access to different preset LED lighting configurations with choice of colors. You can even set the LEDs to synchronize with your favorite music or have them change colors to indicate the CPU temperature.

For true lighting experts there is an Advanced Mode, which can be fully customized by individual area with its own effects and color transitions, along with specific duration and transition times.

Once done, it’s simple to save and share your lighting profile with others. 

Manufacturer Part Number
GA-AX370-GAMING 5
EAN/UPC
4719331801267,0889523009116,889523009116,4719331801342
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

  • AM4 Socket:
  • AMD Ryzen™ processor
  • AMD 7th Generation A-series/ Athlon™ processor
  • (Please refer "CPU Support List" for more information.)
Chipset
  • AMD X370

Memory

  • 4 x DDR4 DIMM sockets supporting up to 64 GB of system memory
    * Due to a Windows 32-bit operating system limitation, when more than 4 GB of physical memory is installed, the actual memory size displayed will be less than the size of the physical memory installed.
  • Dual channel memory architecture
  • Support for DDR4 3200(O.C.)/2933(O.C.)/2667*/2400/2133 MHz memory modules
    * Support for higher than DDR4 2667 MHz may vary by CPU.
  • Support for ECC Un-buffered DIMM 1Rx8/2Rx8 memory modules
  • Support for non-ECC Un-buffered DIMM 1Rx8/2Rx8/1Rx16 memory modules
  • (Please refer "Memory Support List" for more information.)

Onboard Graphics

  • Integrated Graphics Processor:
  • 1 x HDMI port, supporting a maximum resolution of 4096x2160@24 Hz
    * Support for HDMI 1.4 version.
  • Maximum shared memory of 2 GB
  • * Actual support may vary by CPU.

Audio

  • 2 x Realtek® ALC1220 codecs
  • Support for Sound Blaster X-Fi MB5
  • High Definition Audio
  • 2/4/5.1/7.1-channel
  • Support for S/PDIF Out

LAN

  • 1 x Intel® GbE LAN chip (10/100/1000 Mbit) (LAN1)
  • 1 x Rivet Networks Killer™ E2500 LAN chip (10/100/1000 Mbit) (LAN2)
    * Teaming is not supported.

Expansion Slots

  • 1 x PCI Express x16 slot, running at x16 (PCIEX16)
    * For optimum performance, if only one PCI Express graphics card is to be installed, be sure to install it in the PCIEX16 slot.
    * Actual support may vary by CPU.
  • 1 x PCI Express x16 slot, running at x8 (PCIEX8)
    * The PCIEX8 slot shares bandwidth with the PCIEX16 slot. When the PCIEX8 slot is populated, the PCIEX16 slot operates at up to x8 mode.
    * Actual support may vary by CPU.
    (The PCIEX16 and PCIEX8 slots conform to PCI Express 3.0 standard.)
  • 1 x PCI Express x16 slot, running at x4 (PCIEX4)
    * The PCIEX4 slot shares bandwidth with all of the PCI Express x1 slots. The PCIEX4 slot operates at up to x4 mode when all of the PCI Express x1 slots are empty.
  • 3 x PCI Express x1 slots
    * All of the PCI Express x1 slots share bandwidth with the PCIEX4 slot. The PCIEX4/PCIEX1_2/PCIEX1_3 slot operates at up to x1 mode when the PCIEX1_1 slot is populated; the PCIEX4 slot operates at up to x2 mode when the PCIEX1_2/PCIEX1_3 slot is populated.
    (The PCIEX4 and PCI Express x1 slots conform to PCI Express 2.0 standard.)

Storage Interface

  • 1 x M.2 connector (Socket 3, M key, type 2242/2260/2280/22110 SATA and PCIe x4*/x2 SSD support)
    * Actual support may vary by CPU.
  • 1 x U.2 connector
    * When the U.2 connector is populated, the M.2 connector becomes unavailable.
  • 2 x SATA Express connectors
  • 8 x SATA 6Gb/s connectors
  • Support for RAID 0, RAID 1, and RAID 10
    * Refer to "1-8 Internal Connectors," for the installation notices for the M.2 and SATA connectors.

Multi-Graphics Technology

  • Support for NVIDIA® Quad-GPU SLI™ and 2-Way NVIDIA® SLI™ technologies
    * Actual support may vary by CPU.
  • Support for AMD Quad-GPU CrossFire™ and 2-Way AMD CrossFire™ technologies

USB

  • Chipset+ASMedia® USB 3.1 Gen 2 Controller:
  • 1 x USB Type-C™ port on the back panel, with USB 3.1 Gen 2 support
  • 1 x USB 3.1 Gen 2 Type-A port (red) on the back panel
Chipset:
  • 2 x USB 3.1 Gen 2 Type-A ports (red) on the back panel
  • 6 x USB 3.1 Gen 1 ports (2 ports on the back panel, 4 ports available through the internal USB headers)
  • 4 x USB 2.0/1.1 ports (available through the internal USB headers)
CPU:
  • 4 x USB 3.1 Gen 1 ports on the back panel

Internal I/O Connectors

  • 1 x 24-pin ATX main power connector
  • 1 x 8-pin ATX 12V power connector
  • 1 x U.2 connector
  • 1 x M.2 Socket 3 connector
  • 2 x SATA Express connectors
  • 8 x SATA 6Gb/s connectors
  • 1 x CPU fan header
  • 1 x water cooling CPU fan header
  • 4 x system fan headers
  • 2 x system fan/water cooling pump headers
  • 1 x front panel header
  • 1 x front panel audio header
  • 1 x S/PDIF Out header
  • 2 x USB 3.1 Gen 1 headers
  • 2 x USB 2.0/1.1 headers
  • 1 x Trusted Platform Module (TPM) header
  • 1 x CPU cooler LED strip/RGB LED strip extension cable header
  • 1 x RGB (RGBW) LED strip extension cable header
  • 2 x temperature sensor headers
  • 1 x Clear CMOS jumper
  • 1 x power button
  • 1 x reset button
  • 1 x Clear CMOS button
  • 1 x OC button
  • 2 x BIOS switches

Back Panel Connectors

  • 1 x PS/2 keyboard/mouse port
  • 1 x HDMI port
  • 1 x USB Type-C™ port, with USB 3.1 Gen 2 support
  • 3 x USB 3.1 Gen 2 Type-A ports (red)
  • 6 x USB 3.1 Gen 1 ports
  • 2 x RJ-45 ports
  • 1 x optical S/PDIF Out connector
  • 5 x audio jacks (Center/Subwoofer Speaker Out, Rear Speaker Out, Line In, Line Out, Mic In)

I/O Controller

  • iTE® I/O Controller Chip

H/W Monitoring

  • Voltage detection
  • Temperature detection
  • Fan speed detection
  • Overheating warning
  • Fan fail warning
  • Fan speed control
    * Whether the fan (pump) speed control function is supported will depend on the fan (pump) you install.

BIOS

  • 2 x 128 Mbit flash
  • Use of licensed AMI UEFI BIOS
  • Support for DualBIOS™
  • PnP 1.0a, DMI 2.7, WfM 2.0, SM BIOS 2.7, ACPI 5.0

Unique Features

  • Support for APP Center
    * Available applications in APP Center may vary by motherboard model. Supported functions of each application may also vary depending on motherboard specifications.
    @BIOS
    3D OSD
    AutoGreen
    BIOS Setup
    Cloud Station
    Color Temperature
    EasyTune
    Fast Boot
    Game Boost
    ON/OFF Charge
    RGB Fusion
    Smart Backup
    Smart Keyboard
    Smart TimeLock
    System Information Viewer
    USB Blocker
    USB DAC UP 2
    V-Tuner
  • Support for Q-Flash
  • Support for Xpress Install

Bundle Software

  • Norton® Internet Security (OEM version)

Operating System

  • Support for Windows 10 64-bit
  • Support for Windows 7 64-bit
    * Please download the "Windows USB Installation Tool" from GIGABYTE's website and install it before installing Windows 7.Form Factor
  • ATX Form Factor; 30.5cm x 24.4cm

Remark

  • Due to different Linux support condition provided by chipset vendors, please download Linux driver from chipset vendors' website or 3rd party website.
  • Most hardware/software vendors may no longer offer drivers to support Win9X/ME/2000/XP. If drivers are available from the vendors, we will update them on the GIGABYTE website.