NVIDIA GeForce GTX 1050 TI Graphic Card

ROG Strix GeForce® GTX 1050 Ti OC edition 4GB GDDR5 with ASUS Aura Sync & G-SYNC™ for best 1080p gaming

  • 1506 MHz engine clock in OC mode for outstanding 1080p gaming experience.
  • DirectCU II with Patented Wing-Blade 0dB Fans for 30% cooler and 3X quieter performance.
  • ASUS FanConnect features 4-pin GPU-controlled header connected to system fans for optimal cooling.
  • Industry Only Auto-Extreme Technology with Super Alloy Power II delivers premium quality and the best reliability.
  • ASUS Aura Sync for perfect RGB LED synchronization.
  • GPU Tweak II with XSplit Gamecaster provides intuitive performance tweaking and real-time streaming.
  • NVIDIA ANSEL for a revolutionary new way to capture in-game screenshots.
  • NVIDIA GameWorks™ provides an interactive and cinematic experience, as well as incredibly smooth gameplay.

OUTSHINE
THE COMPETITION

ROG Strix GeForce® GTX 1050 Ti gaming graphics cards are packed with exclusive ASUS technologies, including DirectCU II Technology with Patented Wing-Blade Fans for up to 30% cooler and 3X quieter performance, and Industry-only Auto-Extreme Technology for premium quality and the best reliability. Aura RGB Lighting enables a gaming system personalization. ROG Strix GeForce® GTX 1050 Ti also has GPU Tweak II with XSplit Gamecaster that provides intuitive performance tweaking and instant gameplay streaming.

DirectCU II Technology with Direct-GPU
Contact Heatpipes

30% Cooler and 3X Quieter Performance

Exclusive DirectCU II cooling technology features direct-GPU contact heatpipes that transports more heat away from the GPU and outperform reference designs, achieving up to 30% cooler gaming performance.

Manufacturer Part Number
STRIX-GTX1050TI-O4G-GAMING
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Graphics Engine:

    NVIDIA GeForce GTX 1050 TI

  • Bus Standard:

    PCI Express 3.0

  • OpenGL:

    OpenGL®4.5

  • Video Memory:

    GDDR5 4GB

  • Engine Clock:

    OC Mode - GPU Boost Clock : 1506 MHz , GPU Base Clock : 1392 MHz
    Gaming Mode (Default) - GPU Boost Clock : 1493 MHz , GPU Base Clock : 1379 MHz

  • CUDA Core:

    768

  • Memory Clock:

    7008 MHz

  • Memory Interface:

    128-bit

  • Resolution:

    Digital Max Resolution:7680x4320

  • Interface:

    DVI Output : Yes x 2 (Native) (DVI-D)
    HDMI Output : Yes x 1 (Native) (HDMI 2.0)
    Display Port : Yes x 1 (Native) (Regular DP)
    HDCP Support : Yes

  • Accessories:

    2 x Orange Color Decals
    2 x ROG Cable Ties

  • Power Connectors:

    1 x 6-pin

  • Software:

    ASUS GPU Tweak II & Driver
    Aura(Graphics Card)Utility

  • Dimensions:

    9.5 " x 5.1 " x 1.5 " Inch
    24.1 x 12.9 x4 Centimeter

  • Note:

    . To have the best cooling performance, ASUS STRIX-GTX1050TI-O4G-GAMING extends the fansink to 2 slots. Please double check you Chassis and Motherboard dimension prior to purchase to make sure it fits in your system!
    . Note that the actual boost clock will vary depending on actual system conditions. For more information, please visit http://www.geforce.com/