VivoMini VM65N-G063Z Desktop Computer

Manufacturer Part Number
VM65N-G063Z
EAN/UPC
0889349623909,889349623909,4712900623901
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

VivoMini VM65N

  • Operating System

    Windows 10 Home
    Windows 10 Pro - ASUS recommends Windows 10 Pro.
    Windows 7 Professional

  • CPU

    Intel® 6th generation Core™ i5-6200U Processor
    Intel® 6th generation Core™ i3-6100U Processor
    Intel® 7th generation Core™ i7-7500U Processor
    Intel® 7th generation Core™ i5-7200U Processor
    Intel® 7th generation Core™ i3-7100U Processor

  • Chipset

    Integrated

  • Graphic

    NVIDIA® GeForce 930M 1GB
    NVIDIA® GeForce 930M 2GB

  • Memory

    4 GB Up to 32 GB
    Dual Channel, DDR4 at 2133MHz
    2 x SO-DIMM

  • Storage

    3.5" Up to 1TB SATA III 6Gb/s Hard Drive (7200RPM)
    2.5" Up to 1TB SATA III 6Gb/s Hard Drive (5400RPM)
    2.5" Up to 256GB SSD
    Vivo DualBay : *
    2.5" Up to 256GB SSD + 2.5" Up to 1TB HDD
    2.5" Up to 1TB HDD + 2.5" Up to 1TB HDD
    100G ASUS Webstorage for 1 Year free usage

  • Wireless Data Network

    802.11 a/b/g/n/ac, Bluetooth V4.0 , or 802.11 b/g/n, Bluetooth V4.0 *

  • LAN

    10/100/1000/Gigabits Mbps

  • Audio

    SonicMaster

  • Speaker

    2 x 2 W

  • Back I/O Ports

    2 x USB 3.1
    4 x USB 3.0
    1 x HDMI
    1 x RJ45 LAN
    1 x S/PDIF out(Audio jack)
    1 x Kensington Lock
    1 x DC-in
    1 x Display
    2 x Audio Jack(s) (Mic in/Headphone out)

  • Card Reader

    4 -in-1: SD/ SDHC/ SDXC/ MMC *

  • Power Supply

    90 W Power adapter

  • Dimensions

    190 x 190 x 56.2 mm (WxDxH)

  • Weight

    1.2 kg
    (2.6 lb)

  • Color

    Iron Gray

  • Accessories

    Keyboard (Wired/Wireless, USB)
    Mouse (Wired/Wireless, USB)
    AC Adaptor
    Power Cord
    Warranty Card
    User Manual
    Quick Start Guide
    VESA Mount Kit
    *All accessories may vary in different market

  • Software

    Anti-Virus Trial
    Adobe Acrobat Reader
    Remote GO!
    ASUS Business Manager
    ASUS Product Registration Program (APRP)
    ASUS Remote Management Tool (RMT)
    ASUS WebStorage
    Cloud Storage Space - 100G ASUS Webstorage for 1 Year free usage
    Media Streamer
    Office 2013 Trial
    Watchdog timer

  • Utilities

    Digital Manual
    SDVD (for without OS sku only)

  • Certificates

    BSMI/CE/FCC/UL/CCC/Energy Star/WiFi/RF/VCCI